- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1025-10KR API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 365MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | 0.51 mm | 390nH | - | 300mOhm Max | 700mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() ER1025-06KR API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 430MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | 0.51 mm | 270nH | - | 160mOhm Max | 960mA | RF INDUCTOR | - | 33 @ 25MHz | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 8532-11J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.69A | - | - | 6.8μH | 1kHz | 26mOhm Max | 3.69A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 1782-65F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 14MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 88mA | 38.1mm | - | 75μH | 2.5MHz | 7.3Ohm Max | 88mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-71F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 11MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 61mA | 38.1mm | - | 130μH | 790kHz | 15Ohm Max | 61mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 1782-79F API Delevan Inc. | 18 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 7MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 45mA | 38.1mm | - | 300μH | 790kHz | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() 8532-21J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.84A | - | - | 47μH | 1kHz | 104mOhm Max | 1.84A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 930mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 8532R-03J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.67A | - | - | 1.5μH | 1kHz | 11mOhm Max | 5.67A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.2A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-17J API Delevan Inc. | 17 |
| - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.66A | - | - | 22μH | 1kHz | 50mOhm Max | 2.66A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 8532R-14J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.09A | - | - | 12μH | 1kHz | 37mOhm Max | 3.09A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.8A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 5022-104G API Delevan Inc. | 46 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 9.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 275mA | - | - | 100μH | 2.5MHz | 4.5Ohm Max | 275mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | ||
![]() 5022-204G API Delevan Inc. | 46 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 219mA | - | - | 200μH | 790kHz | 7.1Ohm Max | 219mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | ||
![]() 5022-304G API Delevan Inc. | 46 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 5.4MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 178mA | - | - | 300μH | 790kHz | 11.5Ohm Max | 178mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | ||
![]() 5022-202G API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | 6.35mm | Epoxy Molded | 675mA | - | - | 2μH | 7.9MHz | 800mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | ||
![]() 5022-684G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.1MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 116mA | - | - | 680μH | 790kHz | 27.2Ohm Max | 116mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | ||
![]() 5022-514G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 139mA | - | - | 510μH | 790kHz | 18.8Ohm Max | 139mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | ||
![]() 5022-563G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 12MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 335mA | - | - | 56μH | 2.5MHz | 3Ohm Max | 335mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | ||
![]() 5022-623G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 11.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 328mA | - | - | 62μH | 2.5MHz | 3.15Ohm Max | 328mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | ||
![]() 8532R-22J API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.65A | - | - | 56μH | 1kHz | 130mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 850mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | ||
![]() 1944-14G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 176MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944 | 0.193Diax0.447L 4.90mmx11.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 1A | 33.02mm | - | 1.2μH | 7.9MHz | 280mOhm Max | 1A | RF INDUCTOR | - | 45 @ 20MHz | 45 | - | - | 45 | - | 4.9mm | - | - | No | Non-RoHS Compliant |