- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603R-15NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | 1608 | 0603 | 15 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 170mOhm | 0.015 µH | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() P1330-153KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | 15 μH | - | - | 858mA | - | - | - | - | - | - | - | - | 288mOhm | - | 3.68mm | - | 8.26mm | 3.18mm | - | Non-RoHS Compliant | - | ||
![]() 0805R-221J API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 850MHz | Ceramic | - | Tape & Reel | - | 0805R | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | TR, 7 Inch | Unshielded | 1 | 1.73mm | Open Core | 400mA | - | - | 220 nH | 100MHz | - | 400mA | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 0907 | 700mOhm | 220 µH | 1.52mm | 1.524mm | 2.286mm | 1.73mm | No | RoHS Compliant | - | ||
![]() 0603R-4N7K API Delevan | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | - | - | 4.7 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 120mOhm | 0.0047 µH | 1.02mm | 1.016mm | 1.8034mm | 1.14mm | No | RoHS Compliant | - | ||
![]() 0603R-1N8K API Delevan | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | - | - | 1.8 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | - | 16 | - | 45mOhm | 0.0018 µH | 1.02mm | 1.016mm | 1.8034mm | 1.14mm | No | RoHS Compliant | - | ||
![]() 0805R-561J API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 340MHz | Ceramic | - | Tape & Reel | - | - | - | 5% | - | yes | - | - | - | - | EAR99 | - | - | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 1.73mm | - | 210mA | - | - | 560 nH | 25MHz | - | 210mA | - | - | - | - | - | - | 23 | - | 1.9Ohm | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | ||
![]() 0805R-82NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 1.3GHz | Ceramic | - | Tape & Reel | - | - | - | 5% | - | yes | - | - | - | - | EAR99 | - | - | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 1.73mm | - | 400mA | - | - | 82 nH | 150MHz | - | 400mA | - | - | - | - | - | - | 65 | - | 420mOhm | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | ||
![]() 1210R-682JTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | - | 40MHz | - | - | - | 2012 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | 321mA | - | - | - | - | - | - | 30 | - | 1.8Ohm | - | 2.57mm | - | 3.51mm | 2.67mm | - | RoHS Compliant | - | ||
![]() 1812-562JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | - | 33MHz | Ferrite | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | 5.6 μH | - | - | 427mA | - | - | - | - | - | - | - | - | 1.1Ohm | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() 5500R-154K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 129mOhm | - | - | - | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 2.78A | - | - | 150μH | 1kHz | 129mOhm Max | 2.78A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.43A | - | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD127R-223M API Delevan Inc. | 151 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 3.6A | - | - | 22μH | 1kHz | 55mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-331K API Delevan Inc. | 27323 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 255MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 740mA | 3225 | 1210 | 330nH | 25MHz | 350mOhm Max | 740mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-184K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 6.7Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 172mA | 4532 | 1812 | 180μH | 1kHz | 6.7Ohm Max | 172mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 154mA | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-270 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2.5MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 710mA | - | - | 270μH | 1kHz | 500mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 460mA | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | - | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-350 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.9MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 650mA | - | - | 350μH | 1kHz | 625mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 360mA | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | - | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-27 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | 27μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.4A | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | - | - | No | ROHS3 Compliant | - | ||
![]() LLSTR-15 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 40MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 2.15A | - | - | 15μH | 1kHz | 55mOhm Max | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.1A | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210-271J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 290MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 800mA | 3225 | 1210 | 270nH | 25MHz | 300mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210R-183J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 240mA | 3225 | 1210 | 18μH | 2.5MHz | 2.8Ohm Max | 240mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-563J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 160mA | 3225 | 1210 | 56μH | 2.5MHz | 6.3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - |