- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF1008-561J API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 415MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 300mA | - | 2520 | 1008 | - | 560nH | 25MHz | 1.65Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | - | ||
![]() P1330-124J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 327mA | - | - | - | - | 120μH | 1kHz | 1.8Ohm Max | 327mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 111mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330-153J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 858mA | - | - | - | - | 15μH | 1kHz | 288mOhm Max | 858mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 432mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330-182J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.95A | - | - | - | - | 1.8μH | 1kHz | 48mOhm Max | 1.95A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.18A | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() P1330R-152J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330R | 0.325Lx0.125W 8.26mmx3.18mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 2.03A | - | - | - | - | 1.5μH | 1kHz | 43mOhm Max | 2.03A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.291A | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() S1812R-105J API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 60mA | - | 4532 | 1812 | - | 1mH | 790kHz | 55Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() SDS680R-474M API Delevan Inc. | 46 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 200mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 190mA | - | - | - | - | 470μH | 100kHz | 1.8Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1331R-104K API Delevan Inc. | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 10.5MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2005 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.18mm | - | 51mA | - | - | - | - | 100μH | 2.5MHz | 16.8Ohm Max | 51mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 3313 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() P1812R-823H API Delevan Inc. | 46 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 200mA | - | - | - | - | 82μH | 1kHz | 3.648Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 267mA | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() S1008R-152J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 72MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 545mA | - | 2520 | 1008 | - | 1.5μH | 25MHz | 420mOhm Max | 545mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() S1008R-183J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 200mA | - | 2520 | 1008 | - | 18μH | 7.9MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 2500-14G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.7MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 106mA | MS90539 | - | - | 36.58mm | 500μH | 790kHz | 11.3Ohm Max | 106mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1840-12H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 170MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR | NO | 1 | - | - | 755mA | MS75008 | - | - | 36.58mm | 1.5μH | 7.9MHz | 485mOhm Max | 755mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | 4.75mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1008R-681J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 186MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 750mA | - | 2520 | 1008 | - | 680nH | 25MHz | 200mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 1331-123K API Delevan Inc. | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 35MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.18mm | - | 122mA | - | - | - | - | 12μH | 2.5MHz | 3Ohm Max | 122mA | RF INDUCTOR | DUAL ENDED | 36 @ 2.5MHz | 36 | GENERAL PURPOSE INDUCTOR | - | 36 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-82K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 40mA | - | - | - | - | 390μH | 790kHz | 35Ohm Max | 40mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-32J API Delevan Inc. | 18 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 5.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 180mA | - | - | - | 33mm | 390μH | 790kHz | 15.5Ohm Max | 180mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | 7.87mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-35J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 2.56MHz | Iron | Q MEASURED AT 0.5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 155mA | - | - | - | 33mm | 680μH | 790kHz | 20Ohm Max | 155mA | RF INDUCTOR | - | 75 @ 500kHz | 75 | - | - | 75 | - | 7.87mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-41L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 141mA | - | - | - | 31.8mm | 2.2mH | 1kHz | 20Ohm Max | 141mA | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-47L API Delevan Inc. | 46 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 80mA | - | - | - | 31.8mm | 6.8mH | 1kHz | 62Ohm Max | 80mA | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead |