- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1025-88G API Delevan Inc. | 22 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | 4.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | - | 105°C | -55°C | - | - | 30mA | - | Unshielded | - | - | - | 30mA | - | - | - | - | 680μH | 790kHz | 60Ohm Max | 30mA | - | - | 30 @ 790kHz | Axial | - | - | - | 30 | - | - | - | 2.41mm | - | - | 6.35mm | - | No | Non-RoHS Compliant | ||
![]() S1210-102F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 635mA | - | 3225 | 1210 | - | 1μH | 7.9MHz | 400mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | ||
![]() S1210R-122F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 574mA | - | 3225 | 1210 | - | 1.2μH | 7.9MHz | 490mOhm Max | 574mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | ||
![]() S1210R-393F API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 179mA | - | 3225 | 1210 | - | 39μH | 2.5MHz | 5Ohm Max | 179mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | ||
![]() 2256-52J API Delevan Inc. | 22 |
| - | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 52mA | - | - | - | 31.75mm | 18mH | 1kHz | 143Ohm Max | 52mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S1812R-152H API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 3.4mm | - | 706mA | - | 4532 | 1812 | - | 1.5μH | 7.9MHz | 400mOhm Max | 706mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 1025-28J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 415mA | MS75084 | - | - | 38.1mm | 2.2μH | 7.9MHz | 400mOhm Max | 415mA | RF INDUCTOR | - | 30 @ 7.9MHz | - | 30 | - | - | 30 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 0402R-10NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 760μm | Open Core | 480mA | - | 1005 | 0402 | - | 10 nH | 250MHz | - | 480mA | RF INDUCTOR | DUAL ENDED | - | - | 21 | GENERAL PURPOSE INDUCTOR | - | 21 | - | 195mOhm | 0.01 µH | - | 610μm | 609.6μm | 1.27mm | 762μm | No | RoHS Compliant | ||
![]() 0603R-68NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | - | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 600mA | - | 1608 | 0603 | - | 68 nH | 200MHz | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | - | 340mOhm | 0.068 µH | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | ||
![]() 0805R-18NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 3.3GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | - | 18 nH | 250MHz | - | 600mA | - | - | - | - | - | - | - | 50 | - | 200mOhm | - | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | ||
![]() 0603R-36NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 600mA | - | 1608 | 0603 | - | 36 nH | 250MHz | - | 600mA | RF INDUCTOR | DUAL ENDED | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 250mOhm | 0.036 µH | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | ||
![]() 1641-394J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 6.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 107mA | MS75089 | - | - | 36.58mm | 390μH | 790kHz | 7.4Ohm Max | 107mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 60mA | 60 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1641-564J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 4.7MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 90mA | - | - | - | - | 560μH | 790kHz | 10.5Ohm Max | 90mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 55mA | 60 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S4924R-226J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 500kHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 37mA | - | - | - | - | 22mH | 79kHz | 274Ohm Max | 37mA | RF INDUCTOR | DUAL ENDED | 27 @ 79kHz | - | 27 | GENERAL PURPOSE INDUCTOR | 7mA | 27 | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | ||
![]() S1812R-681G API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 166MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 675mA | - | 4532 | 1812 | - | 680nH | 25MHz | 440mOhm Max | 440mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() S1812R-821G API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 155MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 614mA | - | 4532 | 1812 | - | 820nH | 25MHz | 530mOhm Max | 530mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | ||
![]() 1840-38F API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 22MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 214mA | MS75101 | - | - | 36.58mm | 27μH | 2.5MHz | 2.75Ohm Max | 214mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 1840-20F API Delevan Inc. | 29 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 900mA | MS75101 | - | - | 36.58mm | 3.9μH | 7.9MHz | 155mOhm Max | 900mA | RF INDUCTOR | - | 35 @ 7.9MHz | - | 35 | - | - | 35 | - | - | - | 4.75mm | - | - | - | - | No | Non-RoHS Compliant | ||
![]() S1008-102G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 670mA | - | 2520 | 1008 | - | 1μH | 7.9MHz | 250mOhm Max | 670mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | ||
![]() S1008R-822G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 240mA | - | 2520 | 1008 | - | 8.2μH | 7.9MHz | 1.9Ohm Max | 240mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant |