- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008R-272G API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 365mA | - | 2520 | 1008 | - | 2.7μH | 7.9MHz | 850mOhm Max | 365mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 2256-09J API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.9A | - | - | - | 31.75mm | 4.7μH | 1kHz | 47mOhm Max | 2.9A | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2256-28J API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 530mA | - | - | - | 31.75mm | 180μH | 1kHz | 1.37Ohm Max | 530mA | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4307-565H API Delevan Inc. | 29 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 1.6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | TR, 14 INCH | YES | 1 | - | Tubular | 56mA | - | - | - | 39.62mm | 5.6mH | 250kHz | 98.9Ohm Max | 56mA | RF INDUCTOR | - | 50 @ 250kHz | 50 | - | 17mA | 50 | - | 5.004mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532-19L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 8.38mm | Chip | 2.17A | - | - | - | - | 33μH | 1kHz | 75mOhm Max | 2.17A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.1A | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532-12L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 8.38mm | Chip | 3.55A | - | - | - | - | 8.2μH | 1kHz | 28mOhm Max | 3.55A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.2A | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532R-22L API Delevan Inc. | 29 |
| - | 28 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.65A | - | - | - | - | 56μH | 1kHz | 130mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 850mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-182F API Delevan Inc. | 29 |
| - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 454mA | - | - | - | - | 1.8μH | 7.9MHz | 900mOhm Max | 454mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 8532R-10L API Delevan Inc. | 18 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.84A | - | - | - | - | 5.6μH | 1kHz | 24mOhm Max | 3.84A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.7A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-04L API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.43A | - | - | - | - | 1.8μH | 1kHz | 12mOhm Max | 5.43A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4.8A | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-272F API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 411mA | - | 3225 | 1210 | - | 2.7μH | 7.9MHz | 1.1Ohm Max | 411mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1210R-682F API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 321mA | - | - | - | - | 6.8μH | 7.9MHz | 1.8Ohm Max | 321mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1331-391J API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 230MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.18mm | - | 485mA | - | - | - | - | 390nH | 25MHz | 190mOhm Max | 485mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | 42 | GENERAL PURPOSE INDUCTOR | - | 42 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() 1641-823K API Delevan Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 10.5MHz | Ferrite | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | YES | 1 | - | Tubular | 186mA | - | - | - | 36.6mm | 82μH | 2.5MHz | 2.44Ohm Max | 186mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 140mA | 50 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-58G API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 125mA | MS75085 | - | - | 38.1mm | 39μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-78H API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 49mA | - | - | - | 38.1mm | 180μH | 790kHz | 20Ohm Max | 49mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-82H API Delevan Inc. | 29 |
| - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 6.6MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 39mA | - | - | - | 38.1mm | 270μH | 790kHz | 30.5Ohm Max | 39mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0819-84H API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 6.2MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 34mA | - | - | - | 38.1mm | 330μH | 790kHz | 40.5Ohm Max | 34mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5500-476J API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR | Unshielded | - | 12.96mm | Rectangular | 170mA | - | - | - | - | 47mH | 1kHz | 33.7Ohm Max | 170mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 80mA | - | - | - | 13.21mm | 0.520 13.21mm | No | Non-RoHS Compliant | - | ||
![]() 5500-826J API Delevan Inc. | 29 |
| - | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500 | 1.080Lx0.510W 27.44mmx12.96mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR | Unshielded | - | 12.96mm | Rectangular | 120mA | - | - | - | - | 82mH | 1kHz | 67.3Ohm Max | 120mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 60mA | - | - | - | 13.21mm | 0.520 13.21mm | No | Non-RoHS Compliant | - |