- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4307-106J API Delevan Inc. | 9 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 49mA | - | - | 39.62mm | 0.686 mm | 10mH | 250kHz | 137Ohm Max | 49mA | RF INDUCTOR | - | 50 @ 250kHz | 50 | - | 14mA | 50 | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590-565J API Delevan Inc. | 9 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Tubular | 395mA | - | - | 27.94mm | - | 5.6mH | 1kHz | 4.24Ohm Max | 395mA | POWER INDUCTOR | - | - | - | - | 240mA | - | - | - | - | - | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SPD127-393M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.8A | - | - | - | - | 39μH | 1kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | 8.001mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0603R-8N7J API Delevan | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | - | - | - | - | 8.7 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 27 | GENERAL PURPOSE INDUCTOR | - | 27 | - | 110mOhm | 0.0087 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.14mm | No | RoHS Compliant | - | ||
![]() 0603R-72NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 400mA | 1608 | 0603 | - | - | 72 nH | 150MHz | - | 400mA | RF INDUCTOR | DUAL ENDED | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | - | 490mOhm | 0.072 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() 3443R-60K/B50 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Box | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 1.7 A | - | - | - | - | - | - | 510 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1025R-20K/R1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 mA | - | - | - | - | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | 230 MHz | - | - | - | - | - | - | - | Lead Free | ||
![]() 0805R-7N5K API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 4.5GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | - | - | Unshielded | - | 1.73mm | - | 600mA | - | - | - | - | 7.5 nH | 250MHz | - | 600mA | - | - | - | - | - | - | 50 | - | 140mOhm | - | - | - | 1.52mm | 1.524mm | 2.286mm | 1.73mm | No | RoHS Compliant | - | ||
![]() 0603R-15NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | 1608 | 0603 | - | - | 15 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 170mOhm | 0.015 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() P1330-153KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 15 μH | - | - | 858mA | - | - | - | - | - | - | - | - | 288mOhm | - | - | - | 3.68mm | - | 8.26mm | 3.18mm | - | Non-RoHS Compliant | - | ||
![]() 0805R-221J API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 850MHz | Ceramic | - | - | Tape & Reel | - | 0805R | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | TR, 7 Inch | Unshielded | 1 | 1.73mm | Open Core | 400mA | - | - | - | - | 220 nH | 100MHz | - | 400mA | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 0907 | 700mOhm | 220 µH | - | - | 1.52mm | 1.524mm | 2.286mm | 1.73mm | No | RoHS Compliant | - | ||
![]() 0603R-4N7K API Delevan | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | - | - | - | - | 4.7 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 120mOhm | 0.0047 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.14mm | No | RoHS Compliant | - | ||
![]() 0603R-1N8K API Delevan | In Stock | - | - | - | Surface Mount | - | 0603 | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | - | - | - | - | 1.8 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 16 | GENERAL PURPOSE INDUCTOR | - | 16 | - | 45mOhm | 0.0018 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.14mm | No | RoHS Compliant | - | ||
![]() 1025-40KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | 299.994654mg | - | 60MHz | - | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 6.8 μH | - | - | 185mA | - | - | - | - | - | - | 50 | - | 2Ohm | - | - | - | 2.41mm | - | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 0603R-18NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 700mA | 1608 | 0603 | - | - | 18 nH | 250MHz | - | 700mA | RF INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 170mOhm | 0.018 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() 1210R-068K API Delevan | 32 |
| - | - | Surface Mount | - | 1210 | J BEND | 2 | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | - | - | Tape & Reel | - | - | - | 10% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 125°C | -55°C | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 1.562A | - | - | - | - | 6.8 nH | 50MHz | - | 1.562A | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 50mOhm | 0.0068 μH | - | - | 2.57mm | 2.5654mm | 3.2512mm | 2.67mm | No | RoHS Compliant | - | ||
![]() 0805R-56NK API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 1.55GHz | Ceramic | - | - | Tape & Reel | - | - | - | 10% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 1.73mm | - | 500mA | - | - | - | - | 56 nH | 200MHz | - | 500mA | - | - | - | - | - | - | 60 | - | 340mOhm | - | - | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | ||
![]() 0603R-39NJ API Delevan | 32661 | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | - | - | Tape & Reel | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 600mA | 1608 | 0603 | - | - | 39 nH | 250MHz | - | 600mA | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 250mOhm | 0.039 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() 0805R-561J API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 340MHz | Ceramic | - | - | Tape & Reel | - | - | - | 5% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 1.73mm | - | 210mA | - | - | - | - | 560 nH | 25MHz | - | 210mA | - | - | - | - | - | - | 23 | - | 1.9Ohm | - | - | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | ||
![]() 0805R-82NJ API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | 1.3GHz | Ceramic | - | - | Tape & Reel | - | - | - | 5% | - | yes | - | - | - | - | EAR99 | - | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | 1.73mm | - | 400mA | - | - | - | - | 82 nH | 150MHz | - | 400mA | - | - | - | - | - | - | 65 | - | 420mOhm | - | - | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - |