- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3090R-101G API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 510MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 970mA | - | - | - | - | - | 100nH | 25MHz | 80mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | - | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | - | 1.27mm | 0.050 1.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4922R-06J API Delevan Inc. | 22 |
| - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4922R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 3.41A | - | Unshielded | - | 6.35mm | - | 3.41A | - | - | - | - | - | 2.7μH | 1kHz | 34mOhm Max | 3.41A | - | - | - | - | - | - | 3.41A | - | - | - | 5.84mm | 0.230 5.84mm | 13.208mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() P160R-102FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 1.48A | - | - | - | - | - | 1μH | 100kHz | 56mOhm Max | 1.48A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.526A | - | 1512 | - | 2.54mm | 0.100 2.54mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1782R-95F API Delevan Inc. | 37 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 640MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782R | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.27A | - | - | 38.1mm | - | - | 110nH | 25MHz | 90mOhm Max | 1.27A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1025-76F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 52mA | MS75085 | - | 38.1mm | - | - | 220μH | 790kHz | 21Ohm Max | 52mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-152K API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | FLAT | - | - | RECTANGULAR PACKAGE | 110MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Rectangular | 114mA | - | 2.41mm | 5.33mm | - | - | 1.5μH | 7.9MHz | 1.2Ohm Max | 114mA | RF INDUCTOR | - | 32 @ 7.9MHz | Radial | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100-681H API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 165MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 159mA | MS21367 | 2.41mm | 5.33mm | - | - | 680nH | 25MHz | 620mOhm Max | 159mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-821JS API Delevan Inc. | 36 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 150MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 695mA | - | - | - | - | - | 820nH | 25MHz | 260mOhm Max | 695mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-183KM API Delevan Inc. | 21 |
| - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 45MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 300mA | - | - | 36.53mm | - | - | 18μH | 2.5MHz | 890mOhm Max | 300mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 103R-331JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | FLAT | 2 | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 645mA | - | - | - | - | - | 330nH | 25MHz | 235mOhm Max | 645mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4501R-102M API Delevan Inc. | 18 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 6.5A | - | - | - | - | - | 470nH | 10kHz | 5mOhm Max | 6.5A | POWER INDUCTOR | QUAD | - | - | - | - | - | - | 3635 | - | 5.08mm | 0.210 5.33mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4445-10K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical | PRINTED WIRING PIN | - | - | RECTANGULAR PACKAGE | 600MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 4445 | 0.210Lx0.110W 5.33mmx2.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Molded | 3A | - | 2.79mm | 25.4mm | 2.54mm | 0.508 mm | 56nH | 100MHz | 20mOhm Max | 3A | RF INDUCTOR | - | 60 @ 100MHz | - | 60 | - | - | 60 | 2010 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 105R-152HS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 280mA | - | - | - | - | - | 1.5μH | 7.9MHz | 1.2Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2500-68H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 1.15MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | - | - | TR | Unshielded | 1 | - | - | 54mA | MS90541 | - | 36.58mm | - | - | 6.8mH | 250kHz | 59Ohm Max | 54mA | RF INDUCTOR | - | 80 @ 250kHz | - | 80 | - | - | 80 | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2020R-32J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Rectangular | 470mA | MS21422 | 2.79mm | 25.4mm | - | 0.55 mm | 2.2μH | 7.9MHz | 900mOhm Max | 470mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1330-102H API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.18mm | - | 2.78A | - | - | - | - | - | 1μH | 1kHz | 35mOhm Max | 2.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.526A | - | 3111 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590-104J API Delevan Inc. | 17 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.815A | - | - | 27.94mm | - | - | 100μH | 1kHz | 84mOhm Max | 2.815A | POWER INDUCTOR | - | - | - | - | - | 1.7A | - | - | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1812-334G API Delevan Inc. | 46 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 90mA | - | - | - | - | - | 330μH | 1kHz | 15.24Ohm Max | 90mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 118mA | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 108-273FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 14MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 108 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 55mA | - | - | - | - | - | 27μH | 2.5MHz | 8Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 32 @ 2.5MHz | - | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 105R-152GS API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 280mA | - | - | - | - | - | 1.5μH | 7.9MHz | 1.2Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - |