- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF1008-560K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | HF1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 570mA | - | - | - | - | 56nH | 50MHz | 370mOhm Max | 570mA | RF INDUCTOR | DUAL ENDED | 20 @ 50MHz | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD74R-563M API Delevan Inc. | 2175 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.1A | - | - | - | - | 56μH | 1kHz | 350mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1945-14G API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 25.6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1945 | 0.193Diax0.447L 4.90mmx11.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | - | - | TR | NO | 1 | - | - | 300mA | - | - | - | 33.02mm | 33μH | 2.5MHz | 3.3Ohm Max | 300mA | RF INDUCTOR | - | 85 @ 2.5MHz | 85 | - | - | 85 | - | - | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 8532R-15K API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.97A | - | - | - | - | 15μH | 1kHz | 40mOhm Max | 2.97A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.6A | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1638-28H API Delevan Inc. | 493 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 2.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 82mA | - | - | - | 36.58mm | 1mH | 790kHz | 33Ohm Max | 82mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025R-58K API Delevan Inc. | 578 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 125mA | MS75085 | - | - | 38.1mm | 39μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-822J API Delevan Inc. | 29 |
| - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 308mA | - | 3225 | 1210 | - | 8.2μH | 7.9MHz | 1.7Ohm Max | 308mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD125R-223M API Delevan Inc. | 18 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 2.8A | - | - | - | - | 22μH | 1kHz | 75mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-683M API Delevan Inc. | 32661 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.05A | - | - | - | - | 68μH | 1kHz | 380mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-472M API Delevan Inc. | 1087 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 3.5A | - | - | - | - | 4.7μH | 100kHz | 38mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-182J API Delevan Inc. | 694 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 556mA | - | 4532 | 1812 | - | 1.8μH | 7.9MHz | 650mOhm Max | 556mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127R-104M API Delevan Inc. | 128 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.7A | - | - | - | - | 100μH | 1kHz | 220mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-05L API Delevan Inc. | 18 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 2.5g | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | - | - | Active | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | 5.22A | - | Unshielded | - | 8.38mm | - | 5.22A | - | - | - | - | 2.2μH | 1kHz | 13mOhm Max | 5.22A | - | - | - | - | - | 4.3A | - | - | - | - | - | 7.26mm | 0.286 7.26mm | 21.844mm | 8.128mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-104M API Delevan Inc. | 526 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 860mA | - | - | - | - | 100μH | 1kHz | 610mOhm Max | 541mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 1kHz | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-474J API Delevan Inc. | 411 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 88mA | - | 4532 | 1812 | - | 470μH | 790kHz | 26Ohm Max | 88mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-472J API Delevan Inc. | In Stock | - | - | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | 402mA | TR | Shielded | 1 | - | - | - | - | - | - | - | 4.7μH | 7.9MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.402A | - | - | - | 0.101 2.57mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2510R-96K API Delevan Inc. | 7219 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 20mA | - | - | - | - | 1mH | 790kHz | 108Ohm Max | 20mA | RF INDUCTOR | DUAL ENDED | 15 @ 790kHz | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1008R-331K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 954mA | - | - | - | - | 330nH | 25MHz | 165mOhm Max | 954mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008R-330K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 1.45GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.105A | - | 2520 | 1008 | - | 33nH | 50MHz | 100mOhm Max | 1.105A | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-103K API Delevan Inc. | 464 |
| - | 5 Weeks | Copper, Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 16mOhm | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 6.44A | - | - | - | 27.9mm | 10μH | 1kHz | 16mOhm Max | 6.44A | POWER INDUCTOR | - | - | - | - | 5.2A | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free |