- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4922R-52L API Delevan Inc. | In Stock | - | - | 45 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 52mA | - | - | 1.4mm | 18mH | 1kHz | 143Ohm Max | 52mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590-565K API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | NO | 1 | - | Tubular | 395mA | - | - | 27.9mm | 5.6mH | 1kHz | 4.24Ohm Max | 395mA | POWER INDUCTOR | - | - | - | - | 240mA | - | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127R-183M API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 3.9A | - | - | - | 18μH | 1kHz | 52mOhm Max | 3.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-332G API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 393mA | 3225 | 1210 | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 393mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4302R-222J API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 50MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 4302R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.66mm | Rectangular | 345mA | - | - | - | 2.2μH | 7.9MHz | 1.25Ohm Max | 345mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-124J API Delevan Inc. | 9 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 158mA | 4532 | - | - | 120μH | 790kHz | 8Ohm Max | 158mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1945-24J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4.72MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 155mA | - | - | 33mm | 220μH | 790kHz | 7.4Ohm Max | 155mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | - | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-120K API Delevan Inc. | 28 |
| - | 40 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 1.85GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 931mA | 3225 | 1210 | - | 12nH | 50MHz | 140mOhm Max | 931mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 103-471F API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 610mA | - | - | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-06M API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.37A | - | - | 36.58mm | 470nH | 25MHz | 120mOhm Max | 1.37A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 160-272JS API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 91MHz | Ferrite | - | Bulk | - | - | - | 5% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | - | Unshielded | 1 | 3.18mm | Chip | 325mA | - | - | - | 2.7 μH | 7.9MHz | - | 325mA | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1613 | 1.2Ohm | 2.7 μH | - | - | 2.03mm | 2.032mm | 3.81mm | 3.18mm | No | RoHS Compliant | Contains Lead | ||
![]() S1812R-474F API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 91mA | 4532 | 1812 | - | 470μH | 790kHz | 24Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4379-273KS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4379 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | - | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 140mA | - | - | - | 27μH | 2.5MHz | 2.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 110 @ 2.5MHz | 110 | GENERAL PURPOSE INDUCTOR | - | 110 | 1613 | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4379-471JS API Delevan Inc. | 18 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 260MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379 | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 750mA | - | - | - | 470nH | 25MHz | 50mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 106 @ 25MHz | 106 | GENERAL PURPOSE INDUCTOR | - | 106 | 1613 | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-101G API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 383MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 1.12A | 2520 | 1008 | - | 100nH | 25MHz | 90mOhm Max | 1.12A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924R-335K API Delevan Inc. | In Stock | - | - | 45 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 85mA | - | - | - | 3.3mH | 250kHz | 53Ohm Max | 85mA | RF INDUCTOR | DUAL ENDED | 50 @ 250kHz | 50 | GENERAL PURPOSE INDUCTOR | 19mA | 50 | 5225 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1008R-561F API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 232MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 790mA | 2520 | 1008 | - | 560nH | 25MHz | 180mOhm Max | 790mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2500R-12J API Delevan Inc. | 13 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 4MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2500R | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 108mA | - | - | 36.58mm | 470μH | 790kHz | 11Ohm Max | 108mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | - | - | 4.83mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() P1330R-682K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.08A | - | - | 1.02mm | 6.8μH | 1kHz | 165mOhm Max | 1.08A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 600mA | - | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD125R-683M API Delevan Inc. | 46 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.5A | - | - | - | 68μH | 1kHz | 170mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free |