- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2890-04K API Delevan Inc. | 18 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 125MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.64A | - | - | - | 36.6mm | - | - | 2.2μH | 7.9MHz | 160mOhm Max | 1.64A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-102G API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 (3225 Metric) | - | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 635mA | - | Shielded | - | 2.66mm | - | 635mA | - | 3225 | 1210 | - | - | - | 1μH | 7.9MHz | 400mOhm Max | 635mA | - | - | 40 @ 7.9MHz | - | - | - | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | 3.5052mm | 2.66mm | No | ROHS3 Compliant | - | ||
![]() SP1008R-271K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.07A | - | - | - | - | - | - | 270nH | 100kHz | 99mOhm Max | 1.07A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210-470J API Delevan | In Stock | - | - | - | - | Surface Mount | - | - | J BEND | - | - | RECTANGULAR PACKAGE | 800MHz | Phenolic | - | Tape & Reel | - | - | - | 5% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 636mA | - | 3225 | 1210 | - | - | - | 47 nH | 50MHz | - | 636mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 300mOhm | 0.047 μH | - | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | - | ||
![]() 1210R-332G API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 393mA | - | 3225 | 1210 | - | - | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 393mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PTHF100R-894VM API Delevan Inc. | 11 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | 2MHz | Molybdenum Permalloy(MPP) | - | Bulk | 2010 | PTHFR-VM | 1.450Lx0.825W 36.83mmx20.95mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 8A | - | - | - | 6.35mm | 15.24mm | 1.295 mm | 100μH | 1kHz | 23mOhm Max | 8A | POWER INDUCTOR | - | - | Radial | - | - | 7.1A | - | - | - | - | - | - | - | 1.400 35.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4922R-52L API Delevan Inc. | In Stock | - | - | 45 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 52mA | - | - | - | 1.4mm | - | - | 18mH | 1kHz | 143Ohm Max | 52mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590-565K API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 395mA | - | - | - | 27.9mm | - | - | 5.6mH | 1kHz | 4.24Ohm Max | 395mA | POWER INDUCTOR | - | - | - | - | - | 240mA | - | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127R-183M API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 3.9A | - | - | - | - | - | - | 18μH | 1kHz | 52mOhm Max | 3.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4302R-222J API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 4302R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | Rectangular | 345mA | - | - | - | - | - | - | 2.2μH | 7.9MHz | 1.25Ohm Max | 345mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-124J API Delevan Inc. | 9 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 158mA | - | 4532 | - | - | - | - | 120μH | 790kHz | 8Ohm Max | 158mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1945-24J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 4.72MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 155mA | - | - | - | 33mm | - | - | 220μH | 790kHz | 7.4Ohm Max | 155mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | - | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-120K API Delevan Inc. | 28 |
| - | 40 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 1.85GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 931mA | - | 3225 | 1210 | - | - | - | 12nH | 50MHz | 140mOhm Max | 931mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 103-471F API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 610mA | - | - | - | - | - | - | 470nH | 25MHz | 260mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-06M API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.37A | - | - | - | 36.58mm | - | - | 470nH | 25MHz | 120mOhm Max | 1.37A | RF INDUCTOR | - | 45 @ 25MHz | - | 45 | - | - | 45 | - | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S1008R-101G API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 383MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 1.12A | - | 2520 | 1008 | - | - | - | 100nH | 25MHz | 90mOhm Max | 1.12A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1330R-28K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 415mA | - | - | - | - | - | - | 2.2μH | 7.9MHz | 400mOhm Max | 415mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-393K API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 170mA | - | 3225 | 1210 | - | - | - | 39μH | 2.5MHz | 6.4Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-272JS API Delevan | In Stock | - | - | - | - | Surface Mount | - | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 91MHz | Ferrite | - | Bulk | - | - | - | 5% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | - | - | Unshielded | 1 | 3.18mm | Chip | 325mA | - | - | - | - | - | - | 2.7 μH | 7.9MHz | - | 325mA | RF INDUCTOR | DUAL ENDED | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1613 | 1.2Ohm | 2.7 μH | - | - | 2.03mm | 2.032mm | 3.81mm | 3.18mm | No | RoHS Compliant | Contains Lead | ||
![]() 103R-332K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 260mA | MIL-PRF-83446/04 | - | - | - | - | - | 3.3μH | 7.9MHz | 1.4Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 0101 | - | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | ROHS3 Compliant | - |