- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD125R-332M API Delevan Inc. | 35 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 5.5A | - | - | - | - | - | - | 3.3μH | 100kHz | 30mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4302R-182J API Delevan Inc. | 5 |
| - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4302R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | Rectangular | 430mA | - | - | - | - | - | - | 1.8μH | 7.9MHz | 800mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1110 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S3483R-2R2M API Delevan Inc. | 871 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2010 | S3483R | 0.283Lx0.283W 7.20mmx7.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -20°C | Wirewound | - | 2.1mA | - | Shielded | - | 7.6mm | - | 2.1mA | - | - | - | - | - | - | 2.2μH | 100kHz | 25mOhm Max | 2.66mA | - | - | - | - | - | 2.1mA | - | - | - | - | 3.5mm | 0.138 3.50mm | 7.1882mm | 7.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-394G API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 100mA | - | 4532 | - | - | - | - | 390μH | 790kHz | 20Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1331-822J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 53MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 111mA | - | - | - | - | - | - | 8.2μH | 7.9MHz | 3.6Ohm Max | 111mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 3313 | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4501R-108M API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2010 | 4501R | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 4.5A | - | - | - | - | - | - | 2μH | 10kHz | 10mOhm Max | 4.5A | POWER INDUCTOR | QUAD | - | - | - | - | - | 3635 | - | - | 5.08mm | 0.210 5.33mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4379R-682HS API Delevan Inc. | 36 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 270mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 660mOhm Max | 270mA | RF INDUCTOR | DUAL ENDED | 115 @ 7.9MHz | 115 | GENERAL PURPOSE INDUCTOR | - | 115 | 1613 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3443R-32K API Delevan Inc. | 36 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 3443R | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 6.5A | - | - | - | 12.72mm | 9.54mm | 1.02 mm | 22μH | 1kHz | 33mOhm Max | 6.5A | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | 4.9A | - | - | - | - | 15.27mm | 0.600 15.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() PTHF100R-50H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 4MHz | Molybdenum Permalloy(MPP) | - | - | Bulk | 2010 | PTHFR | 0.625Dia 15.87mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.14A | - | - | - | 15.24mm | 7.62mm | - | 100μH | 1kHz | 55mOhm Max | 3.14A | POWER INDUCTOR | - | - | - | - | 1.5A | - | - | - | 15.87mm | 15.875mm | 0.300 7.62mm | - | - | No | ROHS3 Compliant | - | ||
![]() S4924-475K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 68mA | - | - | - | - | - | - | 4.7mH | 250kHz | 81.6Ohm Max | 68mA | RF INDUCTOR | DUAL ENDED | 50 @ 250kHz | 50 | GENERAL PURPOSE INDUCTOR | 15mA | 50 | 5225 | - | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-182G API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 66MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 435mA | - | 2520 | 1008 | - | - | - | 1.8μH | 25MHz | 600mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1331-562J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 124mA | - | - | - | - | - | - | 5.6μH | 7.9MHz | 2.9Ohm Max | 124mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 3313 | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1008R-682KTR API Delevan | In Stock | - | - | - | - | - | 1008 | - | - | - | - | 38MHz | Ferrite | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 6.8 μH | 7.9MHz | - | 250mA | - | - | - | - | - | - | 30 | - | 1.8Ohm | - | 2.41mm | - | 2.92mm | 2.66mm | - | RoHS Compliant | - | ||
![]() 4379R-391HS API Delevan Inc. | 123 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 750mA | - | - | - | - | - | - | 390nH | 25MHz | 50mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 102 @ 25MHz | 102 | GENERAL PURPOSE INDUCTOR | - | 102 | 1613 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-221JS API Delevan Inc. | 36 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 340MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.07A | - | - | - | - | - | - | 220nH | 25MHz | 110mOhm Max | 1.07A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-152JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 110MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 290mA | - | - | - | - | - | - | 1.5μH | 7.9MHz | 570mOhm Max | 290mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-272JS API Delevan Inc. | 11 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 210mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 1.1Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2150R-04K API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 200MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2150R | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.48A | MS90542 | - | - | - | 36.58mm | - | 1μH | 25MHz | 140mOhm Max | 1.48A | RF INDUCTOR | - | 65 @ 25MHz | 65 | - | - | 65 | - | - | 5.59mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2500-40J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 2.2MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 71mA | - | - | - | - | 36.6mm | - | 1.8mH | 250kHz | 28Ohm Max | 71mA | RF INDUCTOR | - | 65 @ 250kHz | 65 | - | - | 65 | - | - | 5.46mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS850R-393M API Delevan Inc. | 32661 | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 950mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 840mA | - | - | - | - | - | - | 39μH | 1kHz | 260mOhm Max | 840mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4132 | - | - | 4.8mm | 0.189 4.80mm | - | - | No | ROHS3 Compliant | Lead Free |