- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008R-472KTR API Delevan | In Stock | - | - | - | - | - | - | 1008 | - | - | - | - | - | 42MHz | Ferrite | - | - | 2010 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 4.7 μH | 7.9MHz | - | 305mA | - | - | - | - | - | - | - | 30 | - | 1.2Ohm | - | - | 2.41mm | - | 2.92mm | 2.66mm | - | RoHS Compliant | - | ||
![]() SPD42R-103M API Delevan Inc. | 936 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 850mg | RECTANGULAR PACKAGE | 37MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD42R | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | RECTANGULAR PACKAGE | 580mA | - | - | - | - | - | 10μH | 100kHz | 83mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1919 | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-102K API Delevan Inc. | 21 |
| - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 515mA | 3225 | 1210 | - | - | - | 1μH | 7.9MHz | 700mOhm Max | 515mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD73R-223M API Delevan Inc. | 1813 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.75A | - | - | - | - | - | 22μH | 1kHz | 190mOhm Max | 1.75A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-32K API Delevan Inc. | 503 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 450mA | - | - | 36.6mm | - | - | 6.8μH | 7.9MHz | 500mOhm Max | 450mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 1210R-333J API Delevan Inc. | 132301 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | 182mA | 3225 | 1210 | - | - | - | 33μH | 2.5MHz | 5.6Ohm Max | 182mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-222K API Delevan Inc. | 729 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | 100mg | - | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 375mA | - | Shielded | - | 2.66mm | - | 375mA | - | - | - | - | - | 2.2μH | 7.9MHz | 800mOhm Max | 375mA | - | - | 30 @ 7.9MHz | - | - | - | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | 2.667mm | 2.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-90J API Delevan Inc. | 1562 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | 900.012311mg | TUBULAR PACKAGE | 6.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 120mA | - | - | 36.6mm | - | - | 200μH | 790kHz | 7.1Ohm Max | 120mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426R-1 API Delevan Inc. | 286 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2005 | 4426R | 0.145Lx0.120W 3.68mmx3.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | 4532 | 1812 | - | - | - | 2.5nH | 150MHz | 2Ohm | 3A | RF INDUCTOR | DUAL ENDED | 145 @ 150MHz | - | 145 | - | - | 145 | 1412 | - | - | - | 3.18mm | 0.125 3.18mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-223K API Delevan Inc. | 2682 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 232mA | 3225 | 1210 | - | - | - | 22μH | 2.5MHz | 3Ohm Max | 232mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-333M API Delevan Inc. | 32661 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 1.6A | - | - | - | - | - | 33μH | 1kHz | 170mOhm Max | 981mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-221H API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 450MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.58A | - | - | - | - | - | 220nH | 25MHz | 55mOhm Max | 2.58A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4470-01H API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 136MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±3% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 4A | - | Unshielded | - | - | - | 4A | - | - | - | - | - | 1μH | 25MHz | 30mOhm Max | 4A | - | - | 130 @ 15MHz | Axial | - | - | - | 130 | - | - | - | 7.87mm | - | - | 23.11mm | - | No | Non-RoHS Compliant | - | ||
![]() 4470-17J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 25.6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 1A | - | Unshielded | - | - | - | 1A | - | - | 33mm | - | - | 22μH | 2.5MHz | 500mOhm Max | 1A | - | - | 75 @ 2.5MHz | Axial | - | - | - | 75 | - | - | - | 7.37mm | - | - | 23.114mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HTPT66R-104K API Delevan Inc. | 208 |
| - | 6 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CIRCULAR PACKAGE | - | Iron | -55°C~200°C | Bulk | 2013 | HTPT66R | 0.660Diax0.360W 16.76mmx9.14mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 9.14mm | - | 1.9A | - | - | 25.4mm | 7.1mm | 0.022 mm | 100μH | 1kHz | 145mOhm Max | 1.9A | POWER INDUCTOR | - | - | Radial | - | - | 1.8A | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4590-564K API Delevan Inc. | 80 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 1.15A | - | - | 27.9mm | - | - | 560μH | 1kHz | 504mOhm Max | 1.15A | POWER INDUCTOR | - | - | - | - | - | 740mA | - | - | - | 1kHz | 11.6mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-202H API Delevan Inc. | 17 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 675mA | - | - | - | - | - | 2μH | 7.9MHz | 800mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() HCTR-373 API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 110MHz | Iron Powder | -30°C~130°C | Bulk | 2010 | HCTR | 0.615Lx0.600W 15.62mmx15.24mm | ±25% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | 15.24mm | Rectangular | 11A | - | - | - | - | - | 2.8μH | 100kHz | 6.3mOhm Max | 11A | POWER INDUCTOR | DUAL ENDED | 27 @ 100kHz | - | 27 | - | - | - | 6260 | - | - | - | 9.398mm | 0.370 9.39mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-153K API Delevan Inc. | 251 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 301mA | 4532 | 1812 | - | - | - | 15μH | 2.5MHz | 2.2Ohm Max | 301mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-07K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 280MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.29A | - | - | 36.6mm | - | - | 560nH | 25MHz | 135mOhm Max | 1.29A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |