- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT25-1000HM API Delevan Inc. | 46 |
| - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 1.000Dia 25.40mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | - | Tin/Lead (Sn60Pb40) | - | - | - | - | - | YES | 1 | - | Cylindrical | 10.4A | - | - | - | - | - | 12.7mm | 24.13mm | 1.3 mm | 25μH | 1kHz | 14mOhm Max | 10.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S1210R-123KTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | - | - | 25MHz | - | - | - | - | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 12 μH | - | - | 277mA | - | - | - | - | - | - | - | 40 | - | 2.1Ohm | - | - | - | - | 2.57mm | - | 3.51mm | 2.66mm | - | RoHS Compliant | - | ||
![]() 4426R-5 API Delevan Inc. | 196 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2005 | 4426R | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 4532 | 1812 | - | - | - | - | 18.5nH | 150MHz | 650mOhm | 3A | RF INDUCTOR | DUAL ENDED | 132 @ 150MHz | - | 132 | - | - | 132 | 1412 | - | - | - | - | - | 3.175mm | 0.125 3.18mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2500-28J API Delevan Inc. | 1064 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | 2.8MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS90539 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | - | 105°C | -55°C | - | 88mA | - | Unshielded | - | - | - | 88mA | - | - | - | - | - | 36.6mm | - | - | 1mH | 790kHz | 16.5Ohm Max | 88mA | - | - | 60 @ 790kHz | Axial | - | - | - | 60 | - | - | - | - | - | 4.83mm | 4.83mm | - | 11.176mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-153J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 257mA | - | - | 3225 | - | - | - | - | - | 15μH | 2.5MHz | 2.8Ohm Max | 257mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2020-00K API Delevan Inc. | 60 |
| - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | - | WIRE | - | - | RECTANGULAR PACKAGE | 450MHz | Iron | -55°C~125°C | Bulk | 2002 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±10% | - | no | Active | - | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Rectangular | 2.2A | - | MS21422 | - | - | 2.79mm | 25.4mm | - | - | 100nH | 25MHz | 40mOhm Max | 2.2A | RF INDUCTOR | - | 55 @ 25MHz | - | 55 | - | - | 55 | - | - | - | - | - | - | 5.84mm | 0.215 5.46mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 4922R-43L API Delevan Inc. | 35 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 126mA | - | - | - | - | - | - | - | - | 3.3mH | 1kHz | 25Ohm Max | 126mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SP1812R-224K API Delevan Inc. | 18 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 7.5Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 164mA | - | - | 4532 | 1812 | - | - | - | - | 220μH | 1kHz | 7.5Ohm Max | 164mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 139mA | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-32J API Delevan | In Stock | - | - | - | Through Hole | - | - | - | WIRE | - | - | TUBULAR PACKAGE | 90MHz | Ferrite | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 285mA | - | MS75084 | - | - | - | - | - | - | 3.3 μH | 7.9MHz | - | 285mA | RF INDUCTOR | - | - | Axial | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 850mOhm | - | 3.3 μH | - | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() 1812-473J API Delevan Inc. | 9 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 200mA | Not | - | 4532 | - | - | - | - | - | 47μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 200mA | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-056K API Delevan Inc. | 20 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 1.562A | - | - | 3225 | - | - | - | - | - | 5.6nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812R-104K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 158mA | - | - | 4532 | 1812 | - | - | - | - | 100μH | 790kHz | 8Ohm Max | 158mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-102JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | - | - | 100MHz | Ferrite | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 1 μH | 7.9MHz | - | 635mA | - | - | - | - | - | - | - | 50 | - | 500mOhm | - | - | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() SPD42R-223M API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD42R | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | RECTANGULAR PACKAGE | 380mA | - | - | - | - | - | - | - | - | 22μH | 1kHz | 160mOhm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1919 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-18J API Delevan Inc. | 37 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 420mA | - | MS75083 | - | - | - | 38.1mm | - | - | 820nH | 25MHz | 850mOhm Max | 420mA | RF INDUCTOR | - | 28 @ 25MHz | - | 28 | - | - | 28 | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210R-104K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 154mA | - | - | 3225 | 1210 | - | - | - | - | 100μH | 100kHz | 8.7Ohm Max | 154mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 129mA | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022-222J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | 135MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 620mA | - | - | - | - | - | - | - | - | 2.2μH | 7.9MHz | 950mOhm Max | 620mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HRSPD127-183M API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | HRSPD127 | 0.475Lx0.475W 12.07mmx12.07mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin/Lead (Sn90Pb10) | - | - | - | 3.4A | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 18μH | 100MHz | 49mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4.19A | - | 4848 | - | 3.4A | - | - | - | - | 0.355 9.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3225R-104J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | 3225R | 0.126Lx0.094W 3.20mmx2.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) | - | - | - | 120mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 100μH | 2.5MHz | 13Ohm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | 1311 | - | 0.12A | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5022R-153J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 495mA | - | - | - | - | - | - | - | - | 15μH | 2.5MHz | 1.4Ohm Max | 495mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | - | ROHS3 Compliant | - |