- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTKM250R-894H API Delevan Inc. | 9 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | Bulk | 2010 | PTKMR | 1.300Dia 33.02mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 5A | - | - | - | - | 31.75mm | 16.51mm | - | 250μH | 1kHz | 60mOhm Max | 5A | POWER INDUCTOR | - | - | - | - | - | 1.9A | - | - | - | - | 33.02mm | - | 0.650 16.51mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4590R-106K API Delevan Inc. | 160 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | Axial | - | - | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | - | - | Active | Not Applicable | - | Axial | - | Wirewound | 7.3Ohm | - | 125°C | -55°C | Wirewound | - | 300mA | - | Unshielded | - | - | - | 300mA | - | - | - | - | - | 27.9mm | - | 10mH | 1kHz | 7.3Ohm Max | 300mA | - | - | - | Axial | - | - | 180mA | - | - | - | 1kHz | 11.6mm | - | - | 22.86mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-34F API Delevan Inc. | 838 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 80MHz | Iron | -55°C~105°C | Bulk | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 263mA | - | MS75084 | - | - | - | 38.1mm | - | 3.9μH | 7.9MHz | 1Ohm Max | 263mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S1812R-563K API Delevan Inc. | 79 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 235mA | - | - | 4532 | 1812 | - | - | - | 56μH | 2.5MHz | 3.6Ohm Max | 235mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3443R-56K API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 3443R | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 2.2A | Not | - | - | - | 12.72mm | 9.54mm | 1.02 mm | 220μH | 1kHz | 330mOhm Max | 2.2A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.5A | - | - | 2.2A | - | - | 15.27mm | 0.600 15.27mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-58K API Delevan Inc. | 28 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | 300mg | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 125mA | - | MS75085 | - | - | - | 38.1mm | - | 39μH | 2.5MHz | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922R-44L API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 110mA | - | Unshielded | - | 6.35mm | - | 110mA | - | - | - | - | - | 1.4mm | - | 3.9mH | 1kHz | 33Ohm Max | 110mA | - | - | - | - | - | - | 110mA | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 12.827mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-682K API Delevan Inc. | 2804 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | 100mg | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 250mA | - | - | 2520 | 1008 | - | - | - | 6.8μH | 7.9MHz | 1.8Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD62R-224M API Delevan Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 320mA | - | - | - | - | - | - | - | 220μH | 1kHz | 2.2Ohm Max | 320mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2624 | - | - | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-21L API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.04A | - | - | - | - | - | - | - | 47μH | 1kHz | 362mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-222K API Delevan Inc. | 978 |
| - | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | 1.000001g | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75088 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 665mA | - | - | - | - | - | 36.58mm | - | 2.2μH | 7.9MHz | 190mOhm Max | 665mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1025-92KR API Delevan Inc. | 223 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 3.4MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 28mA | - | - | - | - | - | 36.53mm | 0.51 mm | 1mH | - | 72Ohm Max | 28mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-72K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 11MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 61mA | - | MS75085 | - | - | - | 38.1mm | - | 150μH | 790kHz | 15Ohm Max | 61mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-272K API Delevan Inc. | 17 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 800mA | - | - | - | - | - | - | - | 2.7μH | 1kHz | 288mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.513A | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-333K API Delevan Inc. | 21 |
| - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 182mA | - | - | - | - | - | - | - | 33μH | 2.5MHz | 5.6Ohm Max | 182mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() SDS680R-225M API Delevan Inc. | 2627 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 200mg | RECTANGULAR PACKAGE | 2MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 100mA | - | - | - | - | - | - | - | 2.2mH | 100kHz | 8.5Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-151K API Delevan Inc. | 38 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 500MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.4mm | - | 818mA | - | - | 4532 | 1812 | - | - | - | 150nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-94J API Delevan Inc. | 11 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 680MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.38A | - | MS75083 | - | - | - | 38.1mm | 0.508 mm | 100nH | 25MHz | 80mOhm Max | 1.38A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510-16K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 340MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 405mA | - | - | - | - | - | - | - | 470nH | 25MHz | 630mOhm Max | 405mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510-72K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 47mA | - | - | - | - | - | - | - | 100μH | 2.5MHz | 21Ohm Max | 47mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | Contains Lead |