- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2512-332K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 2512 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 734mA | - | - | - | - | - | 3.3μH | 7.9MHz | 750mOhm Max | 734mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 551mA | - | 2611 | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIL2510-26K API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 160MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 385mA | - | - | - | - | - | 1.2μH | 7.9MHz | 320mOhm Max | 385mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MIL4922-681L API Delevan | In Stock | - | - | - | - | - | 4922 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | - | Tape & Reel | - | - | - | 15% | e0 | - | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | - | MIL-PRF-27/367 | - | - | - | - | 680 nH | 0.001MHz | - | 5.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 11mOhm | - | 0.68 µH | - | - | 5.84mm | - | - | - | No | RoHS Compliant | - | ||
![]() MS75089-3 API Delevan | In Stock | - | - | - | - | - | - | NO | WIRE | 1.000001g | TUBULAR PACKAGE | FERRITE | 41MHz | - | 105°C | -55°C | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | Axial | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | Shielded | 1 | - | Tubular | - | MS75089 | - | - | - | - | 22 μH | 2.5MHz | - | 295mA | RF INDUCTOR | - | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 960mOhm | - | 22 µH | - | 4.11mm | - | - | 10.41mm | - | - | Non-RoHS Compliant | - | ||
![]() 1812R-394J API Delevan Inc. | 639 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 100mA | - | 4532 | 1812 | - | - | 390μH | 790kHz | 20Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 100-222J API Delevan Inc. | 38 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 80MHz | Iron | - | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 96mA | MS21367 | - | - | 2.41mm | 5.33mm | 2.2μH | 7.9MHz | 1.7Ohm Max | 96mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1812-562K API Delevan Inc. | 46 |
| - | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 650mA | - | 4532 | 1812 | - | - | 5.6μH | 1kHz | 437mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.06A | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-39N0G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 2.2GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 540mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 39nH | 250MHz | 240mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | - | - | - | - | - | 0.54A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1008R-820K API Delevan Inc. | 573 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | - | 915MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 801mA | - | 2520 | 1008 | - | - | 82nH | 50MHz | 190mOhm Max | 801mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-182K API Delevan Inc. | 43 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | - | 66MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 435mA | - | 2520 | 1008 | - | - | 1.8μH | 7.9MHz | 600mOhm Max | 435mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 2.159mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-226K API Delevan Inc. | 200 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 190mA | - | - | - | - | 27.9mm | 22mH | 1kHz | 18Ohm Max | 190mA | POWER INDUCTOR | - | - | - | - | - | 120mA | - | - | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-221K API Delevan Inc. | 244 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 350MHz | Iron | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 708mA | - | 4532 | 1812 | - | - | 220nH | 25MHz | 400mOhm Max | 708mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-09L API Delevan Inc. | 638 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 4.01A | - | - | - | - | 36.6mm | 4.7μH | 1kHz | 22mOhm Max | 4.01A | POWER INDUCTOR | - | - | - | - | - | 2.9A | - | - | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-272J API Delevan Inc. | 535 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 517mA | - | 4532 | 1812 | - | - | 2.7μH | 7.9MHz | 750mOhm Max | 517mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-471K API Delevan Inc. | 673 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 255MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 815mA | - | 2520 | 1008 | - | - | 470nH | 25MHz | 170mOhm Max | 815mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-104J API Delevan Inc. | 258 |
| - | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 169mA | - | 4532 | 1812 | - | - | 100μH | 790kHz | 7Ohm Max | 169mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5500R-126K API Delevan Inc. | 808 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 9.34Ohm | - | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 330mA | - | - | - | - | - | 12mH | 1kHz | 9.34Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 160mA | - | - | - | - | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD127R-474M API Delevan Inc. | 408 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 800mA | - | - | - | - | - | 470μH | 1kHz | 980mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | - | - | - | 8.001mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-121K API Delevan | 9 |
| Datasheet | - | Surface Mount | - | - | - | J BEND | - | RECTANGULAR PACKAGE | - | 500MHz | Ferrite | - | - | - | Tape & Reel | - | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | 971mA | - | 3225 | 1210 | - | - | 120 nH | 25MHz | - | 971mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 220mOhm | - | 0.12 μH | - | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | Contains Lead | ||
![]() S1210R-181K API Delevan Inc. | 399 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | 310MHz | Iron | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 934mA | - | 3225 | 1210 | - | - | 180nH | 25MHz | 220mOhm Max | 934mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free |