- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210R-391J API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 679mA | - | 3225 | 1210 | - | - | - | 390nH | 25MHz | 450mOhm Max | 679mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1812-333K API Delevan Inc. | 46 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 300mA | - | 4532 | 1812 | - | - | - | 33μH | 1kHz | 1.578Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 425mA | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-103K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | 1812 | - | - | - | 10μH | 2.5MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1008R-101K API Delevan Inc. | 1714 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | 100mg | - | 383MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 1.12A | - | Shielded | - | 2.66mm | - | 1.12A | - | - | - | - | - | - | 100nH | 25MHz | 90mOhm Max | 1.12A | - | - | 40 @ 25MHz | - | - | - | - | 40 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | 2.667mm | 2.66mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-471J API Delevan Inc. | 136 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.75A | - | - | - | - | - | - | 470nH | 25MHz | 120mOhm Max | 1.75A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-04K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 125MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.64A | - | - | - | - | 36.58mm | - | 2.2μH | 7.9MHz | 160mOhm Max | 1.64A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2256-08K API Delevan Inc. | 21 |
| - | 20 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256 | 0.225Diax0.570L 5.72mmx14.48mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 3.07A | - | - | - | - | 31.75mm | 0.76 mm | 3.9μH | 1kHz | 42mOhm Max | 3.07A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() PD54R-103K API Delevan Inc. | 17 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | PD54R | 0.224Lx0.201W 5.70mmx5.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 5.3mm | Rectangular | 1.44A | - | - | - | - | - | - | 10μH | 1kHz | 100mOhm Max | 1.44A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2220 | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | ROHS3 Compliant | - | ||
![]() M39010/02A1R0KR API Delevan | In Stock | - | - | - | - | - | - | Molded | NO | WIRE | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 105°C | -55°C | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | MIL-PRF-39010/02 | - | - | - | - | 0.635 mm | 1 μH | 25MHz | - | 1.07A | RF INDUCTOR | - | - | Axial | 44 | GENERAL PURPOSE INDUCTOR | - | - | - | 70mOhm | 1 µH | 140MHz | - | - | - | 10.92mm | - | No | RoHS Compliant | - | ||
![]() 9405-24 API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | WIRE | - | - | - | PCB MOUNT VERTICAL ADJUSTER | 18MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 380mA | - | - | - | - | 4.75mm | - | 10μH | 7.9MHz | 1.5Ohm Max | 380mA | RF INDUCTOR | - | 72 @ 7.9MHz | - | - | VARIABLE INDUCTOR | - | 72 | - | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 0925-562K API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 124mA | - | - | - | - | 38.1mm | - | 5.6μH | 7.9MHz | 2.9Ohm Max | 124mA | RF INDUCTOR | - | 54 @ 7.9MHz | - | 54 | - | - | 54 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-562J API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | - | RECTANGULAR PACKAGE | 44MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 312mA | - | - | - | - | - | - | 5.6μH | 7.9MHz | 1.54Ohm Max | 312mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-152K API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 706mA | - | 4532 | 1812 | - | - | - | 1.5μH | 7.9MHz | 400mOhm Max | 706mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-184J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 145mA | - | 4532 | - | - | - | - | 180μH | 790kHz | 9.5Ohm Max | 145mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0603R-221K API Delevan | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | - | Tape & Reel | - | - | - | 10% | e3 | yes | - | - | 2 | - | - | - | Tin (Sn) | 125°C | -40°C | Wirewound | - | - | TR, 7 Inch | Unshielded | 1 | 1.14mm | Open Core | 250mA | - | 1608 | 0603 | - | - | - | 220 nH | 100MHz | - | 250mA | RF INDUCTOR | DUAL ENDED | - | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 1.6Ohm | 0.22 µH | - | - | 1.02mm | 1.016mm | 1.8034mm | 1.143mm | No | RoHS Compliant | - | ||
![]() 9405R-12 API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | PCB MOUNT VERTICAL ADJUSTER | 95MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9405R | 0.380Dia 9.65mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 600mA | - | - | - | - | 4.75mm | - | 1μH | 25MHz | 600mOhm Max | 600mA | RF INDUCTOR | - | 51 @ 25MHz | - | - | VARIABLE INDUCTOR | - | 51 | - | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5400R-566G API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | 62kHz | Iron Powder | -55°C~125°C | Bulk | 2010 | 5400R | 1.300Dia 33.02mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 86mA | - | - | - | - | 25.4mm | 0.813 mm | 56mH | 1kHz | 5.83Ohm Max | 86mA | RF INDUCTOR | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 18.79mm | 0.730 18.54mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-104GS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 7.6MHz | Ferrite | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 90mA | - | - | - | - | - | - | 100μH | 2.5MHz | 16Ohm Max | 90mA | RF INDUCTOR | DUAL ENDED | 47 @ 2.5MHz | - | 47 | GENERAL PURPOSE INDUCTOR | - | 47 | - | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727R-17G API Delevan Inc. | In Stock | - | - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | - | 5.6MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | - | 96mA | - | Unshielded | - | 4.06mm | - | 96mA | - | - | - | 5.33mm | - | - | 220μH | 790kHz | 20Ohm Max | 96mA | - | - | 50 @ 790kHz | Radial | - | - | - | 50 | - | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | ROHS3 Compliant | - | ||
![]() 2020R-12G API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | WIRE | - | - | - | RECTANGULAR PACKAGE | 260MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 1.3A | MS21422 | - | - | 2.79mm | - | - | 330nH | 25MHz | 110mOhm Max | 1.3A | RF INDUCTOR | - | 65 @ 25MHz | - | 65 | - | - | 65 | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - |