- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020R-02G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | RECTANGULAR PACKAGE | 400MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 2A | MS21422 | 2.79mm | - | - | 120nH | 25MHz | 50mOhm Max | 2A | RF INDUCTOR | - | 60 @ 25MHz | - | 60 | - | - | 60 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | ||
![]() 160R-561FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 180MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 795mA | - | - | - | - | 560nH | 25MHz | 200mOhm Max | 795mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 100-392F API Delevan Inc. | 2058 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 75mA | MS21367 | 2.41mm | 5.33mm | - | 3.9μH | 7.9MHz | 2.8Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537R-46J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 26MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 202mA | - | - | 36.58mm | - | 24μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 106-222G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 85MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 250mA | - | - | - | - | 2.2μH | 7.9MHz | 1.5Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 38 @ 7.9MHz | - | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | 1611 | - | - | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-470J API Delevan Inc. | 2218 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 360mA | MS21367 | 2.41mm | 5.33mm | - | 47nH | 50MHz | 120mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-271G API Delevan Inc. | 2134 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 256mA | MS21367 | 2.41mm | 5.33mm | - | 270nH | 25MHz | 240mOhm Max | 256mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 0805R-151G API Delevan | In Stock | - | - | - | Surface Mount | - | SMD/SMT | WRAPAROUND | - | RECTANGULAR PACKAGE | 920MHz | Ceramic | Q MEASURED AT 250 MHZ | - | Tape & Reel | - | 0805R | - | 2% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 1.73mm | Open Core | 400mA | - | - | - | - | 150 nH | 100MHz | - | 400mA | RF INDUCTOR | DUAL ENDED | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | 0907 | 560mOhm | 150 µH | - | 1.52mm | 1.524mm | 2.286mm | 1.7272mm | No | RoHS Compliant | ||
![]() 2727R-07F API Delevan Inc. | 2127 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | 18MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | - | 240mA | - | Unshielded | - | 4.06mm | - | 240mA | - | 5.33mm | - | - | 33μH | 2.5MHz | 3.3Ohm Max | 240mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | ROHS3 Compliant | ||
![]() 100-222H API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 80MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 96mA | MS21367 | 2.41mm | 5.33mm | - | 2.2μH | 7.9MHz | 1.7Ohm Max | 96mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 9405R-38 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | PCB MOUNT VERTICAL ADJUSTER | 4.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405R | 0.380Dia 9.65mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 153mA | - | - | 4.75mm | - | 150μH | 790kHz | 9.2Ohm Max | 153mA | RF INDUCTOR | - | 53 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 53 | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | ||
![]() 3094R-273GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 15MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 110mA | - | - | - | - | 27μH | 2.5MHz | 4Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | ||
![]() 160R-153GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 23MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 180mA | - | - | - | - | 15μH | 2.5MHz | 3.8Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 46 @ 2.5MHz | - | 46 | GENERAL PURPOSE INDUCTOR | - | 46 | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 5400R-686G API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 48kHz | Iron Powder | - | -55°C~125°C | Bulk | 2010 | 5400R | 1.300Dia 33.02mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -55°C | - | - | 78mA | - | Unshielded | - | - | - | 78mA | - | - | - | - | 68mH | 1kHz | 6.47Ohm Max | 78mA | - | - | - | Radial | - | - | 78mA | - | - | - | - | - | 18.79mm | 0.730 18.54mm | - | - | No | ROHS3 Compliant | ||
![]() 5400R-107G API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 21kHz | Iron Powder | - | -55°C~125°C | Bulk | 2010 | 5400R | 1.300Dia 33.02mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 65mA | - | - | 25.4mm | 0.813 mm | 100mH | 1kHz | 9.89Ohm Max | 65mA | RF INDUCTOR | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 18.79mm | 0.730 18.54mm | - | - | No | ROHS3 Compliant | ||
![]() 100-103J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 53mA | MS21367 | 2.41mm | 5.33mm | - | 10μH | 7.9MHz | 5.6Ohm Max | 53mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100R-271K API Delevan Inc. | 38 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | SOLID LEAD | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 256mA | - | 2.41mm | 5.33mm | - | 270nH | 25MHz | 240mOhm Max | 256mA | RF INDUCTOR | - | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 100-272G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 70MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 89mA | MS21367 | 2.41mm | 5.33mm | - | 2.7μH | 7.9MHz | 2Ohm Max | 89mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-561G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 170MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 185mA | MS21367 | 2.41mm | 5.33mm | - | 560nH | 25MHz | 450mOhm Max | 185mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-562F API Delevan Inc. | 2027 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 50MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 69mA | MS21367 | 2.41mm | 5.33mm | - | 5.6μH | 7.9MHz | 3.3Ohm Max | 69mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant |