- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1008R-682K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 282mA | - | 2520 | 1008 | - | - | 6.8μH | 100kHz | 1.43Ohm Max | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 1945R-13J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 28.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1945R | 0.193Diax0.447L 4.90mmx11.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 360mA | - | - | - | 33.02mm | - | 27μH | 2.5MHz | 2.3Ohm | 360mA | RF INDUCTOR | - | 75 @ 2.5MHz | 75 | - | - | 75 | - | - | - | 4.9mm | - | - | No | ROHS3 Compliant | - | ||
![]() SP1210R-102K API Delevan Inc. | 643 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.19A | - | 3225 | 1210 | - | - | 1μH | 100kHz | 147mOhm Max | 1.19A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.29A | - | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1025R-62K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 18MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 100mA | MS75085 | - | - | 38.1mm | - | 56μH | 2.5MHz | 5.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD62R-682M API Delevan Inc. | 32661 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 1.8A | - | - | - | - | - | 6.8μH | 100kHz | 170mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2624 | - | - | - | 3mm | 0.118 3.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() M27/367-45 API Delevan Inc. | 649 |
| - | 45 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2010 | Military, MIL-PRF-27/367, MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | 240mA | TR, 13 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | 1mH | 0.001MHz | 6.9Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 0.24A | - | - | - | 0.230 5.84mm | - | Non-RoHS Compliant | - | ||
![]() ER1537-18KS API Delevan Inc. | 161 |
| - | 16 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 150MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | 525mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.635 mm | 1.8μH | - | 650mOhm Max | - | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.525A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-473KR API Delevan Inc. | 76 |
| - | 10 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 27MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/03, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | - | 47μH | - | 2.11Ohm Max | 195mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1008R-222J API Delevan Inc. | 32661 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 433mA | - | - | - | - | - | 2.2μH | 7.9MHz | 800mOhm Max | 433mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.413mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 103-221K API Delevan Inc. | 86 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | WRAPAROUND | - | 29.993795mg | RECTANGULAR PACKAGE | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 665mA | MIL-PRF-83446/04 | - | - | - | - | 220nH | 25MHz | 220mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-273K API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 193mA | - | 3225 | 1210 | - | - | 27μH | 2.5MHz | 5Ohm Max | 193mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() SPD127R-222M API Delevan Inc. | 560 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 8.5A | - | - | - | - | - | 2.2μH | 100kHz | 15mOhm Max | 8.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4426-3 API Delevan Inc. | 292 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn90Pb10) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | - | 8nH | 150MHz | 75mOhm | 3A | RF INDUCTOR | DUAL ENDED | 140 @ 150MHz | 140 | - | - | 140 | 1412 | - | - | - | 3.18mm | 0.125 3.18mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812-682J API Delevan Inc. | 594 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.4mm | Rectangular | 600mA | - | - | - | - | - | 6.8μH | 1kHz | 472mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 990mA | - | - | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | - | ||
![]() SPD127-682M API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 6.2A | - | - | - | - | - | 6.8μH | 100kHz | 30mOhm Max | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Lead Free | ||
![]() 1026R-02J API Delevan Inc. | 9 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 875MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.2A | MS75083 | - | - | 38.1mm | - | 27nH | 25MHz | 30mOhm Max | 2.2A | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-033M API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | - | J BEND | 2 | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.562A | - | - | - | - | - | 3.3nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1026R-10K API Delevan Inc. | 605 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 775MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.7A | MS75083 | - | - | 38.1mm | - | 56nH | 25MHz | 50mOhm Max | 1.7A | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1641R-274K API Delevan Inc. | 29 |
| - | - | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 120mA | MS75089 | - | - | 36.6mm | - | 270μH | 790kHz | 5.8Ohm Max | 120mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 70mA | 55 | - | - | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-153K API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 5.76A | - | - | - | 27.9mm | - | 15μH | 1kHz | 20mOhm Max | 5.76A | POWER INDUCTOR | - | - | - | - | 4.3A | - | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free |