- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1537-52KR API Delevan Inc. | 235 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 19MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/07, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.025 mm | 33μH | - | 3Ohm Max | 165mA | RF INDUCTOR | - | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HF1008R-331K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 500MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 330mA | - | - | - | - | - | - | 330nH | 25MHz | 1.35Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1638R-20J API Delevan Inc. | 33 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 3.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1638R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 91mA | - | - | - | - | 36.58mm | 0.635 mm | 680μH | 790kHz | 27.2Ohm Max | 91mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ER1840-01JS API Delevan Inc. | 294 |
| - | 15 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 415MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/04, ER1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 2.7A | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.58mm | 0.635 mm | 180nH | - | 35mOhm Max | - | RF INDUCTOR | - | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 2.7A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1537-06KS API Delevan Inc. | 188 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 1.225A | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | 36.53mm | 0.635 mm | 470nH | - | 120mOhm Max | - | RF INDUCTOR | - | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.225A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HF1008R-391K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 465MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 320mA | - | - | - | - | - | - | 390nH | 25MHz | 1.45Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-683J API Delevan Inc. | 622 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 144mA | - | 3225 | 1210 | - | - | - | 68μH | 2.5MHz | 9Ohm Max | 144mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-80K API Delevan Inc. | 1229 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 7MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 45mA | MS75085 | - | - | - | 38.1mm | - | 330μH | 790kHz | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1812R-124K API Delevan Inc. | 5000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 160mA | - | - | - | - | 1.37mm | - | 120μH | 1kHz | 6Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 208mA | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2512-222J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2512 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 1A | - | - | - | - | - | - | 2.2μH | 7.9MHz | 400mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 750mA | - | 2510 | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4922-08L API Delevan Inc. | 18 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.07A | - | - | - | - | 1.4mm | - | 3.9μH | 1kHz | 42mOhm Max | 3.07A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.842mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-271K API Delevan Inc. | 468 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 290MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 800mA | - | 3225 | 1210 | - | - | - | 270nH | 25MHz | 300mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008R-561K API Delevan Inc. | 90 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 195MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 808mA | - | - | - | - | - | - | 560nH | 25MHz | 230mOhm Max | 808mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-56J API Delevan Inc. | 498 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 24MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 130mA | MS75085 | - | - | - | 38.1mm | - | 33μH | 2.5MHz | 3.4Ohm Max | 130mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812R-682K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 409mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 1.2Ohm Max | 409mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-018J API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | - | 3225 | 1210 | - | - | - | 1.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-08J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | - | - | 480MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 635mA | - | Unshielded | - | 2.67mm | - | 635mA | - | - | - | - | - | - | 220nH | 25MHz | 260mOhm Max | 635mA | - | - | 25 @ 25MHz | - | - | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | 6.477mm | 2.67mm | No | ROHS3 Compliant | - | ||
![]() C0603C-100NG1T3 API Delevan Inc. | 46 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 100nH | 150MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | - | 0.3A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4554R-151J API Delevan Inc. | 46 |
| - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 750mA | - | - | - | 5mm | - | - | 150μH | 790kHz | 450mOhm Max | 750mA | RF INDUCTOR | - | 20 @ 790kHz | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4232-122K API Delevan Inc. | 46 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 83MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 480mA | - | - | - | - | - | - | 1.2μH | 7.9MHz | 900mOhm Max | 480mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead |