- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4564-333J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | 200kHz | Ferrite | - | -20°C~80°C | Bulk | 2010 | 4564 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 30mA | - | 5mm | - | - | - | 33mH | 79.6kHz | 80Ohm Max | 30mA | RF INDUCTOR | - | 100 @ 79.6kHz | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | - | 8.64mm | 11mm | 0.433 11.00mm | No | Non-RoHS Compliant | - | ||
![]() 2890R-34H API Delevan Inc. | 18 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 18MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 550mA | - | - | 36.58mm | - | - | 39μH | 2.5MHz | 650mOhm Max | 550mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | - | 7.11mm | - | - | No | ROHS3 Compliant | - | ||
![]() C0603C-56N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 56nH | 200MHz | 310mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | - | - | - | - | 0.457A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-5N10J1T4 API Delevan Inc. | 29 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 5.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 5.1nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-82N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 360mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 82nH | 150MHz | 540mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | - | 0.36A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-22N0G1T4 API Delevan Inc. | 46 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 22nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-3N60G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 3.6nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | - | - | 1A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-210NG1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 900MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 210nH | 150MHz | 2.06Ohm Max | - | RF INDUCTOR | DUAL ENDED | 24 @ 150MHz | 24 | - | - | - | - | 0.2A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() PT10-820-VM API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | RECTANGULAR PACKAGE | - | Iron Powder | - | - | Bulk | 2010 | PT | 0.830Lx0.450W 21.08mmx11.43mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Rectangular | 9.3A | - | - | - | 7.62mm | 1.02 mm | 10μH | 1kHz | 10mOhm Max | 9.3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 23.62mm | 0.930 23.62mm | No | Non-RoHS Compliant | - | ||
![]() 4232-122K API Delevan Inc. | 46 |
| - | 50 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | 83MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4232 | 0.128Lx0.095W 3.25mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 480mA | - | - | - | - | - | 1.2μH | 7.9MHz | 900mOhm Max | 480mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | - | - | 30 | 1411 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510R-64J API Delevan Inc. | 46 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 12MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 69mA | - | - | - | - | - | 47μH | 2.5MHz | 9.8Ohm Max | 69mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() MIL2510-08K API Delevan Inc. | 17 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 480MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 635mA | - | - | - | - | - | 220nH | 25MHz | 260mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | - | ||
![]() MIL2510-42K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 75MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | MIL2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 3.1Ohm | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 123mA | - | - | - | - | - | 5.6μH | 7.9MHz | 3.1Ohm Max | 123mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | - | ||
![]() C0603C-100NJ1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | - | - | Active | - | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 100nH | 150MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | - | 0.3A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-24N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2.65GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 24nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.61A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() MIL8532-20L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | 2.05A | - | - | - | - | - | 39μH | 1kHz | 84mOhm Max | 2.05A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1A | - | 8632 | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() MIL4922-26L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 730mA | MIL-PRF-27/367 | - | - | - | - | 120μH | 1kHz | 735mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() ER1641-241JP API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 853mA | - | - | 36.53mm | - | - | 240μH | 25MHz | 110mOhm Max | 853mA | RF INDUCTOR | DUAL ENDED | 47 @ 25MHz | 47 | - | - | 47 | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-471JS API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 235MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 565mA | - | - | 36.53mm | - | 0.635 mm | 470nH | 25MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | 44 | - | - | - | - | 0.565A | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2510-58K API Delevan Inc. | 28 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 17MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 91mA | - | - | - | - | - | 27μH | 2.5MHz | 5.7Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | Contains Lead |