- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4554R-271J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | - | - | - | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 570mA | - | - | - | 5mm | - | 270μH | 796kHz | 800mOhm Max | 570mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-10H API Delevan Inc. | 17 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 95MHz | Phenolic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 980mA | - | - | - | - | 36.58mm | 3.9μH | 7.9MHz | 450mOhm Max | 980mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | 60 | - | - | - | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() C0603C-56N0J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 475mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 56nH | 200MHz | 310mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | - | 38 | - | - | - | - | 0.457A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-100NG1T4 API Delevan Inc. | 46 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 100nH | 150MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | - | - | - | - | 0.3A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-5N10G1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5.7GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 5.1nH | 250MHz | 140mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIL8532-49L API Delevan | In Stock | - | - | - | - | - | - | 8532 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | 130°C | -55°C | REFERENCE STANDARD: MIL-PRF-27/370 | - | Tape & Reel | - | - | - | 15% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | - | - | - | - | - | - | 10 mH | 0.001MHz | - | 120mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | 8632 | 23.4Ohm | - | 10000 µH | - | 7.26mm | - | - | - | No | RoHS Compliant | - | ||
![]() S1812-103J API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 333mA | - | 4532 | 1812 | - | - | 10μH | 2.5MHz | 1.8Ohm Max | 333mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812-153J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 283mA | - | 4532 | - | - | - | 15μH | 2.5MHz | 2.5Ohm Max | 283mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-10K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 220MHz | Phenolic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.02A | - | - | - | - | 36.6mm | 820nH | 25MHz | 220mOhm Max | 1.02A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | 50 | - | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 100R-561K API Delevan Inc. | 46 |
| - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 170MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 185mA | - | - | - | 2.41mm | 5.33mm | 560nH | 25MHz | 450mOhm Max | 185mA | RF INDUCTOR | - | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-392J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 75mA | MS21367 | - | - | 2.41mm | 5.33mm | 3.9μH | 7.9MHz | 2.8Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | 37 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-101HS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 2-SMD | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 600MHz | Iron | - | - | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | 1.295A | - | Unshielded | 1 | - | Chip | - | - | - | - | - | - | 100nH | 25MHz | 75mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 1512 | - | 1.295A | - | - | - | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | ||
![]() 100R-221K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 274mA | - | - | - | 2.41mm | 5.33mm | 220nH | 25MHz | 210mOhm Max | 274mA | RF INDUCTOR | - | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4232R-223J API Delevan Inc. | In Stock | - | - | 50 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | Iron | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 161mA | - | - | - | - | - | 22μH | 2.5MHz | 8Ohm Max | 161mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | - | 30 | 4232M | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100-681K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 165MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 159mA | - | - | - | 2.41mm | 5.33mm | 680nH | 25MHz | 620mOhm Max | 159mA | RF INDUCTOR | - | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-330J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 370mA | MS21367 | - | - | 2.41mm | 5.33mm | 33nH | 50MHz | 115mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100R-470J API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 360mA | MS21367 | - | - | 2.41mm | 5.33mm | 47nH | 50MHz | 120mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | - | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727R-23G API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | 2.8MHz | Iron | - | - | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | - | - | - | 5.33mm | - | 680μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | 55 | - | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | ROHS3 Compliant | - | ||
![]() 160R-331GS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 230MHz | Iron | - | - | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 950mA | - | - | - | - | - | 330nH | 25MHz | 140mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 106-221G API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 260MHz | Iron | - | - | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 550mA | - | - | - | - | - | 220nH | 25MHz | 330mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 45 | 1611 | - | - | - | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - |