- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100-220J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 418mA | MS21367 | - | - | 2.41mm | 5.33mm | - | 22nH | 50MHz | 90mOhm Max | 418mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-122F API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 125mA | MS21367 | - | - | 2.41mm | 5.33mm | - | 1.2μH | 7.9MHz | 1Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 9406R-08 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | - | 4.000004g | - | 110MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9406R | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 125°C | -55°C | - | 1.84A | - | Shielded | - | 9.53mm | - | 1.84A | - | - | - | - | - | - | 470nH | 25MHz | 64mOhm Max | 1.84A | - | - | 53 @ 25MHz | Pin | - | - | - | - | - | - | - | 9.53mm | 0.375 9.53mm | 12.7mm | 9.53mm | No | ROHS3 Compliant | - | ||
![]() 106-391G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 190MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 475mA | - | - | - | - | - | - | 390nH | 25MHz | 450mOhm Max | 475mA | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 1611 | - | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-122J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.79mm | Epoxy Encapsulated | 125mA | MS21367 | - | - | 2.41mm | 5.33mm | - | 1.2μH | 7.9MHz | 1Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-470K API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 360mA | - | - | - | 2.41mm | 5.33mm | - | 47nH | 50MHz | 120mOhm Max | 360mA | RF INDUCTOR | - | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160R-222FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 98MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 370mA | - | - | - | - | - | - | 2.2μH | 7.9MHz | 930mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 36 @ 7.9MHz | - | 36 | GENERAL PURPOSE INDUCTOR | - | 36 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 9405R-42 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 3.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405R | 0.380Dia 9.65mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 124mA | - | - | - | - | 4.75mm | - | 330μH | 790kHz | 14Ohm Max | 124mA | RF INDUCTOR | - | 42 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 42 | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-330M API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 370mA | - | - | - | 2.41mm | 5.33mm | - | 33nH | 50MHz | 115mOhm Max | 370mA | RF INDUCTOR | - | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-562GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 40MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 160mA | - | - | - | - | - | - | 5.6μH | 7.9MHz | 1.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727R-10G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 12MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 185mA | - | Unshielded | - | 4.06mm | - | 185mA | - | - | - | 5.33mm | - | - | 56μH | 2.5MHz | 5.6Ohm Max | 185mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | ROHS3 Compliant | - | ||
![]() 2020R-04G API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 350MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 1.8A | MS21422 | - | - | 2.79mm | - | - | 150nH | 25MHz | 60mOhm Max | 1.8A | RF INDUCTOR | - | 60 @ 25MHz | - | 60 | - | - | 60 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2727R-12G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 10MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 155mA | - | Unshielded | - | 4.06mm | - | 155mA | - | - | - | 5.33mm | - | - | 82μH | 2.5MHz | 8.1Ohm Max | 155mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | ROHS3 Compliant | - | ||
![]() 9406R-60 API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 500kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9406R | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 43.5mA | - | - | - | - | 4.75mm | 0.508 mm | 10mH | 250kHz | 115Ohm Max | 43.5mA | RF INDUCTOR | - | 40 @ 250kHz | Pin | - | VARIABLE INDUCTOR | - | - | - | - | - | 9.53mm | 0.375 9.53mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-822FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 30MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 230mA | - | - | - | - | - | - | 8.2μH | 7.9MHz | 2.4Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100-103G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 53mA | MS21367 | - | - | 2.41mm | 5.33mm | - | 10μH | 7.9MHz | 5.6Ohm Max | 53mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 100-272F API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 89mA | MS21367 | - | - | 2.41mm | 5.33mm | - | 2.7μH | 7.9MHz | 2Ohm Max | 89mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1812R-473JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | - | 10MHz | Ferrite | - | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 47 μH | - | - | 200mA | - | - | - | - | - | - | - | 50 | - | 5Ohm | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() 1945-20J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8MHz | Iron | Q MEASURED AT 1.5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 220mA | - | - | - | - | 33mm | - | 100μH | 2.5MHz | 5.78Ohm Max | 220mA | RF INDUCTOR | - | 75 @ 1.5MHz | - | 75 | - | - | 75 | - | - | 4.58mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1812R-273K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 430mA | - | 4532 | 1812 | - | - | - | 27μH | 1kHz | 1Ohm Max | 430mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 400mA | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - |