- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537R-20K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 135MHz | Phenolic | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 485mA | - | - | 36.58mm | - | 0.635 mm | 2.2μH | 7.9MHz | 950mOhm Max | 485mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3443R-44K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2010 | 3443R | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 4A | - | 12.72mm | 9.54mm | - | 1.02 mm | 68μH | 1kHz | 92mOhm Max | 4A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.8A | - | - | - | - | - | - | 15.27mm | 0.600 15.27mm | - | No | ROHS3 Compliant | - | ||
![]() 3094R-330JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 1GHz | Iron | - | - | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 1A | - | - | - | - | - | 33nH | 100MHz | 50mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | - | - | 3.56mm | 0.140 3.56mm | - | No | ROHS3 Compliant | - | ||
![]() MS75089-19 API Delevan | In Stock | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | - | 5.7MHz | Ferrite | - | - | - | - | Bulk | 2010 | - | - | 10% | e0 | no | Active | - | 2 | - | - | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | - | - | TR, 14 INCH | Shielded | 1 | - | Tubular | - | MS75089 | - | - | - | 0.635 mm | 470 μH | 0.79MHz | - | 94mA | RF INDUCTOR | - | - | Axial | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | 9.5Ohm | - | 470 µH | - | - | - | 10.41mm | No | Non-RoHS Compliant | - | ||
![]() MIL4922-25L API Delevan | In Stock | - | - | - | - | - | 4922 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | - | - | Tape & Reel | - | - | - | 15% | e0 | - | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | - | MIL-PRF-27/367 | - | - | - | - | 100 μH | 0.001MHz | - | 760mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 672mOhm | - | 100 µH | - | 5.84mm | - | - | No | RoHS Compliant | - | ||
![]() MIL8532-32L API Delevan | In Stock | - | - | - | - | - | 8532 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | REFERENCE STANDARD: MIL-PRF-27/370 | - | Tape & Reel | - | - | - | 15% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | - | - | - | - | - | - | 390 μH | 0.001MHz | - | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 8632 | 770mOhm | - | 390 µH | - | 7.26mm | - | - | No | RoHS Compliant | - | ||
![]() C0603C-150NJ1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 245mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 150nH | 150MHz | 1.14Ohm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | - | 28 | - | - | - | - | - | 0.245A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-2N20J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 2.2nH | 250MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | - | - | - | - | - | 0.4A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-9N50J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-9N50J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-9N50J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-180NG1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | - | 25 | - | - | - | - | - | 0.235A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-9N50G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() S4924-332K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 85MHz | Iron | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 1.045A | - | - | - | - | - | 3.3μH | 7.9MHz | 350mOhm Max | 1.045A | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | - | - | - | 5.84mm | 0.220 5.58mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PT5R-800 API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Bulk | 2010 | PTR | 0.800Diax0.360W 20.32mmx9.14mm | ±15% | e2 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.14mm | Cylindrical | 10.6A | - | - | 12.7mm | 7.87mm | 1.02 mm | 5μH | 1kHz | 10mOhm Max | 10.6A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() C0603C-180NJ1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | - | 25 | - | - | - | - | - | 0.235A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-180NJ1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | - | 25 | - | - | - | - | - | 0.235A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-180NG1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | - | 25 | - | - | - | - | - | 0.235A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() C0603C-330NG1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 400MHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 100mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 330nH | 100MHz | 3.89Ohm Max | - | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | - | 19 | - | - | - | - | - | 0.1A | - | - | - | 0.040 1.02mm | - | - | ROHS3 Compliant | - | ||
![]() 4564-273J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | - | 200kHz | Ferrite | - | - | - | -20°C~80°C | Bulk | 2010 | 4564 | 0.340Dia 8.64mm | ±5% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 30mA | - | 5mm | - | - | - | 27mH | 79.6kHz | 80Ohm Max | 30mA | RF INDUCTOR | - | 100 @ 79.6kHz | - | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | No | Non-RoHS Compliant | - |