- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1025-11JS API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 330MHz | Phenolic | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 650mA | - | 36.53mm | - | 0.51 mm | 430nH | 25MHz | 350mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | - | - | - | - | 0.65A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DC1050R-184K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2010 | DC1050R | 1.180Dia 29.98mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 5.1A | - | 19.05mm | 19.56mm | 1.016 mm | 180μH | 1kHz | 72mOhm Max | 5.1A | POWER INDUCTOR | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | 6.5A | - | - | - | - | - | - | 21.34mm | 0.840 21.34mm | No | ROHS3 Compliant | - | ||
![]() 4232R-101K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | 2-SMD | - | J BEND | - | RECTANGULAR PACKAGE | - | 250MHz | Phenolic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 519mA | - | - | - | - | 100nH | 25MHz | 450mOhm Max | 519mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | 20 | 1411 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() C0603C-16N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 3.1GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 16nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-2N20J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 2.2nH | 250MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | - | - | - | - | - | 0.4A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-39N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 2.2GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 540mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 39nH | 250MHz | 240mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | - | - | - | - | - | 0.54A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-15N0G1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-330NG1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 400MHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 100mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 330nH | 100MHz | 3.89Ohm Max | - | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | - | 19 | - | - | - | - | - | 0.1A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-15N0G1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-15N0G1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-9N50G1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | - | - | - | - | 0.7A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() P160R-563KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Rectangular | 213mA | - | - | - | - | 56μH | 100kHz | 2.7Ohm Max | 213mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 204mA | - | 1512 | - | - | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - | ||
![]() MIL4922-331L API Delevan | In Stock | - | - | - | - | - | 4922 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 130°C | -55°C | - | Tape & Reel | - | - | - | 15% | e0 | - | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | - | MIL-PRF-27/367 | - | - | - | 330 nH | 0.001MHz | - | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 9mOhm | - | 0.33 µH | - | 5.84mm | - | No | RoHS Compliant | - | ||
![]() 2512-182K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2512 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.18A | - | - | - | - | 1.8μH | 7.9MHz | 290mOhm Max | 1.18A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 890mA | - | 2611 | - | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1641-123JS API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 44MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | 2Ohm | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 200mA | MIL-PRF-39010/02 | 36.53mm | - | 0.635 mm | 12μH | 2.5MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | - | - | - | - | - | 0.2A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-561KM API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 210MHz | Phenolic | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 490mA | - | 36.53mm | - | - | 560nH | 25MHz | 330mOhm Max | 490mA | RF INDUCTOR | DUAL ENDED | 43 @ 25MHz | - | 43 | - | - | 43 | - | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510R-30K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 125MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 283mA | - | - | - | - | 1.8μH | 7.9MHz | 590mOhm Max | 283mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() P160R-683JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 206mA | - | - | - | - | 68μH | 100kHz | 2.9Ohm Max | 206mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 185mA | - | 1512 | - | - | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - | ||
![]() P160R-331KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 3.18mm | Rectangular | 1.929A | - | - | - | - | 330nH | 100kHz | 33mOhm Max | 1.929A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.636A | - | 1512 | - | - | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - | ||
![]() P160R-391KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 3.18mm | Rectangular | 1.873A | - | - | - | - | 390nH | 100kHz | 35mOhm Max | 1.873A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.417A | - | 1512 | - | - | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - |