- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P160R-391KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 3.18mm | Rectangular | 1.873A | - | 390nH | 100kHz | 35mOhm Max | 1.873A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.417A | - | 1512 | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | ||
![]() P160R-681KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Rectangular | 1.67A | - | 680nH | 100kHz | 44mOhm Max | 1.67A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.933A | - | 1512 | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | ||
![]() P160R-562KS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Rectangular | 687mA | - | 5.6μH | 100kHz | 260mOhm Max | 687mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 644mA | - | 1512 | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | ||
![]() P160R-391JS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 3.18mm | Chip | 1.873A | - | 390nH | 100kHz | 35mOhm Max | 1.873A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.417A | - | 1512 | - | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | ||
![]() MIL8532-05L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | 5.22A | - | 2.2μH | 1kHz | 13mOhm Max | 5.22A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4.3A | - | 8632 | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | ||
![]() 4564R-123J API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | -20°C~80°C | Bulk | 2010 | 4564R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 40mA | 5mm | 12mH | 79.6kHz | 40Ohm Max | 40mA | RF INDUCTOR | - | 100 @ 79.6kHz | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | - | 8.64mm | 11mm | 0.433 11.00mm | No | ROHS3 Compliant | ||
![]() C0603C-16N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 16nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-36N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2.08GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 540mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 36nH | 250MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | - | - | - | - | 0.54A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-43N0J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 500mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 43nH | 250MHz | 280mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | - | - | - | 0.5A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-18N0G1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-180NG1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | 25 | - | - | - | - | 0.235A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-18N0G1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-9N50G1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 9.5nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | - | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-150NJ1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 245mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 150nH | 150MHz | 1.14Ohm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 150MHz | 28 | - | - | - | - | 0.245A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-180NJ1T3 API Delevan Inc. | 29 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | 25 | - | - | - | - | 0.235A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-18N0J1T2 API Delevan Inc. | 50 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-16N0J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 16nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-18N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-15N0J1T3 API Delevan Inc. | 50 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | ||
![]() C0603C-15N0J1T4 API Delevan Inc. | 50 |
| - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant |