- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008-561K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 195MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 808mA | - | - | - | - | - | - | 560nH | 25MHz | 230mOhm Max | 808mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HF1008-120J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.7GHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 1.075A | 2520 | 1008 | - | - | - | - | 12nH | 50MHz | 105mOhm Max | 1.075A | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | 1110 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() M1330-90K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2013 | M1330 | 0.320Lx0.125W 8.13mmx3.18mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 29mA | - | - | - | - | - | - | 820μH | 790kHz | 65Ohm Max | 29mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 3213 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-40J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 271mA | - | - | - | 36.58mm | - | - | 15μH | 2.5MHz | 1.4Ohm Max | 271mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | 65 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210R-121G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | RECTANGULAR PACKAGE | 500MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 971mA | 3225 | 1210 | - | - | - | - | 120nH | 25MHz | 220mOhm Max | 971mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210-272K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 411mA | 3225 | - | - | - | - | - | 2.7μH | 7.9MHz | 1.1Ohm Max | 411mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-224JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | 26.988746mg | - | 4MHz | Ferrite | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 220 μH | - | - | 142mA | - | - | - | - | - | - | - | - | 10Ohm | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | Non-RoHS Compliant | - | ||
![]() S1210-152K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 532mA | 3225 | 1210 | - | - | - | - | 1.5μH | 7.9MHz | 570mOhm Max | 532mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS850R-824M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 160mA | - | - | - | - | - | - | 820μH | 1kHz | 4Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4132 | - | - | - | 4.8mm | 0.189 4.80mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-471F API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 205MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 802mA | 4532 | 1812 | - | - | - | - | 470nH | 25MHz | 310mOhm Max | 310mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | 25 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2534-72L API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 120kHz | Ferrite | -55°C~125°C | Bulk | 2002 | 2534 | 0.250Dia 6.35mm | ±15% | - | no | Active | - | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 15.8mA | - | - | - | 41.1mm | 5.33mm | - | 100mH | 79kHz | 670Ohm Max | 15.8mA | RF INDUCTOR | - | 30 @ 79kHz | Radial | 30 | - | - | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-42J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 34MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 213mA | - | - | - | 36.58mm | - | - | 18μH | 2.5MHz | 2.25Ohm Max | 213mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | 75 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-23F API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | 2.8MHz | Iron | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | - | - | 5.33mm | - | - | - | 680μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | 55 | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() SDS850R-154M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 400mA | - | - | - | - | - | - | 150μH | 1kHz | 900mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4132 | - | - | - | 4.8mm | 0.189 4.80mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 0603-36NJ API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2002 | 603 | 0.071Lx0.045W 1.80mmx1.14mm | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Open Wound | 600mA | - | - | - | - | - | - | 36nH | 250MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | - | 0704 | - | 0.6A | - | - | 0.040 1.02mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125R-823M API Delevan Inc. | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.4A | - | - | - | - | - | - | 82μH | 1kHz | 190mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-472JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | 35MHz | Ferrite | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 4.7 μH | - | - | 448mA | - | - | - | - | - | - | - | - | 1Ohm | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | Non-RoHS Compliant | - | ||
![]() PT150-2050 API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | Bulk | 2010 | PT | 2.050Diax0.920W 52.07mmx23.37mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | - | YES | 1 | 23.37mm | Cylindrical | 12.3A | - | - | - | 12.7mm | 20.32mm | 1.3 mm | 150μH | 1kHz | 40mOhm Max | 12.3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4554R-681K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±10% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 380mA | - | - | 5mm | - | - | - | 680μH | 796kHz | 1.6Ohm Max | 380mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | GENERAL PURPOSE INDUCTOR | 20 | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() S3483R-470M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -20°C~85°C | Tape & Reel (TR) | 2013 | S3483R | 0.283Lx0.283W 7.20mmx7.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn96.0Cu4.0) | - | - | 8504.50.80.00 | 0.67mA | TR, 13 Inch | Shielded | 1 | 7.6mm | Rectangular | 670μA | - | - | - | - | - | - | 47μH | 100kHz | 288mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2828 | - | - | - | 3.5mm | 0.138 3.50mm | - | - | No | ROHS3 Compliant | - |