- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 106-151G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 635mA | - | - | - | - | 150nH | 25MHz | 250mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | - | 42 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-680J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 324mA | MS21367 | 2.41mm | 5.33mm | - | 68nH | 50MHz | 150mOhm Max | 324mA | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-182G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 102mA | MS21367 | 2.41mm | 5.33mm | - | 1.8μH | 7.9MHz | 1.5Ohm Max | 102mA | RF INDUCTOR | DUAL ENDED | 32 @ 7.9MHz | Radial | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 9406R-06 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | - | 4.000004g | - | 142MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406R | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 125°C | -55°C | - | - | 1.9A | - | Shielded | - | 9.53mm | - | 1.9A | - | - | - | - | 330nH | 25MHz | 60mOhm Max | 1.9A | - | - | 51 @ 25MHz | Pin | - | - | - | - | - | - | 9.53mm | 0.375 9.53mm | 12.7mm | 9.53mm | No | ROHS3 Compliant | ||
![]() 100-471K API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | SOLID LEAD | - | - | RECTANGULAR PACKAGE | 175MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | - | 2.41mm | 5.33mm | - | 470nH | 25MHz | 310mOhm Max | 225mA | RF INDUCTOR | - | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100-682J API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.79mm | Epoxy Encapsulated | 64mA | MS21367 | 2.41mm | 5.33mm | - | 6.8μH | 7.9MHz | 3.8Ohm Max | 64mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100R-821G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 155mA | MS21367 | 2.41mm | 5.33mm | - | 820nH | 25MHz | 650mOhm Max | 155mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 100R-822F API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 43MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 56mA | MS21367 | 2.41mm | 5.33mm | - | 8.2μH | 7.9MHz | 5Ohm Max | 56mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 106-393H API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 10MHz | Iron | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±3% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 75mA | - | - | - | - | 39μH | 2.5MHz | 17Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 100R-272H API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 89mA | MS21367 | 2.41mm | 5.33mm | - | 2.7μH | 7.9MHz | 2Ohm Max | 89mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | Radial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 100-332H API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 84mA | MS21367 | 2.41mm | 5.33mm | - | 3.3μH | 7.9MHz | 2.2Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 37 @ 7.9MHz | Radial | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 100R-182H API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | - | - | - | 95MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 102mA | - | Unshielded | - | 2.79mm | - | 102mA | - | 2.41mm | - | - | 1.8μH | 7.9MHz | 1.5Ohm Max | 102mA | - | - | 32 @ 7.9MHz | Radial | - | - | - | 32 | - | - | 1.65mm | 0.065 1.65mm | 2.54mm | 2.54mm | No | ROHS3 Compliant | ||
![]() 2020R-08F API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 300MHz | Iron | -55°C~125°C | Bulk | 2010 | 2020R | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | - | 1.5A | MS21422 | 2.79mm | - | - | 220nH | 25MHz | 80mOhm Max | 1.5A | RF INDUCTOR | - | 65 @ 25MHz | - | 65 | - | - | 65 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | ||
![]() 100-221G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 274mA | MS21367 | 2.41mm | 5.33mm | - | 220nH | 25MHz | 210mOhm Max | 274mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() 160R-333FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 13MHz | Iron | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 140mA | - | - | - | - | 33μH | 2.5MHz | 6.6Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 47 @ 2.5MHz | - | 47 | GENERAL PURPOSE INDUCTOR | - | 47 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 160R-473FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 125mA | - | - | - | - | 47μH | 2.5MHz | 8.3Ohm Max | 125mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 100R-182G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 102mA | MS21367 | 2.41mm | 5.33mm | - | 1.8μH | 7.9MHz | 1.5Ohm Max | 102mA | RF INDUCTOR | DUAL ENDED | 32 @ 7.9MHz | Radial | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 5HCR-68 API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | - | - | - | - | - | Ferrite | - | Bulk | 2010 | HCR | 0.875Diax1.125L 22.23mmx28.58mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | - | Wirewound | - | 5A | - | Unshielded | - | - | - | 5A | - | 22.23mm | - | - | 68μH | 1kHz | 35mOhm Max | 5A | - | - | - | Radial | - | - | 9A | - | - | 22.23mm | - | - | 28.58mm | - | No | ROHS3 Compliant | ||
![]() 100-221F API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | -55°C~105°C | Bulk | 2010 | 100 | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 274mA | MS21367 | 2.41mm | 5.33mm | - | 220nH | 25MHz | 210mOhm Max | 274mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | Non-RoHS Compliant | ||
![]() ER1840-102JP API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 949.99252mg | TUBULAR PACKAGE | 415MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | ER1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 2.7A | - | - | 36.58mm | 0.635 mm | 200nH | 25MHz | 35mOhm Max | 2.7A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant |