- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812R-152JTR API Delevan | In Stock | - | - | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | Ferrite | 1812 | 4532 | - | 1000 | - | - | - | - | 578 mA | 600 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 1812R-152JTR T500 | - | - | 50 | - | Details | - | - | - | 0.000952 oz | - | Reel | - | 1812/R | - | 5 % | - | - | - | - | - | Standard | - | - | - | 125 °C | -55 °C | RF | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.5 uH | - | 600 mΩ | 578 mA | - | - | - | - | - | - | 50 | - | - | - | - | 70 MHz | - | RF Inductors | - | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | ||
![]() 5022R-222J API Delevan | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | PHENOLIC | - | - | 0.95 Ω | 100 | - | API DELEVAN | 5022R-222J | - | 620 mA | 950 mOhms | + 125 C | API Delevan Inc. | - 55 C | PCB Mount | 125 °C | -55 °C | Tape & Reel (TR) | 5022 | 5.84 mm | 13.21 mm | SMT | 6.35 mm | 5022R-222J T100 | Active | Active | 33 | 5.29 | Details | Yes | 135 MHz | - | - | - | MouseReel | - | 5022R | - | 5 % | e1 | Yes | - | - | - | Standard | EAR99 | Filter Choke | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | RF | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | RF INDUCTOR | DUAL ENDED | - | 33 | GENERAL PURPOSE INDUCTOR | - | - | 5022 | NO | 0.62 A | 2.2 µH | 135 MHz | - | RF Inductors | - | - | 5.84 mm | - | 13.21 mm | 6.35 mm | - | - | - | ||
![]() S1210-471K API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 220MHz | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | - | 653mA | - | - | 3225 | 1210 | - | 470nH | 25MHz | 450mOhm Max | 653mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() M27/367-29T API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | 1 | - | - | - | - | 1.04 A | 362 mOhms | + 130 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | MIL4922-21LT T100 | - | - | - | - | N | - | - | - | - | - | Cut Tape | - | MIL-PRF-27/367,T | - | 5 % | - | - | - | - | - | Standard | - | Power Choke | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 47 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | 500 mA | - | 6.335 mm | - | 13.21 mm | 5.84 mm | - | - | - | ||
![]() M83446/36-27AJMT API Delevan | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | Ceramic | 0603 | 1608 | - | 50 | - | - | - | - | 704 mA | 140 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | M83446/36-27AJMT T50 | - | - | 30 | - | Details | - | - | - | 0.000113 oz | - | Cut Tape | - | M83446/36 | - | 5 % | - | - | - | - | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 8.7 nH | 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 GHz | - | RF Inductors | - | - | 1.02 mm | - | 1.8 mm | 1.19 mm | - | - | - | ||
![]() 1210-222J API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 70MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | - | 431mA | - | - | 3225 | - | - | 2.2μH | 7.9MHz | 1Ohm Max | 431mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-223KTR API Delevan | In Stock | - | - | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | Ferrite | - | - | - | 1000 | - | - | - | - | 370 mA | 1.2 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | P1812R-223KTR T500 | - | - | - | - | Details | - | - | - | 0.007901 oz | - | MouseReel | - | P1812/R | - | 10 % | - | - | - | - | - | Standard | - | Established Reliability | - | 125 °C | -55 °C | Power | - | - | Unshielded | - | - | - | - | - | - | SMD/SMT | - | - | - | 22 uH | - | 1.2 Ω | 370 mA | - | - | - | - | - | - | - | - | - | - | - | - | Molded | Power Inductors | 515 mA | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | ||
![]() 1210R-102J API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 120MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | - | 515mA | - | - | 3225 | 1210 | - | 1μH | 7.9MHz | 700mOhm Max | 515mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-105K API Delevan Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1.000001g | TUBULAR PACKAGE | - | - | - | - | - | - | 3.8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT: 0.79 MHZ | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75089 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | - | 70mA | - | - | - | - | 36.6mm | 1mH | 790kHz | 17.5Ohm Max | 70mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 40mA | 60 | - | - | - | - | - | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-202J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | - | - | - | - | - | - | 140MHz | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | - | 675mA | - | - | - | - | - | 2μH | 7.9MHz | 800mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-30K API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | - | - | - | - | - | - | 100MHz | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | - | 355mA | MS75084 | - | - | - | 38.1mm | 2.7μH | 7.9MHz | 550mOhm Max | 355mA | RF INDUCTOR | - | 37 @ 7.9MHz | 37 | - | - | 37 | - | - | - | - | - | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-152J API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 85MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | - | 467mA | - | - | 3225 | - | - | 1.5μH | 7.9MHz | 850mOhm Max | 467mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-104K API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | - | 180mA | - | - | 4532 | 1812 | - | 100μH | 1kHz | 4.32Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 238mA | - | - | - | - | - | - | - | - | - | - | 3.4036mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-44KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 600 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | 1025R-44KTR T1000 | - | - | - | - | Details | - | - | - | 0.010582 oz | - | Reel | - | 1025/R, 1026/R | - | - | - | - | - | - | - | Standard | - | Molded | - | - | - | RF | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | 2.41 mm | - | - | 6.35 mm | - | - | - | - | ||
![]() 1025-22K API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | 299.994654mg | TUBULAR PACKAGE | - | - | - | - | - | - | 150MHz | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | - | 620mA | - | - | - | - | 38.1mm | 1.2μH | 7.9MHz | 180mOhm Max | 620mA | RF INDUCTOR | - | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-102K API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 100MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | - | 634mA | - | - | 4532 | - | - | 1μH | 7.9MHz | 500mOhm Max | 634mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | - | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-473K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | - | 110mA | - | - | 2520 | 1008 | - | 47μH | 2.5MHz | 9Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-103K API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 28MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | - | 291mA | - | - | 3225 | 1210 | - | 10μH | 2.5MHz | 1.9Ohm Max | 291mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008-183K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 1008 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 21MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | - | 200mA | - | - | - | - | - | 18μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | - | - | - | 2.413mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-104K API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | - | 127mA | - | - | 3225 | 1210 | - | 100μH | 2.5MHz | 10Ohm Max | 127mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free |