- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008-103K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | 100mg | - | - | 29MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | - | - | Active | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 230mA | - | Shielded | - | 2.66mm | - | 230mA | - | - | - | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | - | - | 30 @ 7.9MHz | - | - | - | - | 30 | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | 2.667mm | 2.66mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-332L API Delevan Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | - | 19.05mm | 15.748mm | - | 3.3μH | 1kHz | 5mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 60A | - | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ER1641-221JS API Delevan Inc. | In Stock | - | - | 10 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | - | - | TUBULAR PACKAGE | - | 250MHz | Phenolic | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/01, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 1.1A | TR, 14 INCH | NO | 1 | - | - | - | - | - | 36.53mm | - | 0.635 mm | 220nH | - | 67mOhm Max | - | RF INDUCTOR | DUAL ENDED | 49 @ 25MHz | - | 49 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.1A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M83446/38-28F API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron | 140MHz | - | 125°C | -55°C | - | - | - | - | - | 5% | e0 | - | - | - | - | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | Bulk | Unshielded | - | - | Chip | - | - | - | - | - | - | 1 μH | - | - | 610mA | - | - | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1512 | 340mOhm | - | 1 µH | - | - | 2.03mm | - | 3.94mm | 3.18mm | - | RoHS Compliant | - | ||
![]() 1025R-18J API Delevan | In Stock | - | - | - | - | Through Hole | - | - | - | WIRE | - | - | - | TUBULAR PACKAGE | - | 250MHz | Phenolic | - | - | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 420mA | MS75083 | - | - | - | - | 820 nH | 25MHz | - | 420mA | RF INDUCTOR | - | - | Axial | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | - | 850mOhm | - | 0.82 μH | - | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() 4564R-152J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | 1.1MHz | Ferrite | - | - | -20°C~80°C | Bulk | 2010 | 4564R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 150mA | - | 5mm | - | - | - | 1.5mH | 252kHz | 9Ohm Max | 150mA | RF INDUCTOR | - | 90 @ 252kHz | - | 90 | GENERAL PURPOSE INDUCTOR | - | 90 | - | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4564R-822J API Delevan Inc. | In Stock | - | - | 6 Weeks | Copper, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | 500kHz | Ferrite | - | - | -20°C~80°C | Bulk | 2010 | 4564R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 50mA | - | 5mm | - | - | - | 8.2mH | 252kHz | 26Ohm Max | 50mA | RF INDUCTOR | - | 90 @ 252kHz | - | 90 | GENERAL PURPOSE INDUCTOR | - | 90 | - | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4554R-681J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | - | - | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 380mA | - | 5mm | - | - | - | 680μH | 796kHz | 1.6Ohm Max | 380mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4554R-221J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 2.7MHz | Ferrite | - | - | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±5% | - | - | Active | Not Applicable | - | Radial | - | - | - | 85°C | -40°C | - | 640mA | - | Unshielded | - | - | - | 640mA | - | 5mm | - | - | - | 220μH | 796kHz | 650mOhm Max | 640mA | - | - | 20 @ 796kHz | Radial | - | - | - | 20 | - | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2890R-04H API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | - | 125MHz | Phenolic | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.64A | - | - | 36.58mm | - | - | 2.2μH | 7.9MHz | 160mOhm Max | 1.64A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ER1025-15JS API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | 275MHz | Phenolic | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | - | - | - | Molded | - | 105°C | -55°C | - | 495mA | - | Unshielded | - | - | - | 495mA | - | - | - | - | - | 620nH | 25MHz | 600mOhm Max | - | - | - | 28 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() ER1025-09JS API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | - | 365MHz | Phenolic | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 700mA | - | - | 36.53mm | - | 0.51 mm | 360nH | 25MHz | 300mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | - | - | - | - | 0.7A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() C0603C-100NJ1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.4GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 100nH | 150MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | - | - | - | - | - | 0.3A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-1N60J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 8.5GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 1.6nH | 250MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | - | 1A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-1N80J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 8.5GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 1.8nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | - | - | - | - | 1A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-23N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 2.85GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 23nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.61A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-22N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 22nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.61A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-23N0J1T3 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 2.85GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 610mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 23nH | 250MHz | 190mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 0.61A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-47N0J1T4 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 2GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 500mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 47nH | 200MHz | 280mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | - | 38 | - | - | - | - | - | 0.5A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-6N80J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 5.8GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 840mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 6.8nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | - | - | - | 0.84A | - | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - |