- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | Terminal Material | Approvals | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Q Minimum | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Terminal Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519R-564K TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5500R-225K TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3519R-155K TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1330-54K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603-10NH API Delevan | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 0.11 Ω | - | API DELEVAN | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Obsolete | - | - | No | 4800 MHz | - | - | - | 3% | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | 1 | - | compliant | - | - | - | 250 MHz | - | - | RF INDUCTOR | DUAL ENDED | 38 | GENERAL PURPOSE INDUCTOR | - | - | - | NO | 0.7 A | 0.01 µH | - | - | - | - | - | - | - | - | ||
![]() 0402-68NJ API Delevan | In Stock | - | Datasheet | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | 1.12 Ω | - | API DELEVAN | - | - | - | - | - | - | - | - | 125 °C | -40 °C | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | - | Obsolete | - | - | No | 1620 MHz | - | - | - | 5% | e0 | No | - | EAR99 | - | Tin/Lead (Sn90Pb10) | - | - | - | - | 8504.50.80.00 | TR, 7 Inch | - | 1 | Unshielded | compliant | - | - | - | 250 MHz | - | - | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | - | - | 0503 | NO | 0.1 A | 0.068 μH | - | - | - | - | - | - | - | - | ||
![]() 1330-88KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 4.5 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | 1330-88KTR T500 | - | - | N | - | - | 0.010582 oz | Reel | 1330/R | - | - | - | Standard | - | - | - | - | - | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 680 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() P1812-822KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 8.4 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | P1812-822KTR T500 | - | - | N | - | - | 0.007901 oz | Reel | P1812/R | - | - | - | Standard | - | Established Reliability | - | - | - | - | Power | - | - | - | - | - | - | - | SMD/SMT | 8.2 uH | - | 8.4 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() 1331R-222KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | Iron | - | - | - | 1000 | - | - | - | 202 mA | 1.1 Ohms | + 105 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 1331R-222KTR T500 | - | 45 | Details | - | - | 0.010582 oz | Reel | 1331/R | 10 % | - | - | Standard | - | - | - | - | - | - | RF | - | - | Shielded | - | - | - | - | SMD/SMT | 2.2 uH | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 95 MHz | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() M83446/36-04AJTW API Delevan | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | 50 | - | - | - | 885 mA | 90 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 22 | Details | - | - | - | Cut Tape | M83446/36 | 5 % | - | - | Standard | - | Wirewound | - | - | - | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 4.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1330R-20KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | Phenolic | - | - | - | 1000 | - | - | - | 390 mA | 1 Ohms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 1330R-20KTR T500 | - | 25 | Details | - | - | 0.010582 oz | Reel | 1330/R | 10 % | - | - | Standard | - | - | - | - | - | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 1 uH | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 230 MHz | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() 1025R-24KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 600 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | 1025R-24KTR T1000 | - | - | Details | - | - | 0.010582 oz | Reel | 1025/R, 1026/R | - | - | - | Standard | - | Molded | - | - | - | - | RF | - | - | - | - | - | - | - | Axial | 1.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | 2.41 mm | - | 6.35 mm | - | ||
![]() 4426-9TR API Delevan | In Stock | - | - | - | - | - | - | - | - | Air | - | - | - | 1000 | - | - | - | 3 A | 53 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 4426-9TR T500 | - | 112 | N | - | - | - | Reel | 4426/R | 5 % | - | - | Standard | - | - | - | 125 °C | -55 °C | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 35.5 nH | 150 MHz | 53 mΩ | 3 A | - | - | - | - | 112 | - | - | - | - | - | 1.8 GHz | Wirewound | RF Inductors | - | - | 3.18 mm | 6.86 mm | 3.05 mm | ||
![]() M83446/36-24AJMW API Delevan | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | 50 | - | - | - | 1 A | 70 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 22 | Details | - | - | - | Cut Tape | M83446/36 | 5 % | - | - | Standard | - | Wirewound | - | - | - | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 3.3 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() S1812R-104FTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S1812R-104FTR T500 | - | - | Details | - | - | - | Reel | S1812/R | - | - | - | Standard | - | Choke | - | - | - | - | RF | - | - | - | - | - | - | - | SMD/SMT | 100 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | ||
![]() M83446/36-04AJTT API Delevan | In Stock | - | - | - | - | - | - | - | - | Ceramic | - | - | - | 50 | - | - | - | 885 mA | 90 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 22 | Details | - | - | - | Cut Tape | M83446/36 | 5 % | - | - | Standard | - | Wirewound | - | - | - | - | RF | - | - | Unshielded | - | - | - | - | SMD/SMT | 4.7 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() SPD62R-682MTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | 130 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | SPD62R-682MTR T1500 | - | - | Details | - | - | - | Reel | SPD62/R | - | - | - | Standard | - | Choke | - | - | - | - | Power | - | - | - | - | - | - | - | SMD/SMT | 6.8 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3 mm | 6.6 mm | 6.2 mm | ||
![]() 8532R-38L TR 480 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | HSD38409684370C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1812R-393K TR 500 API Delevan | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | CSA, UL | - | - | - | Turck | - | - | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 2 m | - | ||
![]() S1812R-104J TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | Copper | CSA, UL | - | - | - | Burndy | YS6CPULL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Butt Connector | - | - | - | - | - | - | - | - | - | - | - | - |