- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Inductance | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83446/36-26AKTW API Delevan | In Stock | - | - | Ceramic | 50 | 840 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | 22 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 5.6 nH | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() MIL4922-39LT API Delevan | In Stock | - | - | Ferrite | 100 | 178 mA | 12.5 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 1.5 mH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-25LT API Delevan | In Stock | - | - | Ferrite | 100 | 760 mA | 672 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 100 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-20LT API Delevan | In Stock | - | - | Ferrite | 100 | 1.12 A | 315 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 39 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() M83446/36-27AJMW API Delevan | In Stock | - | - | Ceramic | 50 | 705 mA | 140 mOhms | + 125 C | - 55 C | PCB Mount | 30 | Details | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 8.7 nH | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() MIL4922-34LT API Delevan | In Stock | - | - | Ferrite | 100 | 330 mA | 3.75 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 560 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-51LT API Delevan | In Stock | - | - | Ferrite | 100 | 100 mA | 36 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 15 mH | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL8532-34LT API Delevan | In Stock | - | - | Ferrite | 100 | 560 mA | 1.14 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 560 uH | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-51LT API Delevan | In Stock | - | - | Ferrite | 100 | 61 mA | 105 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 15 mH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-31LT API Delevan | In Stock | - | - | Ferrite | 100 | 740 mA | 650 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 330 uH | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL8532-03LT API Delevan | In Stock | - | - | Ferrite | 100 | 5.67 A | 11 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 1.5 uH | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-14LT API Delevan | In Stock | - | - | Ferrite | 100 | 2.24 A | 79 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 12 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-05LT API Delevan | In Stock | - | - | Ferrite | 100 | 3.7 A | 29 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 2.2 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-50LT API Delevan | In Stock | - | - | Ferrite | 100 | 65 mA | 93 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 12 mH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-13LT API Delevan | In Stock | - | - | Ferrite | 100 | 2.36 A | 71 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | Standard | Established Reliability | Power | Unshielded | SMD/SMT | 10 uH | - | - | RF Inductors | 2.36 A | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-11LT API Delevan | In Stock | - | - | Ferrite | 100 | 2.61 A | 58 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 6.8 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-45LT API Delevan | In Stock | - | - | Ferrite | 100 | 103 mA | 37 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 4.7 mH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-38LT API Delevan | In Stock | - | - | Ferrite | 100 | 370 mA | 2.55 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 1.2 mH | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-29LT API Delevan | In Stock | - | - | Ferrite | 100 | 500 mA | 1.58 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 220 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-22LT API Delevan | In Stock | - | - | Ferrite | 100 | 1 A | 397 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | 56 uH | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm |