- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Lead Diameter | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1537-23JS API Delevan | In Stock | - | - | - | Phenolic | - | - | 25 | 300 mA | 2 Ohms | + 125 C | - 55 C | PCB Mount | - | 33 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 3 uH | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() M83446/36-18AKMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 305 mA | 750 mOhms | + 125 C | - 55 C | PCB Mount | - | 34 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 100 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-17AGTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | - | 34 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 82 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-07AJTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 735 mA | 130 mOhms | + 125 C | - 55 C | PCB Mount | - | 35 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 12 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-04AJMT API Delevan | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | 50 | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | M83446/36-04AJMT T50 | 22 | Details | 0.000113 oz | Reel | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 4.7 nH | 250 MHz | 6 GHz | - | RF Inductors | - | - | - | - | ||
![]() M83446/36-04AGMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 4.7 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-13AGMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 39 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-19AKMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | 32 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 120 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-17AKMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | - | 34 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 82 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-01AGTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 1.8 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 33 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-15AKTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 475 mA | 310 mOhms | + 125 C | - 55 C | PCB Mount | - | 38 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 56 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-20AGTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 245 mA | 1.14 Ohms | + 125 C | - 55 C | PCB Mount | - | 28 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 150 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-16AGMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 440 mA | 360 mOhms | + 125 C | - 55 C | PCB Mount | - | 37 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 68 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-04AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 4.7 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-09AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 645 mA | 170 mOhms | + 125 C | - 55 C | PCB Mount | - | 35 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 18 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-19AKTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | 32 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 120 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-11AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 27 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-13AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 39 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AGMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 33 nH | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm |