- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Shielding | Depth | Reach Compliance Code | Termination Style | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q Factor | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4302R-102FTR API Delevan | In Stock | - | - | - | 1008 (2520 metric) | - | 1008 | 2520 | 1000 | - | - | - | 15 mOhms | - | - | - | PCB Mount | - | 4302R-102FTR T2000 | - | - | - | - | - | - | 0.003527 oz | Reel | 4302/R | - | Standard | - | - | - | - | RF | - | - | - | - | SMD/SMT | - | 1 uH | - | - | - | - | - | - | RF Inductors | - | 2.41 mm | 2.92 mm | 2.66 mm | - | ||
![]() 1210-181JTR API Delevan | In Stock | - | - | - | 1210 (3225 metric) | - | 1210 | 3225 | 1000 | - | - | 860 mA | 280 mOhms | + 125 C | - | - 55 C | PCB Mount | - | 1210-181JTR T1000 | - | - | 30 | - | N | - | 0.001764 oz | Reel | 1210/R | 5 % | Standard | - | - | - | - | RF | - | - | - | - | SMD/SMT | - | 180 nH | - | - | - | - | 400 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.67 mm | - | ||
![]() S1008R-331KTR API Delevan | In Stock | - | - | - | 1008 (2520 metric) | Ferrite | 1008 | 2520 | 1000 | - | - | 865 mA | 150 mOhms | + 125 C | - | - 55 C | PCB Mount | - | S1008R-331KTR T1000 | - | - | 40 | - | Details | - | 0.004345 oz | Reel | S1008/R | 10 % | Standard | - | - | - | - | RF | - | Shielded | - | - | SMD/SMT | - | 330 nH | 25 MHz | - | - | - | 293 MHz | - | RF Inductors | - | 2.41 mm | 2.92 mm | 2.66 mm | - | ||
![]() P1812-334KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 85 Ohms | - | - | - | PCB Mount | - | P1812-334KTR T500 | - | - | - | - | N | - | 0.007901 oz | Reel | P1812/R | - | Standard | - | Established Reliability | - | - | Power | - | - | - | - | SMD/SMT | - | 330 uH | - | 85 Ω | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | - | ||
![]() 0603R-68NKTR API Delevan | In Stock | - | - | - | 0603 (1608 metric) | - | 0603 | 1608 | 4000 | - | - | - | 700 mOhms | - | - | - | PCB Mount | - | 0603R-68NKTR T4000 | - | - | - | - | Details | - | 0.000113 oz | Reel | 0603R | - | Standard | - | Wirewound | - | - | RF | - | - | - | - | SMD/SMT | - | 68 nH | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | ||
![]() S3483R-100MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | 1.41 A | 85 mOhms | - | - | - | PCB Mount | - | S3483R-100MTR T1000 | - | - | - | - | Details | - | - | Reel | S3483R | 20 % | Standard | - | - | - | - | Power | - | - | - | - | SMD/SMT | - | 10 uH | - | - | - | - | - | - | Power Inductors | - | 3.5 mm | 7.2 mm | 7.2 mm | - | ||
![]() ER1537-07KS API Delevan | 34 |
| - | - | - | Phenolic | - | - | 25 | - | - | 1.15 A | 135 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 50 | - | N | - | 0.021164 oz | Reel | ER1537 | 10 % | Standard | - | Established Reliability | - | - | RF | - | Unshielded | - | - | Axial | 0.635 mm | 560 nH | - | - | - | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | - | ||
![]() SPD127-683MTR API Delevan | In Stock | - | - | - | - | - | - | - | 500 | - | - | 2.1 A | 140 mOhms | - | - | - | PCB Mount | - | SPD127-683MTR T500 | - | - | - | - | N | - | - | Reel | SPD127/R | 20 % | Standard | - | Choke | - | - | Power | - | - | - | - | SMD/SMT | - | 68 uH | - | - | - | - | - | - | Power Inductors | - | 8 mm | 12 mm | 12 mm | - | ||
![]() S1210-682KTR API Delevan | In Stock | - | - | - | 1210 (3225 metric) | - | 1210 | 3225 | 1000 | - | - | 328 mA | 1.5 Ohms | + 125 C | - | - 55 C | PCB Mount | - | S1210-682KTR T1000 | - | - | 40 | - | N | - | 0.001764 oz | Reel | S1210/R | 10 % | Standard | - | - | - | - | RF | - | Shielded | - | - | SMD/SMT | - | 6.8 uH | - | - | - | - | 35 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | - | ||
![]() S1008-911FTR API Delevan | In Stock | - | - | - | 1008 (2520 metric) | Ferrite | 1008 | 2520 | 1000 | - | - | 685 mA | 240 mOhms | + 125 C | - | - 55 C | PCB Mount | - | S1008-911FTR T1000 | - | - | 40 | - | N | - | 0.004345 oz | Reel | S1008/R | 1 % | Standard | - | - | - | - | RF | - | Shielded | - | - | SMD/SMT | - | 910 nH | 25 MHz | - | - | - | 130 MHz | - | RF Inductors | - | 2.41 mm | 2.92 mm | 2.66 mm | - | ||
![]() S1008R-222J API Delevan | 34 |
| - | Copper, Silver, Tin | 1008 (2520 metric) | Ferrite | 1008 | 2520 | 500 | - | - | 375 mA | 800 mOhms | + 125 C | API Delevan Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | S1008R-222J T1000 | - | Active | 30 | - | Details | - | 0.004345 oz | Reel | S1008/R | 5 % | Standard | - | - | 125 °C | -55 °C | RF | - | Shielded | 2.66 mm | - | SMD/SMT | - | 2.2 uH | 7.9 MHz | 800 mΩ | 375 mA | 30 | 60 MHz | - | RF Inductors | - | 2.41 mm | 2.92 mm | 2.66 mm | No | ||
![]() SPD73R-122MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 860 mOhms | - | - | - | PCB Mount | - | SPD73R-122MTR T1000 | - | - | - | - | Details | - | - | Reel | SPD73/R | - | Standard | - | Choke | - | - | Power | - | - | - | - | SMD/SMT | - | 1.2 uH | - | - | - | - | - | - | Power Inductors | - | 3.9 mm | 7.3 mm | 7.3 mm | - | ||
![]() ER1537-08JS API Delevan | In Stock | - | - | - | - | Phenolic | - | - | 25 | - | - | 1.1 A | 150 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 50 | - | N | - | 0.021164 oz | Reel | ER1537 | 5 % | Standard | - | Established Reliability | - | - | RF | - | Unshielded | - | - | Axial | 0.635 mm | 680 nH | - | - | - | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | - | ||
![]() 4922R-09LTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | API DELEVAN | 4922R-09LTR | - | 95 Ohms | - | - | - | PCB Mount | - | 4922R-09LTR T800 | Active | - | - | 5.31 | Details | Yes | 0.246918 oz | Reel | 4922R | - | Standard | EAR99 | Filter Choke | - | - | Power | 8504.50.80.00 | - | - | not_compliant | SMD/SMT | - | 4.7 uH | - | - | - | - | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | - | ||
![]() M83446/36-10AJTT API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 610 mA | 190 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 38 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | Standard | - | Wirewound | - | - | RF | - | Unshielded | - | - | SMD/SMT | - | 22 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | - | ||
![]() 1812-121JTR API Delevan | In Stock | - | - | - | 1812 (4532 metric) | Ferrite | 1812 | 4532 | 1000 | - | - | - | 600 mOhms | + 125 C | - | - 55 C | PCB Mount | - | 1812-121JTR T500 | - | - | - | - | N | - | 0.000952 oz | Reel | 1812/R | 5 % | Standard | - | - | 125 °C | -55 °C | RF | - | Unshielded | - | - | SMD/SMT | - | 120 nH | - | 600 mΩ | - | - | - | - | RF Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | - | ||
![]() M83446/36-01AKMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 1 A | 70 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | - | - | RF | - | Unshielded | - | - | SMD/SMT | - | 1.8 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | - | ||
![]() M83446/36-17AJTW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 360 mA | 540 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 34 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | Standard | - | Wirewound | - | - | RF | - | Unshielded | - | - | SMD/SMT | - | 82 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | - | ||
![]() 1330-34KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 4.5 Ohms | - | - | - | PCB Mount | - | 1330-34KTR T500 | - | - | - | - | N | - | 0.010582 oz | Reel | 1330/R | - | Standard | - | - | - | - | RF | - | Unshielded | - | - | SMD/SMT | - | 3.9 uH | - | - | - | - | - | - | RF Inductors | - | 3.68 mm | 8.26 mm | 3.18 mm | - | ||
![]() M83446/36-19AGMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 300 mA | 790 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 32 | - | Details | - | - | Cut Tape | M83446/36 | 2 % | Standard | - | Wirewound | - | - | RF | - | Unshielded | - | - | SMD/SMT | - | 120 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | - |