- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Shielding | Construction | Reach Compliance Code | Termination Style | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Type | Case/Size Code | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210-561KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | - | 1000 | - | - | - | 820 mOhms | - | - | PCB Mount | - | - | - | - | - | - | 1210-561KTR T1000 | - | - | - | N | - | 0.001764 oz | MouseReel | 1210/R | 10 % | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | SMD/SMT | - | 560 nH | - | - | - | - | - | - | - | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() SPD74R-223MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | 1.75 A | 190 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | SPD74R-223MTR T1000 | - | - | - | Details | - | - | Reel | SPD74/R | 20 % | - | Standard | - | Choke | - | - | - | Power | - | - | Shielded | - | - | SMD/SMT | - | 22 uH | - | - | - | - | - | - | - | - | Power Inductors | - | 4.7 mm | 7.3 mm | 7.3 mm | ||
![]() 1331-121JTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 820 mOhms | + 105 C | - 55 C | PCB Mount | - | - | - | - | - | - | 1331-121JTR T500 | - | - | - | N | - | 0.010582 oz | Reel | 1331/R | 5 % | - | Standard | - | - | - | - | - | RF | - | - | Shielded | - | - | SMD/SMT | - | 120 nH | - | - | - | - | - | - | - | - | RF Inductors | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() P1812-102KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 113 mOhms | - | - | PCB Mount | - | - | - | - | - | - | P1812-102KTR T500 | - | - | - | N | - | 0.007901 oz | Reel | P1812/R | 10 % | - | Standard | - | Established Reliability | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 1 uH | - | 113 mΩ | - | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() P1812-222KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 8.4 Ohms | - | - | PCB Mount | - | - | - | - | - | - | P1812-222KTR T500 | - | - | - | N | - | 0.007901 oz | Reel | P1812/R | - | - | Standard | - | Established Reliability | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 2.2 uH | - | 8.4 Ω | - | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() M83446/36-04AJMW API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 4.7 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 5022R-561JTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 12 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 5022R-561JTR T800 | - | - | - | Details | - | - | Reel | 5022R | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | SMD/SMT | - | 560 nH | - | - | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() 4922R-271LTR API Delevan | In Stock | - | - | - | Ferrite | - | - | 0.0085 Ω | 1000 | API DELEVAN | 4922R-271LTR | - | 85 Ohms | - | - | PCB Mount | 125 °C | -55 °C | 5.84 mm | 13.21 mm | SMT | 6.35 mm | 4922R-271LTR T800 | Active | - | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15% | e1 | Standard | EAR99 | Filter Choke | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Power | 8504.50.80.00 | TR | - | Molded Case | not_compliant | SMD/SMT | - | 270 nH | - | - | GENERAL PURPOSE INDUCTOR | 5225 | 6.75 A | 0.27 µH | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() S1210R-561KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | - | 1000 | - | - | - | 860 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | S1210R-561KTR T1000 | - | 40 | - | Details | - | 0.001764 oz | Reel | S1210/R | 10 % | - | Standard | - | - | - | - | - | RF | - | - | Shielded | - | - | SMD/SMT | - | 560 nH | - | - | - | - | - | - | - | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() M83446/36-06AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 665 mA | 160 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 31 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 10 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1331-122KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | 247 mA | 730 mOhms | + 105 C | - 55 C | PCB Mount | - | - | - | - | - | - | 1331-122KTR T500 | - | - | - | N | - | 0.010582 oz | Reel | 1331/R | 10 % | - | Standard | - | - | - | - | - | RF | - | - | Shielded | - | - | SMD/SMT | - | 1.2 uH | - | - | - | - | - | - | 130 MHz | - | RF Inductors | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() 4922R-05LTR API Delevan | In Stock | - | - | - | Ferrite | - | - | 0.029 Ω | 1000 | API DELEVAN | 4922R-05LTR | 3.7 A | 29 mOhms | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | 5.84 mm | 13.21 mm | SMT | 6.35 mm | 4922R-05LTR T800 | Active | - | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15 % | e1 | Standard | EAR99 | Filter Choke | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Power | 8504.50.80.00 | TR | - | Molded Case | not_compliant | SMD/SMT | - | 2.2 uH | 10 kHz | - | GENERAL PURPOSE INDUCTOR | 5225 | 3.7 A | 2.2 µH | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() 1812R-331KTR API Delevan | In Stock | - | - | 1812 (4532 metric) | Iron | 1812 | 4532 | - | 1000 | - | - | - | 2.8 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 1812R-331KTR T500 | - | - | - | Details | - | 0.000952 oz | MouseReel | 1812/R | 10 % | - | Standard | - | - | - | 125 °C | -55 °C | RF | - | - | Unshielded | - | - | SMD/SMT | - | 330 nH | - | 2.8 Ω | - | - | - | - | - | - | RF Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() ER1537-26KS API Delevan | In Stock | - | - | - | Phenolic | - | - | - | 25 | - | - | 280 mA | 2.3 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 33 | - | N | - | 0.021164 oz | Reel | ER1537 | 10 % | - | Standard | - | Established Reliability | - | - | - | RF | - | - | Unshielded | - | - | Axial | 0.635 mm | 3.9 uH | - | - | - | - | - | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() M83446/36-19AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 32 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 120 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 0819R-02KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 1.5 Ohms | - | - | PCB Mount | - | - | - | - | - | - | 0819R-02KTR T1000 | - | - | - | Details | - | 0.007760 oz | Reel | 0819/R | 10 % | - | Standard | - | Molded | - | - | - | RF | - | - | - | - | - | Axial | - | 120 nH | - | - | - | - | - | - | - | - | RF Inductors | 1.98 mm | - | 5.08 mm | - | ||
![]() M83446/36-24AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 3.3 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-17AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 34 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 82 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-16AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 440 mA | 360 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 37 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 68 nH | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 2510-88GTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 860 mOhms | - | - | PCB Mount | - | - | - | - | - | - | 2510-88GTR T500 | - | - | - | N | - | - | Reel | 2510/R | - | - | Standard | - | - | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 470 uH | - | - | - | - | - | - | - | - | RF Inductors | - | 2.79 mm | 6.48 mm | 2.67 mm |