- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-44KTR API Delevan | In Stock | - | - | Axial | - | Iron | - | - | 1000 | 202 mA | 15 mOhms | + 105 C | - 55 C | PCB Mount | 1537-44KTR T1000 | 75 | N | 0.031747 oz | Cut Tape | 1537/R | 10 % | Standard | Molded | RF | Unshielded | Axial | 22 uH | - | - | - | 30 MHz | - | RF Inductors | - | 3.96 mm | - | 9.53 mm | - | ||
![]() M83446/36-19AKMT API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | 32 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 120 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1210-123JTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | - | 1210 | 3225 | 1000 | 272 mA | 2.5 Ohms | - | - | PCB Mount | 1210-123JTR T500 | - | N | 0.001764 oz | Reel | 1210/R | 5 % | Standard | - | RF | Unshielded | SMD/SMT | 12 uH | - | - | - | 28 MHz | - | RF Inductors | - | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() 4232R-473JTR API Delevan | In Stock | - | - | - | - | Iron | - | - | 1000 | 135 mA | 11.4 Ohms | + 125 C | - 55 C | PCB Mount | 4232R-473JTR T2000 | 30 | Details | - | Reel | 4232/R | 5 % | Standard | Wirewound | RF | - | SMD/SMT | 47 uH | 2.5 MHz | - | - | 10 MHz | - | RF Inductors | - | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() 8532-37LTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | 390 mA | 2.3 Ohms | + 125 C | - 55 C | PCB Mount | 8532-37LTR T480 | - | N | 0.088185 oz | Reel | 8532/R | 15 % | Standard | Choke | Power | - | SMD/SMT | 1 mH | - | - | - | - | - | Power Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() M83446/36-17AGMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | - | 34 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 82 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-10AGMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 610 mA | 190 mOhms | + 125 C | - 55 C | PCB Mount | - | 38 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 22 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() SPD127R-683MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | 170 mOhms | + 125 C | - 55 C | PCB Mount | SPD127R-683MTR T500 | - | Details | - | Reel | SPD127/R | 20 % | Standard | Choke | Power | Shielded | SMD/SMT | 68 uH | - | - | - | - | - | Power Inductors | - | - | 8 mm | 12 mm | 12 mm | ||
![]() M83446/36-06AKMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 665 mA | 160 mOhms | + 125 C | - 55 C | PCB Mount | - | 31 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 10 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-13AGTW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 39 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-27AGTW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 705 mA | 140 mOhms | + 125 C | - 55 C | PCB Mount | - | 30 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 8.7 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-27AKMT API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 705 mA | 140 mOhms | + 125 C | - 55 C | PCB Mount | - | 30 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 8.7 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 4302-331FTR API Delevan | In Stock | - | - | 1008 (2520 metric) | - | - | 1008 | 2520 | 1000 | - | 100 Ohms | - | - | PCB Mount | 4302-331FTR T2000 | - | N | 0.003527 oz | Reel | 4302/R | - | Standard | - | RF | - | SMD/SMT | 330 nH | - | - | - | - | - | RF Inductors | - | - | 2.41 mm | 2.92 mm | 2.66 mm | ||
![]() 1331-104KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | 250 mOhms | + 105 C | - 55 C | PCB Mount | 1331-104KTR T500 | - | N | 0.010582 oz | Reel | 1331/R | - | Standard | - | RF | Shielded | SMD/SMT | 100 uH | - | - | - | - | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() M83446/36-19AGTT API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | 32 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 120 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1210-680KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | 15.989131 mg | - | 1210 | 3225 | 1000 | 580 mA | 360 mOhms | - | - | PCB Mount | 1210-680KTR T1000 | - | N | 0.001764 oz | MouseReel | 1210/R | 10 % | Standard | - | RF | Unshielded | SMD/SMT | 68 nH | - | 360 mΩ | 580 mA | 700 MHz | - | RF Inductors | - | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() 1331-822JTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | 820 mOhms | + 105 C | - 55 C | PCB Mount | 1331-822JTR T500 | - | N | 0.010582 oz | Reel | 1331/R | - | Standard | - | RF | Shielded | SMD/SMT | 8.2 uH | - | - | - | - | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() M83446/36-12AJMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 33 nH | - | - | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1331-562KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | 124 mA | 2.9 Ohms | + 105 C | - 55 C | PCB Mount | 1331-562KTR T500 | - | N | 0.010582 oz | Reel | 1331/R | 10 % | Standard | - | RF | Shielded | SMD/SMT | 5.6 uH | - | - | - | 60 MHz | - | RF Inductors | - | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() S1008R-911KTR API Delevan | In Stock | - | - | 1008 (2520 metric) | - | Ferrite | 1008 | 2520 | 1000 | 685 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | S1008R-911KTR T1000 | 40 | Details | 0.004345 oz | Reel | S1008/R | 10 % | Standard | - | RF | Shielded | SMD/SMT | 910 nH | 25 MHz | - | - | 130 MHz | - | RF Inductors | - | - | 2.41 mm | 2.92 mm | 2.66 mm |