- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Shielding | Construction | Reach Compliance Code | Termination Style | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Type | Q Factor | Case/Size Code | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210-182GTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | - | 1000 | - | - | - | 650 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | S1210-182GTR T1000 | - | 40 | - | N | - | 0.001764 oz | Reel | S1210/R | 2 % | - | Standard | - | - | - | - | - | RF | - | - | Shielded | - | - | SMD/SMT | - | 1.8 uH | - | - | - | - | - | - | - | - | 95 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() 8532-25LTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | 1.3 A | 208 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 8532-25LTR T480 | - | - | - | N | - | 0.088185 oz | Reel | 8532/R | 15 % | - | Standard | - | Choke | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 100 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() M83446/36-04AKTT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 4.7 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-01AJTT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 1.8 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() SPD73R-223MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 3.2 Ohms | - | - | - | - | - | - | - | - | - | SPD73R-223MTR T1000 | - | - | - | Details | - | - | Reel | SPD73/R | - | - | Standard | - | Choke | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 22 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | 3.9 mm | 7.3 mm | 7.3 mm | ||
![]() S1210-822KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | - | 1000 | - | - | - | 1.7 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | S1210-822KTR T1000 | - | 40 | - | N | - | 0.001764 oz | Reel | S1210/R | 10 % | - | Standard | - | - | - | - | - | RF | - | - | Shielded | - | - | SMD/SMT | - | 8.2 uH | - | - | - | - | - | - | - | - | 32 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() SPD127-154MTR API Delevan | In Stock | - | - | - | - | - | - | - | 500 | - | - | 1.4 A | 320 mOhms | - | - | PCB Mount | - | - | - | - | - | - | SPD127-154MTR T500 | - | - | - | N | - | - | Reel | SPD127/R | 20 % | - | Standard | - | Choke | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 150 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | 8 mm | 12 mm | 12 mm | ||
![]() P1330-224KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | 4.5 Ohms | - | - | PCB Mount | - | - | - | - | - | - | P1330-224KTR T500 | - | - | - | N | - | - | Reel | P1330/R | - | - | Standard | - | - | - | - | - | Power | - | - | - | - | - | SMD/SMT | - | 220 uH | - | 4.5 Ω | - | - | - | - | - | - | - | - | Power Inductors | - | 3.68 mm | 8.26 mm | 3.18 mm | ||
![]() ER1537-14JS API Delevan | In Stock | - | - | - | Phenolic | - | - | - | 25 | - | - | 650 mA | 420 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 33 | - | N | - | 0.021164 oz | Reel | ER1537 | 5 % | - | Standard | - | Established Reliability | - | - | - | RF | - | - | Unshielded | - | - | Axial | 0.635 mm | 1.2 uH | - | - | - | - | - | - | - | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() 4922R-31LTR API Delevan | In Stock | - | - | - | Ferrite | - | - | 2.51 Ω | 1000 | API DELEVAN | 4922R-31LTR | - | 860 mOhms | - | - | PCB Mount | 125 °C | -55 °C | 5.84 mm | 13.21 mm | SMT | 6.35 mm | 4922R-31LTR T800 | Active | - | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15% | e1 | Standard | EAR99 | Filter Choke | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Power | 8504.50.80.00 | TR | - | Molded Case | not_compliant | SMD/SMT | - | 330 uH | - | - | - | GENERAL PURPOSE INDUCTOR | - | 5225 | 0.39 A | 330 µH | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() 1210R-273JTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | - | 1000 | - | - | 193 mA | 5 Ohms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | 1210R-273JTR T1000 | - | 30 | - | Details | - | 0.001764 oz | Reel | 1210/R | 5 % | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | SMD/SMT | - | 27 uH | - | - | - | - | - | - | - | - | 18 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() 5526R-2TR API Delevan | In Stock | - | - | - | Air | - | - | - | 1000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 5526R-2TR T100 | - | - | - | Details | - | 0.176370 oz | Reel | 5526/R | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | - | SMD/SMT | - | 111 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 5.97 mm | 10.67 mm | 6.35 mm | ||
![]() M83446/36-19AJTT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 32 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 120 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-15AGMT API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 475 mA | 310 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 38 | - | Details | - | - | Cut Tape | M83446/36 | 2 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 56 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-26AJTW API Delevan | In Stock | - | - | - | Ceramic | - | - | - | 50 | - | - | 840 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 5 % | - | Standard | - | Wirewound | - | - | - | RF | - | - | Unshielded | - | - | SMD/SMT | - | 5.6 nH | - | - | - | - | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 2510-32JTR API Delevan | In Stock | - | - | 2510 | Iron | - | - | - | 1000 | - | - | 250 mA | 760 mOhms | + 105 C | - 55 C | PCB Mount | - | - | - | - | - | - | 2510-32JTR T500 | - | 30 | - | N | - | - | Reel | 2510/R | 5 % | - | Standard | - | - | - | 105 °C | -55 °C | RF | - | - | Unshielded | - | - | SMD/SMT | - | 2.2 uH | 7.9 MHz | 760 mΩ | 250 mA | - | 30 | - | - | - | 120 MHz | - | RF Inductors | - | 2.79 mm | 6.48 mm | 2.67 mm | ||
![]() ER1537-16JS API Delevan | In Stock | - | - | - | Phenolic | - | - | - | 25 | - | - | 600 mA | 500 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | 33 | - | N | - | 0.021164 oz | Reel | ER1537 | 5 % | - | Standard | - | Established Reliability | - | - | - | RF | - | - | Unshielded | - | - | Axial | 0.635 mm | 1.5 uH | - | - | - | - | - | - | - | - | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() HRSPD73-183M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 18 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() HRSPD73-393M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 39 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() HRSPD73-122M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 1.2 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - |