- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Applications | HTS Code | Shielding | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q Factor | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HRSPD73-394M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 390 uH | - | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() HRSPD73-352M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 3.5 uH | - | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() HRSPD73-103M API Delevan | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 20 % | - | - | - | - | - | - | - | SMD/SMT | 10 uH | - | - | - | - | - | - | Power Inductors | - | - | - | - | ||
![]() 1812R-822FTR API Delevan | In Stock | - | - | 1812 (4532 metric) | - | - | 1812 | 4532 | 1000 | - | - | - | 137 mOhms | + 125 C | - 55 C | PCB Mount | 1812R-822FTR T500 | - | - | - | Details | - | 0.000952 oz | Reel | 1812/R | 1 % | Standard | - | - | RF | - | Unshielded | - | SMD/SMT | 8.2 uH | - | - | - | - | - | - | RF Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() 1025-28KTR API Delevan | In Stock | - | - | - | 299.994654 mg | - | - | - | 1000 | - | - | 415 mA | 400 mOhms | - | - | PCB Mount | 1025-28KTR T1000 | - | 30 | - | Details | - | 0.010582 oz | Reel | 1025/R, 1026/R | 10 % | Standard | - | Molded | RF | - | Unshielded | - | Axial | 2.2 uH | - | 400 mΩ | 415 mA | 30 | 115 MHz | - | RF Inductors | 2.41 mm | - | 6.35 mm | - | ||
![]() M83446/36-26AKMW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 840 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | - | - | 22 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 5.6 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() SPD127-333MTR API Delevan | In Stock | - | - | - | - | - | - | - | 500 | - | - | - | 4.5 Ohms | - | - | PCB Mount | SPD127-333MTR T500 | - | - | - | N | - | - | Reel | SPD127/R | - | Standard | - | Choke | Power | - | - | - | SMD/SMT | 33 uH | - | - | - | - | - | - | Power Inductors | - | 8 mm | 12 mm | 12 mm | ||
![]() M83446/36-17AKTW API Delevan | In Stock | - | - | - | - | Ceramic | - | - | 50 | - | - | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | - | - | 34 | - | Details | - | - | Cut Tape | M83446/36 | 10 % | Standard | - | Wirewound | RF | - | Unshielded | - | SMD/SMT | 82 nH | - | - | - | - | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 4922-271LTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | API DELEVAN | 4922-271LTR | 6.75 A | 500 mOhms | - | - | PCB Mount | 4922-271LTR T800 | Active | - | 5.31 | N | No | 0.246918 oz | Reel | 4922 | 15 % | Standard | EAR99 | Filter Choke | Power | 8504.50.80.00 | - | not_compliant | SMD/SMT | 270 nH | - | - | - | - | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() S1210-271KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | - | 1210 | 3225 | 1000 | - | - | 800 mA | 300 mOhms | + 125 C | - 55 C | PCB Mount | S1210-271KTR T1000 | - | 40 | - | N | - | 0.001764 oz | Reel | S1210/R | 10 % | Standard | - | - | RF | - | Shielded | - | SMD/SMT | 270 nH | - | - | - | - | 290 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() S1008-561KTR API Delevan | In Stock | - | - | 1008 (2520 metric) | - | Ferrite | 1008 | 2520 | 1000 | - | - | 790 mA | 180 mOhms | + 125 C | - 55 C | PCB Mount | S1008-561KTR T1000 | - | 40 | - | N | - | 0.004345 oz | Reel | S1008/R | 10 % | Standard | - | - | RF | - | Shielded | - | SMD/SMT | 560 nH | 25 MHz | - | - | - | 232 MHz | - | RF Inductors | - | 2.41 mm | 2.92 mm | 2.66 mm | ||
![]() 4922R-25LTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | API DELEVAN | 4922R-25LTR | 760 mA | 672 mOhms | + 125 C | - 55 C | PCB Mount | 4922R-25LTR T800 | Active | - | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15 % | Standard | EAR99 | Filter Choke | Power | 8504.50.80.00 | - | not_compliant | SMD/SMT | 100 uH | 10 kHz | - | - | - | - | - | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-07LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 3.23 A | 38 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 3.3 uH | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MILP1812-333KT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 500 | - | - | 300 mA | 1.58 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 33 uH | - | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL4922-471LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 6 A | 10 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 470 nH | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-42LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 250 mA | 5.8 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 2.7 mH | - | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-26LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 730 mA | 735 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 120 uH | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-16LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 1.82 A | 119 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 18 uH | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-49LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 71 mA | 74 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 10 mH | - | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-36LT API Delevan | In Stock | - | - | - | - | Ferrite | - | - | 100 | - | - | 420 mA | 1.98 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | Established Reliability | Power | - | Unshielded | - | SMD/SMT | 820 uH | - | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm |