- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Packing Method | Shielding | Construction | Reach Compliance Code | Termination Style | Inductance | DC Resistance (DCR) | Inductor Type | Case/Size Code | Rated Current-Max | Inductance-Nom (L) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIL8532-23LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 1.56 A | 145 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 68 uH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-331LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 6.5 A | 9 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 330 nH | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-49LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 120 mA | 23.4 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 10 mH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MILP1812-182KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 900 mA | 240 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 1.8 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL4922-23LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 970 mA | 418 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 68 uH | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-21LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 1.04 A | 362 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 47 uH | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-24LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 1.53 A | 152 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 82 uH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-19LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 1.33 A | 222 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 33 uH | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL8532-19LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 2.17 A | 75 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 33 uH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL8532-27LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 1.04 A | 330 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 150 uH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MILP1812-124KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 160 mA | 6 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 120 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL4922-561LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 5.8 A | 10.5 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 560 nH | - | - | - | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MILP1812-153KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 450 mA | 780 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 15 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MILP1812-222KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 850 mA | 268 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 2.2 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MILP1812-103KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 550 mA | 608 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 10 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL8532-47LT API Delevan | In Stock | - | - | Ferrite | - | 100 | - | - | 150 mA | 15 Ohms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 15 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 6.8 mH | - | - | - | - | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MILP1812-122KT API Delevan | In Stock | - | - | Ferrite | - | 500 | - | - | 1 A | 199 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | Reel | - | 10 % | - | - | - | Established Reliability | - | Power | - | - | Unshielded | - | - | SMD/SMT | 1.2 uH | - | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() 1840R-06MTR API Delevan | In Stock | - | - | - | - | 1000 | - | - | - | 70 Ohms | - | - | PCB Mount | - | - | - | - | - | - | 1840R-06MTR T1000 | - | - | Details | - | 0.033510 oz | Reel | 1840/R | 20 % | - | Standard | - | Molded | - | RF | - | - | - | - | - | Axial | 470 nH | 70 Ω | - | - | - | - | RF Inductors | 4.75 mm | - | 11.1 mm | - | ||
![]() 4922R-48LTR API Delevan | In Stock | - | - | Ferrite | 66 Ω | 1000 | API DELEVAN | 4922R-48LTR | - | 8.4 Ohms | - | - | PCB Mount | 125 °C | -55 °C | 5.84 mm | 13.21 mm | SMT | 6.35 mm | 4922R-48LTR T800 | Active | 5.31 | - | Yes | 0.246918 oz | Reel | 4922R | 15% | e1 | Standard | EAR99 | Filter Choke | Tin/Silver/Copper (Sn/Ag/Cu) | Power | 8504.50.80.00 | TR | - | Molded Case | not_compliant | SMD/SMT | 8.2 mH | - | GENERAL PURPOSE INDUCTOR | 5225 | 0.077 A | 8200 µH | Power Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() P1812R-473KTR API Delevan | In Stock | - | - | - | - | 1000 | - | - | - | 15 mOhms | - | - | PCB Mount | - | - | - | - | - | - | P1812R-473KTR T500 | - | - | Details | - | 0.007901 oz | Reel | P1812/R | - | - | Standard | - | Established Reliability | - | Power | - | - | - | - | - | SMD/SMT | 47 uH | 15 mΩ | - | - | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm |