- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Inductance | Core Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83446/36-17AKMW API Delevan | In Stock | - | - | Ceramic | 50 | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 82 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-01AGTW API Delevan | In Stock | - | - | Ceramic | 50 | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | 22 | Details | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 1.8 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AKTW API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 33 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-15AKTT API Delevan | In Stock | - | - | Ceramic | 50 | 475 mA | 310 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 56 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-20AGTT API Delevan | In Stock | - | - | Ceramic | 50 | 245 mA | 1.14 Ohms | + 125 C | - 55 C | PCB Mount | 28 | Details | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 150 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-16AGMW API Delevan | In Stock | - | - | Ceramic | 50 | 440 mA | 360 mOhms | + 125 C | - 55 C | PCB Mount | 37 | Details | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 68 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-04AKTW API Delevan | In Stock | - | - | Ceramic | 50 | 885 mA | 90 mOhms | + 125 C | - 55 C | PCB Mount | 22 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 4.7 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-09AKMT API Delevan | In Stock | - | - | Ceramic | 50 | 645 mA | 170 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 18 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-19AKTT API Delevan | In Stock | - | - | Ceramic | 50 | 300 mA | 790 mOhms | + 125 C | - 55 C | PCB Mount | 32 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 120 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-11AKMT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 27 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-13AKTW API Delevan | In Stock | - | - | Ceramic | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 39 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AGMT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 33 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-11AJTT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 27 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AKMT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 33 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-17AGTT API Delevan | In Stock | - | - | Ceramic | 50 | 360 mA | 540 mOhms | + 125 C | - 55 C | PCB Mount | 34 | Details | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | 82 nH | Wirewound | RF Inductors | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() HRSPD125-183M API Delevan | In Stock | - | - | Ferrite | 250 | 2.9 A | 52 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | 18 uH | - | Power Inductors | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() HRSPD125-273M API Delevan | In Stock | - | - | Ferrite | 250 | 2.3 A | 78 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | 27 uH | - | Power Inductors | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() HRSPD125-564M API Delevan | In Stock | - | - | Ferrite | 250 | 580 mA | 1.25 Ohms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | 560 uH | - | Power Inductors | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() HRSPD125-154M API Delevan | In Stock | - | - | Ferrite | 250 | 1.2 A | 290 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | 150 uH | - | Power Inductors | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() HRSPD125-222M API Delevan | In Stock | - | - | Ferrite | 250 | 7.5 A | 10 mOhms | + 130 C | - 55 C | PCB Mount | - | N | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | 2.2 uH | - | Power Inductors | 7.02 mm | 12.07 mm | 12.07 mm |