- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Voltage-Channel 1 | Part # Aliases | Pd - Power Dissipation | Q Minimum | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Shielding | Termination Style | Number of Outputs | Configuration | Lead Diameter | Inductance | Test Frequency | Output Power | Test Current | Product Type | Self Resonant Frequency | Zener Current | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER1537-104JS API Delevan | In Stock | - | - | - | Phenolic | - | - | - | 25 | - | - | - | - | - | 1.4 A | 90 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | 45 | - | N | - | 0.021164 oz | - | - | - | Reel | ER1537 | 5 % | Standard | - | Established Reliability | - | RF | - | - | - | Unshielded | Axial | - | - | 0.635 mm | 300 nH | - | - | - | - | - | - | - | RF Inductors | - | - | - | 3.96 mm | - | 9.53 mm | - | ||
![]() ER1537-102JS API Delevan | In Stock | - | - | - | Phenolic | - | - | - | 25 | - | - | - | - | - | 1.81 A | 55 mOhms | + 125 C | - 55 C | PCB Mount | - | - | - | 50 | - | N | - | 0.021164 oz | - | - | - | Reel | ER1537 | 5 % | Standard | - | Established Reliability | - | RF | - | - | - | Unshielded | Axial | - | - | 0.635 mm | 200 nH | - | - | - | - | - | - | - | RF Inductors | - | - | - | 3.96 mm | - | 9.53 mm | - | ||
![]() HRSPD125-184M API Delevan | In Stock | - | - | 4747 (1212 metric) | Ferrite | - | 4747 | 1212 | 250 | - | - | - | - | - | 1.1 A | 330 mOhms | + 130 C | - 55 C | PCB Mount | - | - | - | - | - | N | - | - | - | - | - | MouseReel | - | 20 % | Standard | - | Power Choke | - | High Reliability | - | - | - | Shielded | SMD/SMT | - | - | - | 180 uH | 10 kHz | - | - | - | - | - | Molded | Power Inductors | 1.25 A | - | - | - | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() 4302-102FTR API Delevan | In Stock | - | - | 1008 (2520 metric) | - | - | 1008 | 2520 | 1000 | - | - | - | - | - | - | 100 Ohms | - | - | PCB Mount | - | 4302-102FTR T2000 | - | - | - | N | - | 0.003527 oz | - | - | - | Reel | 4302/R | - | Standard | - | - | - | RF | - | - | - | - | SMD/SMT | - | - | - | 1 uH | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | 2.41 mm | 2.92 mm | 2.66 mm | ||
![]() S3483R-2R2MTR API Delevan | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 2.4 A | 28 mOhms | - | - | PCB Mount | - | S3483R-2R2MTR T1000 | - | - | - | Details | - | - | - | - | - | Reel | S3483R | 20 % | Standard | - | - | - | Power | - | - | - | - | SMD/SMT | - | - | - | 2.2 uH | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | 3.5 mm | 7.2 mm | 7.2 mm | ||
![]() S1812-272GTR API Delevan | In Stock | - | - | 1812 (4532 metric) | - | - | 1812 | 4532 | 1000 | - | - | - | - | - | 638 mA | 490 mOhms | - | - | PCB Mount | - | S1812-272GTR T500 | - | - | - | N | - | 0.000952 oz | - | - | - | Reel | S1812/R | 2 % | Standard | - | Choke | - | RF | - | - | - | Shielded | SMD/SMT | - | - | - | 2.7 uH | - | - | - | - | 67 MHz | - | - | RF Inductors | - | - | - | - | 3.4 mm | 4.8 mm | 3.4 mm | ||
![]() S1210-223KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | - | 1210 | 3225 | 1000 | - | - | - | - | - | 232 mA | 3 Ohms | + 125 C | - 55 C | PCB Mount | - | S1210-223KTR T1000 | - | 40 | - | N | - | 0.001764 oz | - | - | - | Reel | S1210/R | 10 % | Standard | - | - | - | RF | - | - | - | Shielded | SMD/SMT | - | - | - | 22 uH | - | - | - | - | 19 MHz | - | - | RF Inductors | - | - | - | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() S1812-182K TR 500 API Delevan | In Stock | - | - | - | - | Royalohm | 1210 | 3225 | 5000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | - | 0.000564 oz | 200 V | - | - | Reel | General Purpose Thick Film | 1 % | - | 100 PPM / C | - | 430 kOhms | General Purpose | Resistors | 500 mW (1/2 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() 2890-39K TR 1000 API Delevan | In Stock | - | - | - | - | Royalohm | 2512 | 6432 | 4000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | 200 V | - | - | Reel | General Purpose Thick Film | 1 % | - | 200 PPM / C | - | 1.15 Ohms | General Purpose | Resistors | 1 W | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() 1331-393K TR 500 API Delevan | In Stock | - | - | - | - | Royalohm | 1206 | 3225 | 5000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | AEC-Q200 | Details | - | 0.000571 oz | 200 V | - | - | Reel | AS | 5 % | - | 100 PPM / C | - | 30 kOhms | Automotive Grade | Resistors | 600 mW | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Anti-Surge Resistors | Thick Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 5500R-472K TR 100 API Delevan | In Stock | - | - | - | - | Royalohm | 0402 | 1608 | 10000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | AEC-Q200 | Details | - | 0.000023 oz | 50 V | - | - | Reel | CQ | 1 % | - | 100 PPM / C | - | 10 MOhms | Automotive Grade | Resistors | 62.5 mW (1/16 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() S1008-562K TR 500 API Delevan | In Stock | - | - | - | - | Royalohm | 0603 | 1608 | 5000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | - | 0.000065 oz | 75 V | - | - | Reel | High Precision Thin Film | 0.1 % | - | 25 PPM / C | High-Precision Thin Film Chip Resistors | 6.81 kOhms | - | Resistors | 100 mW (1/10 W) | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() P3519-184K TR 100 API Delevan | In Stock | - | - | - | - | Royalohm | 1206 | 3216 | 5000 | - | - | - | - | Royalohm | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | Details | - | 0.000307 oz | 200 V | - | - | Reel | High Precision Thin Film | 1 % | - | 25 PPM / C | High-Precision Thin Film Chip Resistors | 4.7 kOhms | - | Resistors | 250 mW (1/4 W) | Thin Film | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 1210-472J TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1025R-40KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1331-473KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1330-80K TR 500 API Delevan | In Stock | - | - | SOD-123-2 | - | Panjit | - | - | 3000 | - | - | 0.1 uA | 0.1 uA | Panjit | - | - | + 150 C | - 55 C | SMD/SMT | - | - | 500 mW | - | - | Details | - | 0.000353 oz | - | 33 V | 58 Ohms | Reel | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | - | - | - | - | 3.8 mA | Zener Diodes | - | 0.1 uA | - | - | - | - | Zener Diodes | - | 1.15 mm | 3.9 mm | 1.8 mm | ||
![]() S1812-184K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2890-42K TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5500R-474K TR 100 API Delevan | In Stock | - | - | - | - | Advanced Energy | - | - | 1 | 30 V | 23 V | - | - | Advanced Energy | - | - | + 45 C | - 10 C | Chassis Mount | 0 V to 4 kV | - | - | - | - | - | Ultravolt | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | 1 Output | - | - | - | - | 20 W | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | - | 38.15 mm | 152.4 mm | 96.77 mm |