- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Number of Terminals | Core Material | Adjustment range undelayed short-circuit release | Brand | Case Code - in | Case Code - mm | DC Resistance | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Overload release current setting | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Qualification | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rated | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Termination Style | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Inductance | Test Frequency | Memory Size | Element Configuration | RAM Size | Cable Length | Lead Style | Inductor Application | Terminal Placement | Forward Current | Quality Factor-Min (at L-nom) | Max Reverse Leakage Current | Inductor Type | Forward Voltage | Number of Logic Elements/Cells | Product Type | Reverse Recovery Time | Shielded | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rated Current-Max | Inductance-Nom (L) | Peak Non-Repetitive Surge Current | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Max Forward Surge Current (Ifsm) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS75085-07TR API Delevan | In Stock | - | - | - | Surface Mount | - | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 mA | 220 mOhms | - | - | - | PCB Mount | - | - | 91 | - | - | - | - | - | - | - | - | - | 30 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | - | - | - | - | 85 °C | 0 °C | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | Axial | - | 1.2 V | - | - | 330 nH | - | 33.8 kB | - | 33.8 kB | - | - | - | - | - | - | - | - | - | 6272 | RF Inductors - Leaded | - | - | - | - | - | - | - | 200 MHz | 392 | 7 | - | RF Inductors | - | - | 2.41 mm | - | - | 6.35 mm | - | - | - | ||
![]() M39010/08BR22KRTR API Delevan | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | - | - | - | - | 125 °C | -55 °C | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 220 nH | - | - | Single | - | - | - | - | - | 2 A | - | 5 µA | - | 1 V | - | RF Inductors - Leaded | 50 ns | - | 100 µA | 200 V | - | - | 60 A | - | - | - | 60 A | RF Inductors | - | - | 3.6 mm | - | - | 7.6 mm | - | - | - | ||
![]() 2890R-03KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | 1.79 A | 135 mOhms | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | Standard | - | - | Choke | - | - | - | - | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | Unshielded | - | - | - | - | Axial | - | - | - | - | 1.8 uH | 7.9 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | 7.11 mm | - | - | 22.86 mm | - | - | - | ||
![]() M39010/06BR22LP API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 3.9 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | ||
![]() 4379-124KSTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 120 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | - | - | - | ||
![]() 1210R-124JTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 0.25 % | - | - | - | - | 100 ppm/°C | - | 1.13 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() 1210-623J API Delevan | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 8.5 Ω | - | - | - | API DELEVAN | API Delevan | 1210-623J | 1210-623J | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Active | - | - | - | - | 5.46 | - | No | 10.5 MHz | - | - | - | - | - | - | - | - | - | - | 5% | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | 2.5 MHz | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | 30 | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | - | - | 0.147 A | 62 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39010/02-A1R5KM API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 0.25 % | - | - | - | - | 25 ppm/°C | - | 562 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | Inductors, Chokes & Coils | 125 mW | - | - | - | - | - | - | - | Axial | - | - | - | - | 1.5 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | 650 µm | - | - | - | - | - | ||
![]() MS91189-15 API Delevan | In Stock | - | - | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | Phenolic | - | - | - | - | 0.09 Ω | - | - | - | API DELEVAN | API Delevan | MS91189-15 | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 7.11 mm | 22.86 mm | Axial | Active | - | - | - | - | 5.2 | - | No | 160 MHz | - | - | - | - | - | - | - | - | - | - | 10% | e0 | No | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | TR, 14 INCH | - | - | 1 | Molded | compliant | MS91189 | - | 36.58 mm | - | - | 0.711 mm | - | - | - | - | - | - | - | RF INDUCTOR | AXIAL | - | 60 | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | - | - | 2.19 A | 1.5 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4307-225KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.22 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | 0.5 % | - | - | Standard | - | 100 ppm/°C | Molded | 6.19 kΩ | - | 125 °C | -55 °C | Thin Film | RF | - | - | Inductors, Chokes & Coils | 30 mW | - | - | - | - | - | - | - | Axial | - | - | - | - | 2.2 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | 5.004 mm | 260 µm | - | 11.35 mm | - | - | - | ||
![]() S1210R-222K TR 500 API Delevan | In Stock | - | - | - | - | Surface Mount, MLCC | 0505 (1313 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 150V | - | - | -55°C ~ 125°C | - | SQ | 0.055 L x 0.055 W (1.40mm x 1.40mm) | ±0.1pF | - | - | - | - | M | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 0.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | - | - | - | 0.022 (0.57mm) | - | ||
![]() 1331-332K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 635 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3094-474KS TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3519-153J TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1260 - 10080 | - | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 252 - 630 | - | - | - | - | - | - | - | - | 630 | - | - | - | - | Rocker lever | Other | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160-273JS BULK 50 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1008-562K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | - | - | 5000 | - | Royalohm | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000065 oz | - | 75 V | - | - | Reel | High Precision Thin Film | - | 0.1 % | - | - | - | - | 25 PPM / C | High-Precision Thin Film Chip Resistors | 6.81 kOhms | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() S1812-182K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 1210 | 3225 | - | - | - | 5000 | - | Royalohm | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000564 oz | - | 200 V | - | - | Reel | General Purpose Thick Film | - | 1 % | - | - | - | - | 100 PPM / C | - | 430 kOhms | - | - | - | - | General Purpose | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 2.6 mm | - | - | ||
![]() 2890-39K TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 2512 | 6432 | - | - | - | 4000 | - | Royalohm | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 200 V | - | - | Reel | General Purpose Thick Film | - | 1 % | - | - | - | - | 200 PPM / C | - | 1.15 Ohms | - | - | - | - | General Purpose | - | - | Resistors | 1 W | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.55 mm | - | 6.35 mm | 3.2 mm | - | - | ||
![]() 1331-393K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 1206 | 3225 | - | - | - | 5000 | - | Royalohm | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 0.000571 oz | - | 200 V | - | - | Reel | AS | - | 5 % | - | - | - | - | 100 PPM / C | - | 30 kOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 600 mW | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Surge Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | ||
![]() 5500R-472K TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0402 | 1608 | - | - | - | 10000 | - | Royalohm | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Details | - | - | - | - | 0.000023 oz | - | 50 V | - | - | Reel | CQ | - | 1 % | - | - | - | - | 100 PPM / C | - | 10 MOhms | - | - | - | - | Automotive Grade | - | - | Resistors | 62.5 mW (1/16 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | - |