- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6012R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 70mA | - | 1.1VA | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6012-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | - | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 45mA | - | 1.1VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6013R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | Bulk | 2010 | 6013R | 34.93mm Lx28.58mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.4W | 2.4W | PC Pin | - | - | 2500Vrms | 100mA | Single | 2.4VA | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | 30.15mm | 34.93mm | 28.58mm | No | ROHS3 Compliant | ||
![]() 6013R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6013R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 200mA | - | 2.4VA | 6.3V | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6014R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6014R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 300mA | - | 6VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 6 VA | 33.32mm | 41.28mm | 33.34mm | - | ROHS3 Compliant | ||
![]() 6013R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6013R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 120mA | - | 2.4VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6015R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6015R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 1A | - | 12VA | 6.3V | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | ROHS3 Compliant | ||
![]() 6017-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | Bulk | 2010 | 6017 | 66.68mm Lx55.55mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 36W | 36W | PC Pin | - | - | 2500Vrms | 1.3A | Single | 36VA | - | 115V | Single | No | Parallel 14V Series 28V | - | Dual | - | - | 39.67mm | 66.68mm | 55.55mm | No | Non-RoHS Compliant | ||
![]() 6016-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1.4A | - | 20VA | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | Non-RoHS Compliant | ||
![]() 6016R-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 400mA | - | 20VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | ||
![]() 6017-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 130°C | Bulk | 2010 | 6017 | 66.68mm Lx55.55mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | - | 36W | 36W | PC Pin | UL; CSA | L66.68XB55.56XH39.69 (mm) | 2500Vrms | 1A | - | 36VA | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 36 VA | 39.67mm | 66.68mm | 55.56mm | - | Non-RoHS Compliant | ||
![]() 6016R-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1.1A | - | 20VA | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | ||
![]() 6012R-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 10mA | - | 1.1VA | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6016R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1.6A | - | 20VA | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | ||
![]() 6016R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1A | - | 20VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | ||
![]() 6016R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6016R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1.6A | - | 20VA | 6.3V | 115V | Single | No | Parallel 6.3V Series 12.6V | 6.3V | Dual | - | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | ROHS3 Compliant | ||
![]() 6022-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 30mA | - | 1.1VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6014R-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | - | Bulk | 2010 | 6014R | 41.28mm Lx33.32mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 6W | 6W | PC Pin | - | - | 2500Vrms | 125mA | Single | 6VA | - | 115V | Single | No | Parallel 24V Series 48V | - | Dual | - | - | 33.32mm | 41.28mm | 33.32mm | No | ROHS3 Compliant | ||
![]() 6022R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 70mA | - | 1.1VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6022-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 40mA | - | 1.1VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant |