- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6445R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1A | - | 10VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | ROHS3 Compliant | ||
![]() 6445-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2005 | 6445 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1.6A | - | 10VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | Non-RoHS Compliant | ||
![]() 6444R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 130°C | Bulk | 2011 | 6444R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 5W | 5W | PC Pin | UL; CSA | L41.40XB36.58XH35.05 (mm) | 4000Vrms | 310mA | - | 5VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 5 VA | 33.32mm | 41.4mm | 36.58mm | - | ROHS3 Compliant | ||
![]() 6446-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2011 | 6446 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.66A | - | 20VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | Non-RoHS Compliant | ||
![]() 6445R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 420mA | - | 10VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | ROHS3 Compliant | ||
![]() 6445R-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 280mA | - | 10VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | ROHS3 Compliant | ||
![]() 6443-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2005 | 6443 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 90mA | - | 2.5VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | - | Non-RoHS Compliant | ||
![]() 6444R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 130°C | Bulk | 2005 | 6444R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 5W | 5W | PC Pin | UL; CSA | L41.40XB36.58XH35.05 (mm) | 4000Vrms | 210mA | - | 5VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 5 VA | 33.32mm | 41.4mm | 36.58mm | - | ROHS3 Compliant | ||
![]() 6055R-040 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 1.2A | - | 48VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 48 VA | 23.80mm | 79.37mm | 63.5mm | - | ROHS3 Compliant | ||
![]() 6445-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 280mA | - | 10VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | Non-RoHS Compliant | ||
![]() 6446R-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2005 | 6446R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.44A | - | 20VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | ROHS3 Compliant | ||
![]() 6445R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2005 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1A | - | 10VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | ROHS3 Compliant | ||
![]() 6447-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2011 | 6447 | 66.68mm Lx55.55mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 1.64A | - | 30VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | - | Non-RoHS Compliant | ||
![]() 6448R-020 API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2011 | 6448R | 76.20mm Lx63.50mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 2.8A | - | 56VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | ||
![]() 6447R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2011 | 6447R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 1.5A | - | 30VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | - | ROHS3 Compliant | ||
![]() 6447R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2005 | 6447R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 2.4A | - | 30VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | - | ROHS3 Compliant | ||
![]() 6012R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | Bulk | 2010 | 6012R | 34.93mm Lx28.58mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 1.1W | 1.1W | PC Pin | - | - | 2500Vrms | 45mA | Single | 1.1VA | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | 23.80mm | 34.93mm | 28.58mm | No | ROHS3 Compliant | ||
![]() 6013-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6013 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 120mA | - | 2.4VA | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6014-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6014 | 41.28mm Lx33.32mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 1.2A | - | 6VA | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 6 VA | 33.32mm | 41.28mm | 33.34mm | - | Non-RoHS Compliant | ||
![]() 6012R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 110mA | - | 1.1VA | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant |