- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6444R-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 130°C | Bulk | 2005 | 6444R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 5W | 5W | PC Pin | UL; CSA | L41.40XB36.58XH35.05 (mm) | 4000Vrms | 140mA | 5VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 5 VA | 33.32mm | 41.4mm | 36.58mm | ROHS3 Compliant | ||
![]() 6445-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1.25A | 10VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | Non-RoHS Compliant | ||
![]() 6446-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2011 | 6446 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1A | 20VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | Non-RoHS Compliant | ||
![]() 6055-056 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 1.7A | 48VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | Non-RoHS Compliant | ||
![]() 6445-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 420mA | 10VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | Non-RoHS Compliant | ||
![]() 6055R-034 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 1.4A | 48VA | 17V | 115V 230V | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | ROHS3 Compliant | ||
![]() 6447-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2005 | 6447 | 66.68mm Lx55.55mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 1.9A | 30VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | Non-RoHS Compliant | ||
![]() 6446R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2005 | 6446R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.6A | 20VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | ROHS3 Compliant | ||
![]() 6448-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2011 | 6448 | 76.20mm Lx63.50mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 2A | 56VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | Non-RoHS Compliant | ||
![]() 6444R-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 130°C | Bulk | 2011 | 6444R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 5W | 5W | PC Pin | UL; CSA | L41.40XB36.58XH35.05 (mm) | 4000Vrms | 180mA | 5VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 5 VA | 33.32mm | 41.4mm | 36.58mm | ROHS3 Compliant | ||
![]() 6445R-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2005 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 360mA | 10VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | ROHS3 Compliant | ||
![]() 6447R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2011 | 6447R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 1.9A | 30VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | ROHS3 Compliant | ||
![]() 6447-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2011 | 6447 | 66.68mm Lx55.55mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 3A | 30VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | Non-RoHS Compliant | ||
![]() 6012-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 40mA | 1.1VA | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | Non-RoHS Compliant | ||
![]() 6012-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 10mA | 1.1VA | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | Non-RoHS Compliant | ||
![]() 6012-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 23mA | 1.1VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | Non-RoHS Compliant | ||
![]() 6013R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6013R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 250mA | 2.4VA | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | ROHS3 Compliant | ||
![]() 6012-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 70mA | 1.1VA | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | Non-RoHS Compliant | ||
![]() 6012R-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6012R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 23mA | 1.1VA | 24V | 115V | Single | No | Parallel 24V Series 48V | 24V | Dual | - | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | ROHS3 Compliant | ||
![]() 6014-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6014 | 41.28mm Lx33.32mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 170mA | 6VA | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 6 VA | 33.32mm | 41.28mm | 33.34mm | Non-RoHS Compliant |