- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6448-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2011 | 6448 | 76.20mm Lx63.50mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 3.5A | - | 56VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | - | Non-RoHS Compliant | ||
![]() 6054R-088 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 130°C | Bulk | 2010 | 6054R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 24W | 24W | PC Pin | UL; CSA | L73.02XB57.15XH31.74 (mm) | 1500Vrms | 275mA | - | 24VA | 44V | 115V 230V | Dual | No | Parallel 44V Series 88V | 44V | - | 2 | 24 VA | 33.32mm | 73.02mm | 57.15mm | - | ROHS3 Compliant | ||
![]() 6055-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 2.4A | - | 48VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | - | Non-RoHS Compliant | ||
![]() 6443R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 100mA | - | 2.5VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | - | ROHS3 Compliant | ||
![]() 6443R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 150mA | - | 2.5VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | - | ROHS3 Compliant | ||
![]() 6054R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 130°C | Bulk | 2010 | 6054R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 24W | 24W | PC Pin | UL; CSA | L73.02XB57.15XH31.74 (mm) | 1500Vrms | 1A | - | 24VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 24 VA | 33.32mm | 73.02mm | 57.15mm | - | ROHS3 Compliant | ||
![]() 6445-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1A | - | 10VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | Non-RoHS Compliant | ||
![]() 6443-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 70mA | - | 2.5VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | - | Non-RoHS Compliant | ||
![]() 6055R-030 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 1.6A | - | 48VA | 15V | 115V 230V | Dual | No | Parallel 15V Series 30V | 15V | - | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | - | ROHS3 Compliant | ||
![]() 6055R-024 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | - | Bulk | 2010 | 6055R | 47.63mm Lx39.67mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | 48W | 48W | PC Pin | - | - | 1500Vrms | 2A | Dual | 48VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | 36.50mm | 47.63mm | 39.67mm | No | ROHS3 Compliant | ||
![]() 6446R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2011 | 6446R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1A | - | 20VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | ROHS3 Compliant | ||
![]() 6443R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 250mA | - | 2.5VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | - | ROHS3 Compliant | ||
![]() 6446-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2011 | 6446 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.12A | - | 20VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | Non-RoHS Compliant | ||
![]() 6446R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2005 | 6446R | 57.15mm Lx47.63mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.25A | - | 20VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | ROHS3 Compliant | ||
![]() 6447R-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2011 | 6447R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 1.06A | - | 30VA | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | - | ROHS3 Compliant | ||
![]() 6055R-230 API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 200mA | - | 48VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | - | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | - | ROHS3 Compliant | ||
![]() 6447-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.2lbs 544.3g | 130°C | Bulk | 2005 | 6447 | 66.68mm Lx55.55mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 30W | 30W | PC Pin | UL; CSA | L66.80XB55.63XH39.62 (mm) | 4000Vrms | 2.4A | - | 30VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 30 VA | 39.67mm | 66.8mm | 55.63mm | - | Non-RoHS Compliant | ||
![]() 6448R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2011 | 6448R | 76.20mm Lx63.50mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 4.4A | - | 56VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | - | ROHS3 Compliant | ||
![]() 6445R-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1.25A | - | 10VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | - | ROHS3 Compliant | ||
![]() 6446-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.9lb 408.23g | 130°C | Bulk | 2011 | 6446 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.75XH41.40 (mm) | 4000Vrms | 1.6A | - | 20VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.75mm | - | Non-RoHS Compliant |