- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6022-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 55mA | - | 1.1VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6023-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6023 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 250mA | - | 2.4VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6022R-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 30mA | - | 1.1VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6017R-056 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 130°C | Bulk | 2010 | 6017R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 36W | 36W | PC Pin | UL; CSA | L66.68XB55.56XH39.69 (mm) | 2500Vrms | 1.3A | - | 36VA | 28V | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 36 VA | 39.67mm | 66.68mm | 55.56mm | - | ROHS3 Compliant | ||
![]() 6023R-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6023R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 2.4W | 2.4W | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 50mA | - | 2.4VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 2.4 VA | 30.15mm | 34.93mm | 28.58mm | - | ROHS3 Compliant | ||
![]() 6022-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | 130°C | Bulk | 2010 | 6022 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 1.1W | 1.1W | PC Pin | UL; CSA | L34.93XB28.58XH23.81 (mm) | 2500Vrms | 23mA | - | 1.1VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 1.1 VA | 23.80mm | 34.93mm | 28.58mm | - | Non-RoHS Compliant | ||
![]() 6025-056 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6025 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 220mA | - | 12VA | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | Non-RoHS Compliant | ||
![]() 6024R-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6024R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 50mA | - | 6VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 6 VA | 33.32mm | 41.28mm | 33.34mm | - | ROHS3 Compliant | ||
![]() 6024R-012 API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6024R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 1A | - | 6VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 6 VA | 33.32mm | 41.28mm | 33.34mm | - | ROHS3 Compliant | ||
![]() 6025R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6025R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 1.2A | - | 12VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | ROHS3 Compliant | ||
![]() 6025-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6025 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 1.6A | - | 12VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | Non-RoHS Compliant | ||
![]() 6025-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6025 | 47.63mm Lx39.67mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 1.2A | - | 12VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | Non-RoHS Compliant | ||
![]() 6017R-028 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.1lbs 499g | 130°C | Bulk | 2010 | 6017R | 66.68mm Lx55.55mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 36W | 36W | PC Pin | UL; CSA | L66.68XB55.56XH39.69 (mm) | 2500Vrms | 1.3A | - | 36VA | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 36 VA | 39.67mm | 66.68mm | 55.56mm | - | ROHS3 Compliant | ||
![]() 6024R-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.44lb 199.58g | 130°C | Bulk | 2010 | 6024R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 6W | 6W | PC Pin | UL; CSA | L41.28XB33.34XH33.34 (mm) | 2500Vrms | 125mA | - | 6VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 6 VA | 33.32mm | 41.28mm | 33.34mm | - | ROHS3 Compliant | ||
![]() 6025R-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.7lb 317.51g | 130°C | Bulk | 2010 | 6025R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | SINGLE 230V | 12W | 12W | PC Pin | UL; CSA | L47.63XB39.69XH36.51 (mm) | 2500Vrms | 100mA | - | 12VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 12 VA | 36.50mm | 47.63mm | 39.69mm | - | ROHS3 Compliant | ||
![]() 6026-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.8lb 362.87g | 130°C | Bulk | 2010 | 6026 | 57.15mm Lx47.63mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | 20W | 20W | PC Pin | UL; CSA | L57.15XB47.63XH36.51 (mm) | 2500Vrms | 1.25A | - | 20VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 20 VA | 36.50mm | 57.15mm | 47.63mm | - | Non-RoHS Compliant | ||
![]() 6027R-048 API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | Bulk | 2010 | 6027R | 66.68mm Lx55.55mm W | - | - | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 36W | 36W | PC Pin | - | - | 2500Vrms | 1.5A | Dual | 36VA | - | 115V 230V | Dual | No | Parallel 24V Series 48V | - | Dual | - | - | 39.67mm | 66.68mm | 55.55mm | No | ROHS3 Compliant | ||
![]() 6051-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 130°C | Bulk | 2010 | 6051 | 47.60mm Lx39.60mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | - | 2.5W | 2.5W | PC Pin | UL; CSA | L47.62XB39.68XH16.5 (mm) | 1500Vrms | 250mA | - | 2.5VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2.5 VA | 16.50mm | 47.62mm | 39.68mm | - | Non-RoHS Compliant | ||
![]() 6051R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.313lb 141.97g | 130°C | Bulk | 2010 | 6051R | 47.60mm Lx39.60mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | - | 2.5W | 2.5W | PC Pin | UL; CSA | L47.62XB39.68XH16.5 (mm) | 1500Vrms | 250mA | - | 2.5VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2.5 VA | 16.50mm | 47.62mm | 39.68mm | - | ROHS3 Compliant | ||
![]() 6052-040 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.438lb 198.67g | 130°C | Bulk | 2010 | 6052 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | - | 6W | 6W | PC Pin | UL; CSA | L47.62XB39.68XH21.59 (mm) | 1500Vrms | 150mA | - | 6VA | 20V | 115V 230V | Dual | No | Parallel 20V Series 40V | 20V | - | 2 | 6 VA | 23.80mm | 47.62mm | 39.68mm | - | Non-RoHS Compliant |