- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Power Rating | Max Power Dissipation | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Number of Secondary Winding | VA Rating | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6443R-036 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 70mA | 2.5VA | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | ROHS3 Compliant | ||
![]() 6443-016 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2011 | 6443 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 150mA | 2.5VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | Non-RoHS Compliant | ||
![]() 6444R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.37lb 167.83g | 130°C | Bulk | 2011 | 6444R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 5W | 5W | PC Pin | UL; CSA | L41.40XB36.58XH35.05 (mm) | 4000Vrms | 250mA | 5VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | 2 | 5 VA | 33.32mm | 41.4mm | 36.58mm | ROHS3 Compliant | ||
![]() 6443R-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2005 | 6443R | 34.93mm Lx28.58mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 2.5W | 2.5W | PC Pin | UL; CSA | L41.40XB36.58XH28.70 (mm) | 4000Vrms | 120mA | 2.5VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | 2 | 2.5 VA | 30.15mm | 41.4mm | 36.58mm | ROHS3 Compliant | ||
![]() 6445R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.53lb 240.4g | 130°C | Bulk | 2011 | 6445R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 10W | 10W | PC Pin | UL; CSA | L47.75XB39.62XH35.05 (mm) | 4000Vrms | 1.6A | 10VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | 2 | 10 VA | 36.50mm | 47.75mm | 39.62mm | ROHS3 Compliant | ||
![]() 6054R-012 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 130°C | Bulk | 2010 | 6054R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 24W | 24W | PC Pin | UL; CSA | L73.02XB57.15XH31.74 (mm) | 1500Vrms | 1.9A | 24VA | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | 2 | 24 VA | 33.32mm | 73.02mm | 57.15mm | ROHS3 Compliant | ||
![]() 6054R-230 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.938lb 425.47g | 130°C | Bulk | 2010 | 6054R | 41.28mm Lx33.32mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 24W | 24W | PC Pin | UL; CSA | L73.02XB57.15XH31.74 (mm) | 1500Vrms | 100mA | 24VA | 115V | 115V 230V | Dual | No | Parallel 115V Series 230V | 115V | 2 | 24 VA | 33.32mm | 73.02mm | 57.15mm | ROHS3 Compliant | ||
![]() 6055R-120 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.4lbs 635g | 130°C | Bulk | 2010 | 6055R | 47.63mm Lx39.67mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 48W | 48W | PC Pin | UL; CSA | L79.37XB63.5XH34.92 (mm) | 1500Vrms | 400mA | 48VA | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | 2 | 48 VA | 36.50mm | 79.37mm | 63.5mm | ROHS3 Compliant | ||
![]() 6448-020 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2011 | 6448 | 76.20mm Lx63.50mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 2.8A | 56VA | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | Non-RoHS Compliant | ||
![]() 6448R-010 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 1.7lbs 771.1g | 130°C | Bulk | 2005 | 6448R | 76.20mm Lx63.50mm W | e3 | yes | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin (Sn) | 56W | 56W | PC Pin | UL; CSA | L76.20XB63.50XH45.97 (mm) | 4000Vrms | 5.6A | 56VA | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | 2 | 56 VA | 45.97mm | 76.2mm | 63.5mm | ROHS3 Compliant |