- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
API Delevan Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | For Use With | Mfr | Package | Product Status | Series | Size / Dimension | Type | Termination Style | Voltage - Isolation | Current - Output (Max) | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6445-056 API Delevan | In Stock | - | - | Through Hole | - | API Delevan Inc. | Bulk | Obsolete | 6445 | 47.75mm L x 39.62mm W | Laminated Core | PC Pin | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 35.05mm | ||
![]() 6497R-120 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6497R | 71.44mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 85.73mm | ||
![]() 6498R-028 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6498R | 79.38mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 12.5A, Series 6.25A | 175VA | 115V, 230V | Dual | No | Parallel 14V, Series 28V | Dual | 95.25mm | ||
![]() 6444R-056 API Delevan | In Stock | - | - | Through Hole | - | API Delevan Inc. | Bulk | Active | 6444R | 41.40mm L x 36.58mm W | Laminated Core | PC Pin | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 35.05mm | ||
![]() 6494R-012 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6494R | 71.44mm L x 47.63mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 4A, Series 2A | 25VA | 115V, 230V | Dual | No | Parallel 6.3V, Series 12.6V | Dual | 58.74mm | ||
![]() 6498-230 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | 6498 | 79.38mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 1.52A, Series 760mA | 175VA | 115V, 230V | Dual | No | Parallel 115V, Series 230V | Dual | 95.25mm | ||
![]() 6497R-230 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6497R | 73.03mm L x 71.44mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | - | Dual | No | - | Dual | 85.73mm | ||
![]() 6494R-230 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6494R | 71.44mm L x 47.63mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | - | Dual | No | - | Dual | 58.74mm | ||
![]() 6494R-028 API Delevan | In Stock | - | - | Chassis Mount | - | Banner Engineering Corporation | Bulk | Active | * | 71.44mm L x 47.63mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 1.86A, Series 900mA | 25VA | 115V, 230V | Dual | No | Parallel 14V, Series 28V | Dual | 58.74mm | ||
![]() 6052R-048 API Delevan | In Stock | - | - | Through Hole | Cables & Wires | API Delevan Inc. | Bulk | Active | 6052R | 47.62mm L x 39.68mm W | Laminated Core | PC Pin | 1500Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 21.59mm | ||
![]() 6498R-048 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6498R | 79.38mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 95.25mm | ||
![]() 6498-020 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | - | 79.38mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 17.6A, Series 8.8A | 175VA | 115V, 230V | Dual | No | Parallel 10V, Series 20V | Dual | 95.25mm | ||
![]() 6495-230 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | 6495 | 79.38mm L x 52.39mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 380mA, Series 190mA | 43VA | 115V, 230V | Dual | No | Parallel 115V, Series 230V | Dual | 68.26mm | ||
![]() 6497-020 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | - | 73.03mm L x 71.44mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 13A, Series 6.5A | 130VA | 115V, 230V | Dual | No | Parallel 10V, Series 20V | Dual | 85.73mm | ||
![]() 6494-056 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | - | 71.44mm L x 47.63mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | - | Dual | No | - | Dual | 58.74mm | ||
![]() 6497-012 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Obsolete | - | 73.03mm L x 71.44mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 20.6A, Series 10.3A | 130VA | 115V, 230V | Dual | No | Parallel 6.3V, Series 12.6V | Dual | 85.73mm | ||
![]() 6498R-024 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6498R | 79.38mm L x 73.03mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | Parallel 14.6A, Series 7.3A | 175VA | 115V, 230V | Dual | No | Parallel 12V, Series 24V | Dual | 95.25mm | ||
![]() 6051R-048 API Delevan | In Stock | - | - | Through Hole | - | API Delevan Inc. | Bulk | Active | 6051R | 47.62mm L x 39.68mm W | Laminated Core | PC Pin | 1500Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 16.50mm | ||
![]() 6447R-056 API Delevan | In Stock | - | - | Through Hole | - | API Delevan Inc. | Bulk | Active | 6447R | 66.80mm L x 55.63mm W | Laminated Core | PC Pin | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 39.62mm | ||
![]() 6494R-056 API Delevan | In Stock | - | - | Chassis Mount | - | API Delevan Inc. | Bulk | Active | 6494R | 71.44mm L x 47.63mm W | Laminated Core | Solder, Quick Connect | 4000Vrms | - | - | 115V, 230V | Dual | No | - | Dual | 58.74mm |