- Product
- RoHS
- Type
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Thread Size
- Material
- Screw Head
- Tradename
- Length
- Plating
- Outside Diameter
Attribute column
Manufacturer
APM Hexseal Screws, Bolts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Thread Size | Head Diameter | Drive Type | Screw Head Type | Features | Length - Overall | Length - Below Head | Head Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6-32X5/16 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #6-32 | 0.294 (7.47mm) | Phillips | Pan Head | Self Sealing | 0.410 10.41mm | 0.313 7.95mm 5/16 | 0.097 2.46mm | ROHS3 Compliant | ||
![]() R1/4-20X1/2 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | 1/4-20 | 0.517 (13.13mm) | Phillips | Pan Head | Self Sealing | 0.675 17.15mm | 0.500 12.70mm 1/2 | 0.175 4.45mm | ROHS3 Compliant | ||
![]() R10-24X3/4 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2011 | SEELSKREW® | Active | Not Applicable | Machine Screw | #10-24 | 0.403 (10.24mm) | Phillips | Pan Head | Self Sealing | 0.883 22.43mm | 0.750 19.05mm 3/4 | 0.133 3.38mm | ROHS3 Compliant | ||
![]() R6-32X9/16 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2011 | SEELSKREW® | Active | Not Applicable | Machine Screw | #6-32 | 0.294 (7.47mm) | Phillips | Pan Head | Self Sealing | 0.660 16.76mm | 0.563 14.30mm 9/16 | 0.097 2.46mm | ROHS3 Compliant | ||
![]() R10-32X1/2 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #10-32 | 0.403 (10.24mm) | Phillips | Pan Head | Self Sealing | 0.633 16.08mm | 0.500 12.70mm 1/2 | 0.133 3.38mm | ROHS3 Compliant | ||
![]() R8-32X1 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #8-32 | 0.347 (8.81mm) | Phillips | Pan Head | Self Sealing | 1.115 28.32mm | 1.000 25.40mm 1 | 0.115 2.92mm | ROHS3 Compliant | ||
![]() R10-24X3/8 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2011 | SEELSKREW® | Active | Not Applicable | Machine Screw | #10-24 | 0.403 (10.24mm) | Phillips | Pan Head | Self Sealing | 0.508 12.90mm | 0.375 9.53mm 3/8 | 0.133 3.38mm | ROHS3 Compliant | ||
![]() R10-32X1/4-5701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Screw | - | 2011 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #10-32 | 0.403 (10.24mm) | Phillips | Pan Head | Self Sealing | - | 0.250 6.35mm 1/4 | - | ROHS3 Compliant | ||
![]() R2-56X9/16 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2011 | SEELSKREW® | Active | Not Applicable | Machine Screw | #2-56 | 0.181 (4.60mm) | Phillips | Pan Head | Self Sealing | 0.625 15.88mm 5/8 | 0.563 14.30mm 9/16 | 0.063 1.60mm 1/16 | ROHS3 Compliant | ||
![]() SFR10-32X3/8-2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Screw | Stainless Steel | 2012 | SFR | Active | 1 (Unlimited) | Machine Screw | #10-32 | - | Phillips | Pan Head | - | - | 0.375 9.53mm 3/8 | - | ROHS3 Compliant | ||
![]() RM6X8MM 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2010 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | M6 | 0.495 (12.58mm) | Phillips | Pan Head | Self Sealing | 0.496 12.60mm | 0.315 8.00mm | 0.181 4.60mm | ROHS3 Compliant | ||
![]() R8-32X1/4 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #8-32 | 0.347 (8.81mm) | Phillips | Pan Head | Self Sealing | 0.365 9.27mm | 0.250 6.35mm 1/4 | 0.115 2.92mm | ROHS3 Compliant | ||
![]() R8-32X3/4 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #8-32 | 0.347 (8.81mm) | Phillips | Pan Head | Self Sealing | 0.865 21.97mm | 0.750 19.05mm 3/4 | 0.115 2.92mm | ROHS3 Compliant | ||
![]() R10-32X3/8 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #10-32 | 0.403 (10.24mm) | Phillips | Pan Head | Self Sealing | 0.508 12.90mm | 0.375 9.53mm 3/8 | 0.133 3.38mm | ROHS3 Compliant | ||
![]() R4-40X3/8 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #4-40 | 0.238 (6.05mm) | Phillips | Pan Head | Self Sealing | 0.455 11.56mm | 0.375 9.53mm 3/8 | 0.080 2.03mm | ROHS3 Compliant | ||
![]() RM4X8MM 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2010 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | M4x0.7 | 0.342 (8.69mm) | Phillips | Pan Head | Self Sealing | 0.435 11.05mm | 0.315 8.00mm | 0.120 3.05mm | ROHS3 Compliant | ||
![]() R6-32X7/8 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2011 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #6-32 | 0.294 (7.47mm) | Phillips | Pan Head | Self Sealing | 0.972 24.70mm | 0.875 22.23mm 7/8 | 0.097 2.46mm | ROHS3 Compliant | ||
![]() ST3/8-16X1 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELBOLT® | Active | Not Applicable | Bolt | 3/8-16 | - | Hex Socket | Hex Head | Self Sealing | 1.243 31.57mm | 1.000 25.40mm 1 | 0.243 6.17mm | ROHS3 Compliant | ||
![]() ST5/16-18X3/4 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELBOLT® | Active | Not Applicable | Bolt | 5/16-18 | - | Hex Socket | Hex Head | Self Sealing | 0.961 24.40mm | 0.750 19.05mm 3/4 | 0.211 5.36mm | ROHS3 Compliant | ||
![]() R4-40X7/16 2701 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Stainless Steel | 2009 | SEELSKREW® | Active | 1 (Unlimited) | Machine Screw | #4-40 | 0.238 (6.05mm) | Phillips | Pan Head | Self Sealing | 0.518 13.16mm | 0.438 11.13mm 7/16 | 0.080 2.03mm | ROHS3 Compliant |