- Thread Size
- Type
- Color
- Material
- Factory Lead Time
- Ingress Protection
- Mounting Feature
- Operating Temperature
- Part Status
- Size / Dimension
- Published
- Actuator Diameter
Attribute column
Manufacturer
APM Hexseal Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Mounting Feature | Material | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Thread Size | Actuator Diameter | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1221/25 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Molded | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2010 | 0.605 15.37mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-27 NS-2B | 0.300 (7.60mm) | - | - | 15.4686mm | 12.7mm | 8.128mm | - | ROHS3 Compliant | Lead Free | ||
![]() NH3030 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2010 | 0.547 13.89mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2-32 NS-2B | 0.422 (10.72mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1132/17 M5-5 2202 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2011 | 0.225 5.70mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M5x0.5 | 0.180 (4.57mm) | - | - | - | - | - | - | - | - | ||
![]() N5030S 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2011 | 0.594 15.09mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1221/23 4 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2009 | 0.609 15.48mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8-32 NEF-2B | 0.320 (8.11mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1332/39 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2011 | 0.217 5.50mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M7x0.75 | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | ||
![]() N1030 37 APM Hexseal | In Stock | - | - | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2008 | 0.844 21.44mm Height | Active | - | Toggle, Full Boot | - | - | Green | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.219 (5.55mm) | Secondary Inner Seal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N9042X1/8 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2010 | 0.219 5.56mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-28 NEF-2B | 0.125 (3.18mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1113/66 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2003 | 0.750Lx0.531W x 0.228 H 19.05mmx13.49mmx5.79mm | Active | Not Applicable | Rocker Boot | 204°C | -62°C | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N5040R 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2011 | 0.313 7.95mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.188 (4.78mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N9040X1/8 RFI 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2005 | 0.219 5.56mm Height | Active | - | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-32 NEF-2B | 0.125 (3.18mm) | Shielded | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N5030L 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2011 | 0.500 12.70mm Height | Active | Not Applicable | Toggle, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1332/46 12 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2012 | 0.219 5.56mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M10x0.75 | 0.236 (6.00mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1131/26 17 M12-.75 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | - | 1.093 27.76mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x0.75 | 0.219 (5.55mm) | - | - | - | - | - | - | - | - | ||
![]() IN1030 RFI 1/2-32 1 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2011 | 0.844 21.40mm Height | Active | - | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2-32 NS-2B | 0.219 (5.55mm) | Shielded | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1238/1 SS APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2002 | 0.984 25.00mm Height | Active | - | Pushbutton, Full Boot | - | - | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | 15/32-32 NS-2B | 0.422 (10.72mm) | Stainless Steel Housing | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C 1332/41 2501 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2011 | 0.219 5.56mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M9x0.75 | 0.250 (6.35mm) | - | - | - | - | - | - | - | - | ||
![]() 60064 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Bushing | - | Back or Front of Panel | Silicone Rubber | -75°C~204°C | Bulk | 2003 | 0.469 11.91mm I.D. x 0.119 3.03mm Height | Active | Not Applicable | Sealing Washer | 204°C | -70°C | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 17.2mm | 11.99mm | 17.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1113/62 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2003 | 1.093Lx0.968W x 0.297 H 27.78mmx24.61mmx7.54mm | Active | 1 (Unlimited) | Rocker Boot | - | - | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1113/80 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | Standard | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2003 | 1.750Lx0.900W x 0.560 H 44.45mmx22.86mmx14.22mm | Active | - | Rocker Boot | - | - | Clear | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |